Visual Sound, Inc. Unidirectional Dynamic General Purpose Public Address M91

Description
Paso Sound Products, Inc. A low cost, general purpose Unidirectional Dynamic Microphone that offers good quality in a handsomely designed ABS enclosure. The high sensitivity cartridge is shock mounted to minimize handling noise and protection against jarring. Ideal for public address applications the cardioid pattern is particularly useful in the canceling of acoustic feedback and unwanted background noise. The frequency response is tailored to provide a crisp and clear reproduction without annoying boominess. Other characteristics include metal windscreen, On Off switch, non-reflecting scratch resistant matte black finish, standard mount stand holder and 15 ft. cable (Attached). Available In three models M91F -with Female XLR Connector M91M - with Male XLR Connector M91P - With ¼" Phono Plug Low Impedance Stand Holder 15 ft. Cable On-Off Switch Shock Mounted Black Satin Finish
Description
Paso Sound Products, Inc. A low cost, general purpose Unidirectional Dynamic Microphone that offers good quality in a handsomely designed ABS enclosure. The high sensitivity cartridge is shock mounted to minimize handling noise and protection against jarring. Ideal for public address applications the cardioid pattern is particularly useful in the canceling of acoustic feedback and unwanted background noise. The frequency response is tailored to provide a crisp and clear reproduction without annoying boominess. Other characteristics include metal windscreen, On Off switch, non-reflecting scratch resistant matte black finish, standard mount stand holder and 15 ft. cable (Attached). Available In three models M91F -with Female XLR Connector M91M - with Male XLR Connector M91P - With ¼" Phono Plug Low Impedance Stand Holder 15 ft. Cable On-Off Switch Shock Mounted Black Satin Finish

Suppliers

Company
Product
Description
Supplier Links
Unidirectional Dynamic General Purpose Public Address - M91 - Visual Sound, Inc.
Broomall, PA, USA
Unidirectional Dynamic General Purpose Public Address
M91
Unidirectional Dynamic General Purpose Public Address M91
Paso Sound Products, Inc. A low cost, general purpose Unidirectional Dynamic Microphone that offers good quality in a handsomely designed ABS enclosure. The high sensitivity cartridge is shock mounted to minimize handling noise and protection against jarring. Ideal for public address applications the cardioid pattern is particularly useful in the canceling of acoustic feedback and unwanted background noise. The frequency response is tailored to provide a crisp and clear reproduction without annoying boominess. Other characteristics include metal windscreen, On Off switch, non-reflecting scratch resistant matte black finish, standard mount stand holder and 15 ft. cable (Attached). Available In three models M91F -with Female XLR Connector M91M - with Male XLR Connector M91P - With ¼" Phono Plug Low Impedance Stand Holder 15 ft. Cable On-Off Switch Shock Mounted Black Satin Finish

Paso Sound Products, Inc.

A low cost, general purpose Unidirectional Dynamic Microphone that offers good quality in a handsomely designed ABS enclosure. The high sensitivity cartridge is shock mounted to minimize handling noise and protection against jarring. Ideal for public address applications the cardioid pattern is particularly useful in the canceling of acoustic feedback and unwanted background noise. The frequency response is tailored to provide a crisp and clear reproduction without annoying boominess. Other characteristics include metal windscreen, On Off switch, non-reflecting scratch resistant matte black finish, standard mount stand holder and 15 ft. cable (Attached). Available In three models M91F -with Female XLR Connector M91M - with Male XLR Connector M91P - With ¼" Phono Plug

  • Low Impedance
  • Stand Holder
  • 15 ft. Cable
  • On-Off Switch
  • Shock Mounted
  • Black Satin Finish
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number M91
Product Name Unidirectional Dynamic General Purpose Public Address
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - 448-IM63D135AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Installed Sound Microphone - L5 Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 40 to 20000 Hz
Sensitivity 6 mV/Pa (41368 mV/psi)
View Details