Visual Sound, Inc. Mercury Speaker M6750

Description
OWI, Inc. Pendant Speakers 70 Volt/8 Ohm combination. One 6.5-inch woofer, four each 2.5" midrange tweeters, a 1-inch tweeter and four bass ports deliver dynamic 360 degree sound with full 180 degree dispersion. 100W maximum power at 8 ohms and 20-50W transformer taps. Easy installation in high ceilings. Can be installed either fixed or free hanging. Mercury speakers come in black and white. 70 Volt/8 Ohm combination. Dynamic 360° sound / 180° dispersion.• One 6.5" woofer, four each 2.5" midrange tweeters, one 1" tweeter, four bass ports. 100W max power at 8 ohms. 20-50W taps. Easy installation including high-ceiling applications. • Fixed or free hanging. Available in black or white
Description
OWI, Inc. Pendant Speakers 70 Volt/8 Ohm combination. One 6.5-inch woofer, four each 2.5" midrange tweeters, a 1-inch tweeter and four bass ports deliver dynamic 360 degree sound with full 180 degree dispersion. 100W maximum power at 8 ohms and 20-50W transformer taps. Easy installation in high ceilings. Can be installed either fixed or free hanging. Mercury speakers come in black and white. 70 Volt/8 Ohm combination. Dynamic 360° sound / 180° dispersion.• One 6.5" woofer, four each 2.5" midrange tweeters, one 1" tweeter, four bass ports. 100W max power at 8 ohms. 20-50W taps. Easy installation including high-ceiling applications. • Fixed or free hanging. Available in black or white

Suppliers

Company
Product
Description
Supplier Links
Mercury Speaker - M6750 - Visual Sound, Inc.
Broomall, PA, USA
Mercury Speaker
M6750
Mercury Speaker M6750
OWI, Inc. Pendant Speakers 70 Volt/8 Ohm combination. One 6.5-inch woofer, four each 2.5" midrange tweeters, a 1-inch tweeter and four bass ports deliver dynamic 360 degree sound with full 180 degree dispersion. 100W maximum power at 8 ohms and 20-50W transformer taps. Easy installation in high ceilings. Can be installed either fixed or free hanging. Mercury speakers come in black and white. 70 Volt/8 Ohm combination. Dynamic 360° sound / 180° dispersion.• One 6.5" woofer, four each 2.5" midrange tweeters, one 1" tweeter, four bass ports. 100W max power at 8 ohms. 20-50W taps. Easy installation including high-ceiling applications. • Fixed or free hanging. Available in black or white

OWI, Inc.

Pendant Speakers

70 Volt/8 Ohm combination. One 6.5-inch woofer, four each 2.5" midrange tweeters, a 1-inch tweeter and four bass ports deliver dynamic 360 degree sound with full 180 degree dispersion. 100W maximum power at 8 ohms and 20-50W transformer taps. Easy installation in high ceilings. Can be installed either fixed or free hanging. Mercury speakers come in black and white.

  • 70 Volt/8 Ohm combination.
  • Dynamic 360° sound / 180° dispersion.• One 6.5" woofer, four each 2.5" midrange tweeters, one 1" tweeter, four bass ports.
  • 100W max power at 8 ohms.
  • 20-50W taps.
  • Easy installation including high-ceiling applications. • Fixed or free hanging.
  • Available in black or white
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number M6750
Product Name Mercury Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details