Visual Sound, Inc. 70 volt/8 ohm Combo Mercury speaker M6720

Description
OWI, Inc. 70 Volt/8 Ohm combination. One 6.5-inch woofer, four each 2.5" midrange tweeters, a 1-inch tweeter and four bass ports deliver dynamic 360 degree sound with full 180 degree dispersion. 100W maximum power at 8 ohms and 2.5-15W transformer taps. Easy installation in high ceilings. Can be installed either fixed or free hanging. Mercury speakers come in black and white.
Description
OWI, Inc. 70 Volt/8 Ohm combination. One 6.5-inch woofer, four each 2.5" midrange tweeters, a 1-inch tweeter and four bass ports deliver dynamic 360 degree sound with full 180 degree dispersion. 100W maximum power at 8 ohms and 2.5-15W transformer taps. Easy installation in high ceilings. Can be installed either fixed or free hanging. Mercury speakers come in black and white.

Suppliers

Company
Product
Description
Supplier Links
70 volt/8 ohm Combo Mercury speaker - M6720 - Visual Sound, Inc.
Broomall, PA, USA
70 volt/8 ohm Combo Mercury speaker
M6720
70 volt/8 ohm Combo Mercury speaker M6720
OWI, Inc. 70 Volt/8 Ohm combination. One 6.5-inch woofer, four each 2.5" midrange tweeters, a 1-inch tweeter and four bass ports deliver dynamic 360 degree sound with full 180 degree dispersion. 100W maximum power at 8 ohms and 2.5-15W transformer taps. Easy installation in high ceilings. Can be installed either fixed or free hanging. Mercury speakers come in black and white.

OWI, Inc.

70 Volt/8 Ohm combination. One 6.5-inch woofer, four each 2.5" midrange tweeters, a 1-inch tweeter and four bass ports deliver dynamic 360 degree sound with full 180 degree dispersion. 100W maximum power at 8 ohms and 2.5-15W transformer taps. Easy installation in high ceilings. Can be installed either fixed or free hanging. Mercury speakers come in black and white.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number M6720
Product Name 70 volt/8 ohm Combo Mercury speaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1176044 - RS Components, Ltd.
Specs
Size 1.42 inch (36 mm)
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 760 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details