Visual Sound, Inc. 55" class (54.6" diagonal) LCD Widescreen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle M5520CCBA

Description
LG Electronics, U.S.A LCD Widescreen Full HD Capable Monitor Create a visual spectacle on an impressive scale with the M5520CCBA large format LCD monitor. Digital signage such as advertisements, menu boards, financial information, or flight information is rendered with the striking brilliance of full HD 1080p resolution. With landscape, portrait and tile mode matrixing capabilities, the M5520CCBA adapts to your signage needs. 1920 x 1080 Full HD 1080p Resolution Contrast Ratio: 10,000:1 DCR High Brightness : 700 cd/m2 178°/178° Ultra Wide Viewing Angle Ultra Thin Narrow Bezel : 18.9mm RJ-45 LAN Control RS-232C Control USB Playback Optional Hidden Speakers (SP0000K) and Optional Stand (ST1000K) Input: D-SUB, DVI, HDMI™ ENERGY STAR® 5.0 and RoHS Compliant 3 Year Limited Warranty
Description
LG Electronics, U.S.A LCD Widescreen Full HD Capable Monitor Create a visual spectacle on an impressive scale with the M5520CCBA large format LCD monitor. Digital signage such as advertisements, menu boards, financial information, or flight information is rendered with the striking brilliance of full HD 1080p resolution. With landscape, portrait and tile mode matrixing capabilities, the M5520CCBA adapts to your signage needs. 1920 x 1080 Full HD 1080p Resolution Contrast Ratio: 10,000:1 DCR High Brightness : 700 cd/m2 178°/178° Ultra Wide Viewing Angle Ultra Thin Narrow Bezel : 18.9mm RJ-45 LAN Control RS-232C Control USB Playback Optional Hidden Speakers (SP0000K) and Optional Stand (ST1000K) Input: D-SUB, DVI, HDMI™ ENERGY STAR® 5.0 and RoHS Compliant 3 Year Limited Warranty

Suppliers

Company
Product
Description
Supplier Links
55
Broomall, PA, USA
55" class (54.6" diagonal) LCD Widescreen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle
M5520CCBA
55" class (54.6" diagonal) LCD Widescreen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle M5520CCBA
LG Electronics, U.S.A LCD Widescreen Full HD Capable Monitor Create a visual spectacle on an impressive scale with the M5520CCBA large format LCD monitor. Digital signage such as advertisements, menu boards, financial information, or flight information is rendered with the striking brilliance of full HD 1080p resolution. With landscape, portrait and tile mode matrixing capabilities, the M5520CCBA adapts to your signage needs. 1920 x 1080 Full HD 1080p Resolution Contrast Ratio: 10,000:1 DCR High Brightness : 700 cd/m2 178°/178° Ultra Wide Viewing Angle Ultra Thin Narrow Bezel : 18.9mm RJ-45 LAN Control RS-232C Control USB Playback Optional Hidden Speakers (SP0000K) and Optional Stand (ST1000K) Input: D-SUB, DVI, HDMI™ ENERGY STAR® 5.0 and RoHS Compliant 3 Year Limited Warranty

LG Electronics, U.S.A

LCD Widescreen Full HD Capable Monitor

Create a visual spectacle on an impressive scale with the M5520CCBA large format LCD monitor. Digital signage such as advertisements, menu boards, financial information, or flight information is rendered with the striking brilliance of full HD 1080p resolution. With landscape, portrait and tile mode matrixing capabilities, the M5520CCBA adapts to your signage needs.

  • 1920 x 1080 Full HD 1080p Resolution
  • Contrast Ratio: 10,000:1 DCR
  • High Brightness : 700 cd/m2
  • 178°/178° Ultra Wide Viewing Angle
  • Ultra Thin Narrow Bezel : 18.9mm
  • RJ-45 LAN Control
  • RS-232C Control
  • USB Playback
  • Optional Hidden Speakers (SP0000K) and Optional Stand (ST1000K)
  • Input: D-SUB, DVI, HDMI™
  • ENERGY STAR® 5.0 and RoHS Compliant
  • 3 Year Limited Warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number M5520CCBA
Product Name 55" class (54.6" diagonal) LCD Widescreen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540019 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
46
Specs
Other Type/Technology Other Type/Technology; SPVA (P-DID)
Color Color
Input Types DVI; HDMI; RGB; VGA
View Details
 - AP-LD9687174501 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details