Visual Sound, Inc. 52" class (52.0" diagonal) LCD Widescreen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle M5203CCBA

Description
LG Electronics, U.S.A LCD Widescreen Full HD Capable Monitor For digital signage applications, the M5203CCBA large screen LCD TV offers a variety of installation options for the ultimate in digital signage. Full HD 1080p resolution, 5,000:1 DCR contrast ratio and 700 cd/m2 renders content such as advertisements, menu boards, financial information, or flight information with striking brilliance. With landscape, portrait and 5x5 tile mode capabilities, the M5203CCBA adapts to your signage needs. 1920 x 1080 Full HD 1080p Resolution 5,000:1 (DCR) Contrast Ratio High Brightness: 700 cd/m2 178°/178° Ultra Wide Viewing Angle RJ-45 LAN Control 8ms Response Time RS-232C Control Input: D-SUB, DVI, HDMI™ ENERGY STAR® 5.0 and RoHS Compliant 3 Year Limited Warranty
Description
LG Electronics, U.S.A LCD Widescreen Full HD Capable Monitor For digital signage applications, the M5203CCBA large screen LCD TV offers a variety of installation options for the ultimate in digital signage. Full HD 1080p resolution, 5,000:1 DCR contrast ratio and 700 cd/m2 renders content such as advertisements, menu boards, financial information, or flight information with striking brilliance. With landscape, portrait and 5x5 tile mode capabilities, the M5203CCBA adapts to your signage needs. 1920 x 1080 Full HD 1080p Resolution 5,000:1 (DCR) Contrast Ratio High Brightness: 700 cd/m2 178°/178° Ultra Wide Viewing Angle RJ-45 LAN Control 8ms Response Time RS-232C Control Input: D-SUB, DVI, HDMI™ ENERGY STAR® 5.0 and RoHS Compliant 3 Year Limited Warranty

Suppliers

Company
Product
Description
Supplier Links
52
Broomall, PA, USA
52" class (52.0" diagonal) LCD Widescreen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle
M5203CCBA
52" class (52.0" diagonal) LCD Widescreen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle M5203CCBA
LG Electronics, U.S.A LCD Widescreen Full HD Capable Monitor For digital signage applications, the M5203CCBA large screen LCD TV offers a variety of installation options for the ultimate in digital signage. Full HD 1080p resolution, 5,000:1 DCR contrast ratio and 700 cd/m2 renders content such as advertisements, menu boards, financial information, or flight information with striking brilliance. With landscape, portrait and 5x5 tile mode capabilities, the M5203CCBA adapts to your signage needs. 1920 x 1080 Full HD 1080p Resolution 5,000:1 (DCR) Contrast Ratio High Brightness: 700 cd/m2 178°/178° Ultra Wide Viewing Angle RJ-45 LAN Control 8ms Response Time RS-232C Control Input: D-SUB, DVI, HDMI™ ENERGY STAR® 5.0 and RoHS Compliant 3 Year Limited Warranty

LG Electronics, U.S.A

LCD Widescreen Full HD Capable Monitor

For digital signage applications, the M5203CCBA large screen LCD TV offers a variety of installation options for the ultimate in digital signage. Full HD 1080p resolution, 5,000:1 DCR contrast ratio and 700 cd/m2 renders content such as advertisements, menu boards, financial information, or flight information with striking brilliance. With landscape, portrait and 5x5 tile mode capabilities, the M5203CCBA adapts to your signage needs.

  • 1920 x 1080 Full HD 1080p Resolution
  • 5,000:1 (DCR) Contrast Ratio
  • High Brightness: 700 cd/m2
  • 178°/178° Ultra Wide Viewing Angle
  • RJ-45 LAN Control
  • 8ms Response Time
  • RS-232C Control
  • Input: D-SUB, DVI, HDMI™
  • ENERGY STAR® 5.0 and RoHS Compliant
  • 3 Year Limited Warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number M5203CCBA
Product Name 52" class (52.0" diagonal) LCD Widescreen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428544 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details