Visual Sound, Inc. 47" class (46.9" diagonal) LCD Widescreen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle M4720CCBA

Description
LG Electronics, U.S.A LCD Widescreen Full HD Capable Monitor For digital signage applications, the M4720CCBA large screen LCD monitor is designed to maximize content quality and effect. Its narrow bezel only measures 17.9mm wide while features include an integrated RJ-45 LAN controller that eliminates the need of an IP card and IP interface box to manage multiple displays. Deliver content with the brilliance and clarity of full HD 1080p resolution. With landscape, portrait and 5x5 tile mode matrixing capabilities, the M4720CCBA adapts to your signage needs. Native Display Resolution: 1920 x 1080 WUXGA High Brightness: 700 cd/m2 Contrast Ratio: 1,300:1, 3,000:1 DCR 178°/178° Ultra Wide Viewing Angle Viewing Angle and Life Expectancy: Enhanced in Portrait and Landscape Mode Narrow Bezel: 17.9mm RJ-45 LAN Control RS-232C Control HDMI™/DVI with HDCP ENERGY STAR® 5.0 and RoHS Compliant Convenient External Speaker-Out Information Display for Serial Number Split Zoom - self video wall Up to 5 x 5 matrix - adjusts for bezel width Optional Hidden Speakers SP0000K and Optional Stand ST1000K USB Playback 3 Year Limited Warranty
Description
LG Electronics, U.S.A LCD Widescreen Full HD Capable Monitor For digital signage applications, the M4720CCBA large screen LCD monitor is designed to maximize content quality and effect. Its narrow bezel only measures 17.9mm wide while features include an integrated RJ-45 LAN controller that eliminates the need of an IP card and IP interface box to manage multiple displays. Deliver content with the brilliance and clarity of full HD 1080p resolution. With landscape, portrait and 5x5 tile mode matrixing capabilities, the M4720CCBA adapts to your signage needs. Native Display Resolution: 1920 x 1080 WUXGA High Brightness: 700 cd/m2 Contrast Ratio: 1,300:1, 3,000:1 DCR 178°/178° Ultra Wide Viewing Angle Viewing Angle and Life Expectancy: Enhanced in Portrait and Landscape Mode Narrow Bezel: 17.9mm RJ-45 LAN Control RS-232C Control HDMI™/DVI with HDCP ENERGY STAR® 5.0 and RoHS Compliant Convenient External Speaker-Out Information Display for Serial Number Split Zoom - self video wall Up to 5 x 5 matrix - adjusts for bezel width Optional Hidden Speakers SP0000K and Optional Stand ST1000K USB Playback 3 Year Limited Warranty

Suppliers

Company
Product
Description
Supplier Links
47
Broomall, PA, USA
47" class (46.9" diagonal) LCD Widescreen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle
M4720CCBA
47" class (46.9" diagonal) LCD Widescreen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle M4720CCBA
LG Electronics, U.S.A LCD Widescreen Full HD Capable Monitor For digital signage applications, the M4720CCBA large screen LCD monitor is designed to maximize content quality and effect. Its narrow bezel only measures 17.9mm wide while features include an integrated RJ-45 LAN controller that eliminates the need of an IP card and IP interface box to manage multiple displays. Deliver content with the brilliance and clarity of full HD 1080p resolution. With landscape, portrait and 5x5 tile mode matrixing capabilities, the M4720CCBA adapts to your signage needs. Native Display Resolution: 1920 x 1080 WUXGA High Brightness: 700 cd/m2 Contrast Ratio: 1,300:1, 3,000:1 DCR 178°/178° Ultra Wide Viewing Angle Viewing Angle and Life Expectancy: Enhanced in Portrait and Landscape Mode Narrow Bezel: 17.9mm RJ-45 LAN Control RS-232C Control HDMI™/DVI with HDCP ENERGY STAR® 5.0 and RoHS Compliant Convenient External Speaker-Out Information Display for Serial Number Split Zoom - self video wall Up to 5 x 5 matrix - adjusts for bezel width Optional Hidden Speakers SP0000K and Optional Stand ST1000K USB Playback 3 Year Limited Warranty

LG Electronics, U.S.A

LCD Widescreen Full HD Capable Monitor

For digital signage applications, the M4720CCBA large screen LCD monitor is designed to maximize content quality and effect. Its narrow bezel only measures 17.9mm wide while features include an integrated RJ-45 LAN controller that eliminates the need of an IP card and IP interface box to manage multiple displays. Deliver content with the brilliance and clarity of full HD 1080p resolution. With landscape, portrait and 5x5 tile mode matrixing capabilities, the M4720CCBA adapts to your signage needs.

  • Native Display Resolution: 1920 x 1080 WUXGA
  • High Brightness: 700 cd/m2
  • Contrast Ratio: 1,300:1, 3,000:1 DCR
  • 178°/178° Ultra Wide Viewing Angle
  • Viewing Angle and Life Expectancy: Enhanced in Portrait and Landscape Mode
  • Narrow Bezel: 17.9mm
  • RJ-45 LAN Control
  • RS-232C Control
  • HDMI™/DVI with HDCP
  • ENERGY STAR® 5.0 and RoHS Compliant
  • Convenient External Speaker-Out
  • Information Display for Serial Number
  • Split Zoom - self video wall
  • Up to 5 x 5 matrix - adjusts for bezel width
  • Optional Hidden Speakers SP0000K and
  • Optional Stand ST1000K
  • USB Playback
  • 3 Year Limited Warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number M4720CCBA
Product Name 47" class (46.9" diagonal) LCD Widescreen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 214826 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types LVDS
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
CRT Display - EXP1510-P-15CRT-RSA - Nortech Engineering, Inc.
Nortech Engineering, Inc.
Specs
Monitor Type CRT Monitor
View Details
Specs
Color Color
Diagonal Screen Size 19 inch (483 mm)
Environmental Temperature -4 to 122 F (-20 to 50 C)
View Details