Visual Sound, Inc. 47" class (46.9" diagonal) LCD Widescreen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle M4715CCBA

Description
LG Electronics, U.S.A LCD Widescreen Full HD Capable Monitor Designed for digital signage applications, the M4715CCBA large screen LCD TV offers a variety of installation options for the ultimate in digital signage. Advertisements, information and broadcast video pop with full HD 1080p brilliance. Its built-in LAN control enables individual management for multiple displays and eliminates the need for an IP card and an IP interface box. With landscape, portrait and 5x5 tile mode capabilities, the M4715CCBA adapts to your signage needs Native Display Resolution: 1920 x 1080 (WUXGA) High Brightness:500 cd/m2 Contrast Ratio:1,000:1, 3,000:1 (DCR) Super IPS:178°/178° Ultra Wide Viewing Angle Viewing Angle and Life Expectancy: Enhanced in Portrait and Landscape Mode Narrow Bezel:36mm RJ-45 LAN Control RS-232C Control HDMI™ with HDCP ENERGY STAR® and RoHS Compliant Convenient External Speaker-Out Information Display for Serial Number Split Zoom Self Video Wall up to 5 x 5 matrix - adjusts for bezel width Optional Hidden Speakers (SP0000K) and Optional Stand (ST4710K) 3 Year Limited Warranty
Description
LG Electronics, U.S.A LCD Widescreen Full HD Capable Monitor Designed for digital signage applications, the M4715CCBA large screen LCD TV offers a variety of installation options for the ultimate in digital signage. Advertisements, information and broadcast video pop with full HD 1080p brilliance. Its built-in LAN control enables individual management for multiple displays and eliminates the need for an IP card and an IP interface box. With landscape, portrait and 5x5 tile mode capabilities, the M4715CCBA adapts to your signage needs Native Display Resolution: 1920 x 1080 (WUXGA) High Brightness:500 cd/m2 Contrast Ratio:1,000:1, 3,000:1 (DCR) Super IPS:178°/178° Ultra Wide Viewing Angle Viewing Angle and Life Expectancy: Enhanced in Portrait and Landscape Mode Narrow Bezel:36mm RJ-45 LAN Control RS-232C Control HDMI™ with HDCP ENERGY STAR® and RoHS Compliant Convenient External Speaker-Out Information Display for Serial Number Split Zoom Self Video Wall up to 5 x 5 matrix - adjusts for bezel width Optional Hidden Speakers (SP0000K) and Optional Stand (ST4710K) 3 Year Limited Warranty

Suppliers

Company
Product
Description
Supplier Links
47
Broomall, PA, USA
47" class (46.9" diagonal) LCD Widescreen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle
M4715CCBA
47" class (46.9" diagonal) LCD Widescreen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle M4715CCBA
LG Electronics, U.S.A LCD Widescreen Full HD Capable Monitor Designed for digital signage applications, the M4715CCBA large screen LCD TV offers a variety of installation options for the ultimate in digital signage. Advertisements, information and broadcast video pop with full HD 1080p brilliance. Its built-in LAN control enables individual management for multiple displays and eliminates the need for an IP card and an IP interface box. With landscape, portrait and 5x5 tile mode capabilities, the M4715CCBA adapts to your signage needs Native Display Resolution: 1920 x 1080 (WUXGA) High Brightness:500 cd/m2 Contrast Ratio:1,000:1, 3,000:1 (DCR) Super IPS:178°/178° Ultra Wide Viewing Angle Viewing Angle and Life Expectancy: Enhanced in Portrait and Landscape Mode Narrow Bezel:36mm RJ-45 LAN Control RS-232C Control HDMI™ with HDCP ENERGY STAR® and RoHS Compliant Convenient External Speaker-Out Information Display for Serial Number Split Zoom Self Video Wall up to 5 x 5 matrix - adjusts for bezel width Optional Hidden Speakers (SP0000K) and Optional Stand (ST4710K) 3 Year Limited Warranty

LG Electronics, U.S.A

LCD Widescreen Full HD Capable Monitor

Designed for digital signage applications, the M4715CCBA large screen LCD TV offers a variety of installation options for the ultimate in digital signage. Advertisements, information and broadcast video pop with full HD 1080p brilliance. Its built-in LAN control enables individual management for multiple displays and eliminates the need for an IP card and an IP interface box. With landscape, portrait and 5x5 tile mode capabilities, the M4715CCBA adapts to your signage needs

  • Native Display Resolution: 1920 x 1080 (WUXGA)
  • High Brightness:500 cd/m2
  • Contrast Ratio:1,000:1, 3,000:1 (DCR)
  • Super IPS:178°/178° Ultra Wide Viewing Angle
  • Viewing Angle and Life Expectancy: Enhanced in Portrait and Landscape Mode
  • Narrow Bezel:36mm
  • RJ-45 LAN Control
  • RS-232C Control
  • HDMI™ with HDCP
  • ENERGY STAR® and RoHS Compliant
  • Convenient External Speaker-Out
  • Information Display for Serial Number
  • Split Zoom
  • Self Video Wall up to 5 x 5 matrix - adjusts for bezel width
  • Optional Hidden Speakers (SP0000K) and Optional Stand (ST4710K)
  • 3 Year Limited Warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number M4715CCBA
Product Name 47" class (46.9" diagonal) LCD Widescreen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2540015 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
TFT Monitors - High Reliability - AOD190 - GPEG International Ltd.
Specs
Monitor Type LCD Display
View Details
SlimLine 1U 15.0
Specs
Monitor Type LCD Display
Features Picture in Picture; Audio Capabilities (optional feature); Zoom Capabilities
Color Color; Monochrome
View Details