Visual Sound, Inc. 47" class (46.9" diagonal) LCD Touch Screen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle M4714T-BA

Description
LG Electronics, U.S.A 47" class (46.9" diagonal) LCD Touch Screen Full HD Capable Monitor Touch Screen Innovative, interactive, sleek, and slender, LG touchscreen M4714T-BA monitor is gaining widespread attention. It's a new approach to communicate and engage in retail or commercial settings. LG has the perfect touch with 178° viewing angles, HD compatibility and we offer class sizes from 32" and up. 3M DST Integrated Touch with fast accurate touch response Full HD Native Display Resolution: 1920 x 1080 Narrow Bezel: 36mm (M4712C-BA) Convenient External Speaker-Out Information Display for Serial Number Viewing Angle and Life Expectancy: Enhanced in PortraitMode High Brightness: 500 cd/m2 Contrast Ratio: 3000:1 (DCR) Backlight Control Clear Voice HDMI™ with HDCP Super IPS: 178° Viewing Angle On Screen Display and Remote Control Lock RS-232C Control Optional Hidden Speakers (SP0000K) and Optional Stand (ST4710K) RoHS Compliant 3 Year Limited Warranty Parts and Labor
Description
LG Electronics, U.S.A 47" class (46.9" diagonal) LCD Touch Screen Full HD Capable Monitor Touch Screen Innovative, interactive, sleek, and slender, LG touchscreen M4714T-BA monitor is gaining widespread attention. It's a new approach to communicate and engage in retail or commercial settings. LG has the perfect touch with 178° viewing angles, HD compatibility and we offer class sizes from 32" and up. 3M DST Integrated Touch with fast accurate touch response Full HD Native Display Resolution: 1920 x 1080 Narrow Bezel: 36mm (M4712C-BA) Convenient External Speaker-Out Information Display for Serial Number Viewing Angle and Life Expectancy: Enhanced in PortraitMode High Brightness: 500 cd/m2 Contrast Ratio: 3000:1 (DCR) Backlight Control Clear Voice HDMI™ with HDCP Super IPS: 178° Viewing Angle On Screen Display and Remote Control Lock RS-232C Control Optional Hidden Speakers (SP0000K) and Optional Stand (ST4710K) RoHS Compliant 3 Year Limited Warranty Parts and Labor

Suppliers

Company
Product
Description
Supplier Links
47
Broomall, PA, USA
47" class (46.9" diagonal) LCD Touch Screen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle
M4714T-BA
47" class (46.9" diagonal) LCD Touch Screen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle M4714T-BA
LG Electronics, U.S.A 47" class (46.9" diagonal) LCD Touch Screen Full HD Capable Monitor Touch Screen Innovative, interactive, sleek, and slender, LG touchscreen M4714T-BA monitor is gaining widespread attention. It's a new approach to communicate and engage in retail or commercial settings. LG has the perfect touch with 178° viewing angles, HD compatibility and we offer class sizes from 32" and up. 3M DST Integrated Touch with fast accurate touch response Full HD Native Display Resolution: 1920 x 1080 Narrow Bezel: 36mm (M4712C-BA) Convenient External Speaker-Out Information Display for Serial Number Viewing Angle and Life Expectancy: Enhanced in PortraitMode High Brightness: 500 cd/m2 Contrast Ratio: 3000:1 (DCR) Backlight Control Clear Voice HDMI™ with HDCP Super IPS: 178° Viewing Angle On Screen Display and Remote Control Lock RS-232C Control Optional Hidden Speakers (SP0000K) and Optional Stand (ST4710K) RoHS Compliant 3 Year Limited Warranty Parts and Labor

LG Electronics, U.S.A

47" class (46.9" diagonal) LCD Touch Screen Full HD Capable Monitor

Touch Screen Innovative, interactive, sleek, and slender, LG touchscreen M4714T-BA monitor is gaining widespread attention. It's a new approach to communicate and engage in retail or commercial settings. LG has the perfect touch with 178° viewing angles, HD compatibility and we offer class sizes from 32" and up.

  • 3M DST Integrated Touch with fast accurate touch response
  • Full HD Native Display Resolution: 1920 x 1080
  • Narrow Bezel: 36mm (M4712C-BA)
  • Convenient External Speaker-Out
  • Information Display for Serial Number
  • Viewing Angle and Life Expectancy: Enhanced in PortraitMode
  • High Brightness: 500 cd/m2
  • Contrast Ratio: 3000:1 (DCR)
  • Backlight Control
  • Clear Voice
  • HDMI™ with HDCP
  • Super IPS: 178° Viewing Angle
  • On Screen Display and Remote Control Lock
  • RS-232C Control
  • Optional Hidden Speakers (SP0000K) and Optional Stand (ST4710K)
  • RoHS Compliant
  • 3 Year Limited Warranty Parts and Labor
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number M4714T-BA
Product Name 47" class (46.9" diagonal) LCD Touch Screen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

VFD Displays - 1913993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Types Serial Interface; Serial
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
57
Specs
Other Type/Technology Other Type/Technology; SPVA (P-DID)
Color Color
Input Types DVI; RGB; VGA
View Details
 - AP-LD9687122601 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details