NEC Display Solutions 57" Large-Screen Display LCD5710-2-AV

Description
Tackle your biggest display solution projects with the 57" NEC MultiSync LCD5710, a large-screen LCD display ideal for digital signage applications. This model boasts the Digital Signage Technology Suite (DSTS), nearly 30 features that enhance display management, improve screen performance and lower total cost of ownership. Out-of-the-box calibration to the DICOM grayscale display function for luminance ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen GammaComp™ MD software ensures consistent image quality, while providing a simple interface for conformance to the DICOM standard and an easy-to-use QA environment for medical imaging 12-bit RGB lookup tables (LUTs) for gamma provide for more finely detailed, high-definition rendering of color images and crisper display of even the most delicate shadings and color differences Auto Luminance control with X-Light™ Pro backlight/sensor design allows for consistent brightness and color 4-way ergonomic design (height-adjust, pivot, tilt & swivel) enhances your viewing comfort Wide-format screen increases productivity by expanding your working area to view multiple application windows Auto Black Level Adjustment enables a greater ranges of black levels for better image performance
Description
Tackle your biggest display solution projects with the 57" NEC MultiSync LCD5710, a large-screen LCD display ideal for digital signage applications. This model boasts the Digital Signage Technology Suite (DSTS), nearly 30 features that enhance display management, improve screen performance and lower total cost of ownership. Out-of-the-box calibration to the DICOM grayscale display function for luminance ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen GammaComp™ MD software ensures consistent image quality, while providing a simple interface for conformance to the DICOM standard and an easy-to-use QA environment for medical imaging 12-bit RGB lookup tables (LUTs) for gamma provide for more finely detailed, high-definition rendering of color images and crisper display of even the most delicate shadings and color differences Auto Luminance control with X-Light™ Pro backlight/sensor design allows for consistent brightness and color 4-way ergonomic design (height-adjust, pivot, tilt & swivel) enhances your viewing comfort Wide-format screen increases productivity by expanding your working area to view multiple application windows Auto Black Level Adjustment enables a greater ranges of black levels for better image performance

Suppliers

Company
Product
Description
Supplier Links
57
Itasca, IL, USA
57" Large-Screen Display
LCD5710-2-AV
57" Large-Screen Display LCD5710-2-AV
Tackle your biggest display solution projects with the 57" NEC MultiSync LCD5710, a large-screen LCD display ideal for digital signage applications. This model boasts the Digital Signage Technology Suite (DSTS), nearly 30 features that enhance display management, improve screen performance and lower total cost of ownership. Out-of-the-box calibration to the DICOM grayscale display function for luminance ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen GammaComp™ MD software ensures consistent image quality, while providing a simple interface for conformance to the DICOM standard and an easy-to-use QA environment for medical imaging 12-bit RGB lookup tables (LUTs) for gamma provide for more finely detailed, high-definition rendering of color images and crisper display of even the most delicate shadings and color differences Auto Luminance control with X-Light™ Pro backlight/sensor design allows for consistent brightness and color 4-way ergonomic design (height-adjust, pivot, tilt & swivel) enhances your viewing comfort Wide-format screen increases productivity by expanding your working area to view multiple application windows Auto Black Level Adjustment enables a greater ranges of black levels for better image performance

Tackle your biggest display solution projects with the 57" NEC MultiSync LCD5710, a large-screen LCD display ideal for digital signage applications. This model boasts the Digital Signage Technology Suite (DSTS), nearly 30 features that enhance display management, improve screen performance and lower total cost of ownership.

  • Out-of-the-box calibration to the DICOM grayscale display function for luminance
  • ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen
  • GammaComp™ MD software ensures consistent image quality, while providing a simple interface for conformance to the DICOM standard and an easy-to-use QA environment for medical imaging
  • 12-bit RGB lookup tables (LUTs) for gamma provide for more finely detailed, high-definition rendering of color images and crisper display of even the most delicate shadings and color differences
  • Auto Luminance control with X-Light™ Pro backlight/sensor design allows for consistent brightness and color
  • 4-way ergonomic design (height-adjust, pivot, tilt & swivel) enhances your viewing comfort
  • Wide-format screen increases productivity by expanding your working area to view multiple application windows
  • Auto Black Level Adjustment enables a greater ranges of black levels for better image performance
Supplier's Site

Technical Specifications

  NEC Display Solutions
Product Category Video Displays
Product Number LCD5710-2-AV
Product Name 57" Large-Screen Display
Other Type/Technology Other Type/Technology; SPVA (P-DID)
Color Color
Input Types DVI; RGB; VGA
Screen Resolution 1920 x 1080 (1080p)
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540018 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
42
Specs
Color Color
Input Types HDMI; RGB; VGA
Screen Resolution 1920 x 1080 (1080p)
View Details
 - AP-LD9687104101 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details