Visual Sound, Inc. 46-Inch M Series Multi-function HD Widescreen Display with PC & AV Inputs M46B-AV

Description
NEC Display Solutions The 46" NEC M46B's all-black design is quietly elegant, attracting people's attention and adapting seamlessly to even the most sophisticated architectural setups. This model provides a refinement that complements brands in flagship stores and designer shops as well as a fresh design that is at home in a fashion-trendy bars, restaurants, hotel lobbies and fitness studios. It can also function as an image carrier in business conference rooms and control centers. This model fascinates in all kinds on environments - as a stand-alone solution or on an elegant black stand, mounted or in multi-display installations. Full 1080p HD resolution Open architecture expansion slot Optional fully functional XP PRO single board computer processes digital signage content and eliminates the need for an external PC, cabling, mounting and power supply Advanced Thermal Protection with multi-level approach ensures long life Digital Signage Suite provides nearly 30 features to enable and enhance your digital signage experience Extensive connection options including DVI and HDMI Automated monitor matching and calibration with NEC's SpectraViewII software Optional digital tuner allows for high-definition television capabilities (M46B-AVT with installed tuner available by special order)
Description
NEC Display Solutions The 46" NEC M46B's all-black design is quietly elegant, attracting people's attention and adapting seamlessly to even the most sophisticated architectural setups. This model provides a refinement that complements brands in flagship stores and designer shops as well as a fresh design that is at home in a fashion-trendy bars, restaurants, hotel lobbies and fitness studios. It can also function as an image carrier in business conference rooms and control centers. This model fascinates in all kinds on environments - as a stand-alone solution or on an elegant black stand, mounted or in multi-display installations. Full 1080p HD resolution Open architecture expansion slot Optional fully functional XP PRO single board computer processes digital signage content and eliminates the need for an external PC, cabling, mounting and power supply Advanced Thermal Protection with multi-level approach ensures long life Digital Signage Suite provides nearly 30 features to enable and enhance your digital signage experience Extensive connection options including DVI and HDMI Automated monitor matching and calibration with NEC's SpectraViewII software Optional digital tuner allows for high-definition television capabilities (M46B-AVT with installed tuner available by special order)

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
46-Inch M Series Multi-function HD Widescreen Display with PC & AV Inputs
M46B-AV
46-Inch M Series Multi-function HD Widescreen Display with PC & AV Inputs M46B-AV
NEC Display Solutions The 46" NEC M46B's all-black design is quietly elegant, attracting people's attention and adapting seamlessly to even the most sophisticated architectural setups. This model provides a refinement that complements brands in flagship stores and designer shops as well as a fresh design that is at home in a fashion-trendy bars, restaurants, hotel lobbies and fitness studios. It can also function as an image carrier in business conference rooms and control centers. This model fascinates in all kinds on environments - as a stand-alone solution or on an elegant black stand, mounted or in multi-display installations. Full 1080p HD resolution Open architecture expansion slot Optional fully functional XP PRO single board computer processes digital signage content and eliminates the need for an external PC, cabling, mounting and power supply Advanced Thermal Protection with multi-level approach ensures long life Digital Signage Suite provides nearly 30 features to enable and enhance your digital signage experience Extensive connection options including DVI and HDMI Automated monitor matching and calibration with NEC's SpectraViewII software Optional digital tuner allows for high-definition television capabilities (M46B-AVT with installed tuner available by special order)

NEC Display Solutions

The 46" NEC M46B's all-black design is quietly elegant, attracting people's attention and adapting seamlessly to even the most sophisticated architectural setups. This model provides a refinement that complements brands in flagship stores and designer shops as well as a fresh design that is at home in a fashion-trendy bars, restaurants, hotel lobbies and fitness studios. It can also function as an image carrier in business conference rooms and control centers. This model fascinates in all kinds on environments - as a stand-alone solution or on an elegant black stand, mounted or in multi-display installations.

  • Full 1080p HD resolution
  • Open architecture expansion slot
  • Optional fully functional XP PRO single board computer processes digital signage content and eliminates the need for an external PC, cabling, mounting and power supply
  • Advanced Thermal Protection with multi-level approach ensures long life
  • Digital Signage Suite provides nearly 30 features to enable and enhance your digital signage experience
  • Extensive connection options including DVI and HDMI
  • Automated monitor matching and calibration with NEC's SpectraViewII software
  • Optional digital tuner allows for high-definition television capabilities (M46B-AVT with installed tuner available by special order)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number M46B-AV
Product Name 46-Inch M Series Multi-function HD Widescreen Display with PC & AV Inputs
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540009 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details