Visual Sound, Inc. 46-Inch Multeos™ Multi-function HD Widescreen Display with PC Inputs M46-IT

Description
NEC Display Solutions Designer piece, entertainer and sales professional -- Multeos™ reflects a new age in visual communication. Refined yet extroverted, it attracts people's attention and adapts seamlessly to even the most sophisticated architectural setups. Designer piece, entertainer and sales professional - NEC M Series reflects a new age in visual communication. Refined yet extroverted, it attracts people's attention and adapts seamlessly to even the most sophisticated architectural setups. A bright centerpiece for high-end home entertainment systems. A strong presence for brands in flagship stores and designer shops. A fashionable focus point in trendy bars, restaurants, hotel lobbies and fitness studios. An image carrier in business conference rooms and control centers. NEC M Series fascinates in all kinds on environments - as a stand-alone solution on an elegant aluminium stand,mounted or in multi-display installations. Full 1080p HD resolution. Open architecture expansion slot. Interchangeable black or silver bezel. Digital video interface with HDCP. Thermostatic cooling protection for long life. Simple on-screen menu navigation. SpectraView II Color Calibration Solution. GammaComp MD DICOM and programmable lookup table. Adjustable color temperature (2600-10,000K). CableComp long cable compensation. Available HD tuner, speakers and wall mount.
Description
NEC Display Solutions Designer piece, entertainer and sales professional -- Multeos™ reflects a new age in visual communication. Refined yet extroverted, it attracts people's attention and adapts seamlessly to even the most sophisticated architectural setups. Designer piece, entertainer and sales professional - NEC M Series reflects a new age in visual communication. Refined yet extroverted, it attracts people's attention and adapts seamlessly to even the most sophisticated architectural setups. A bright centerpiece for high-end home entertainment systems. A strong presence for brands in flagship stores and designer shops. A fashionable focus point in trendy bars, restaurants, hotel lobbies and fitness studios. An image carrier in business conference rooms and control centers. NEC M Series fascinates in all kinds on environments - as a stand-alone solution on an elegant aluminium stand,mounted or in multi-display installations. Full 1080p HD resolution. Open architecture expansion slot. Interchangeable black or silver bezel. Digital video interface with HDCP. Thermostatic cooling protection for long life. Simple on-screen menu navigation. SpectraView II Color Calibration Solution. GammaComp MD DICOM and programmable lookup table. Adjustable color temperature (2600-10,000K). CableComp long cable compensation. Available HD tuner, speakers and wall mount.

Suppliers

Company
Product
Description
Supplier Links
46-Inch Multeos™ Multi-function HD Widescreen Display with PC Inputs - M46-IT - Visual Sound, Inc.
Broomall, PA, USA
46-Inch Multeos™ Multi-function HD Widescreen Display with PC Inputs
M46-IT
46-Inch Multeos™ Multi-function HD Widescreen Display with PC Inputs M46-IT
NEC Display Solutions Designer piece, entertainer and sales professional -- Multeos™ reflects a new age in visual communication. Refined yet extroverted, it attracts people's attention and adapts seamlessly to even the most sophisticated architectural setups. Designer piece, entertainer and sales professional - NEC M Series reflects a new age in visual communication. Refined yet extroverted, it attracts people's attention and adapts seamlessly to even the most sophisticated architectural setups. A bright centerpiece for high-end home entertainment systems. A strong presence for brands in flagship stores and designer shops. A fashionable focus point in trendy bars, restaurants, hotel lobbies and fitness studios. An image carrier in business conference rooms and control centers. NEC M Series fascinates in all kinds on environments - as a stand-alone solution on an elegant aluminium stand,mounted or in multi-display installations. Full 1080p HD resolution. Open architecture expansion slot. Interchangeable black or silver bezel. Digital video interface with HDCP. Thermostatic cooling protection for long life. Simple on-screen menu navigation. SpectraView II Color Calibration Solution. GammaComp MD DICOM and programmable lookup table. Adjustable color temperature (2600-10,000K). CableComp long cable compensation. Available HD tuner, speakers and wall mount.

NEC Display Solutions

Designer piece, entertainer and sales professional -- Multeos™ reflects a new age in visual communication. Refined yet extroverted, it attracts people's attention and adapts seamlessly to even the most sophisticated architectural setups.

Designer piece, entertainer and sales professional - NEC M Series reflects a new age in visual communication. Refined yet extroverted, it attracts people's attention and adapts seamlessly to even the most sophisticated architectural setups. A bright centerpiece for high-end home entertainment systems. A strong presence for brands in flagship stores and designer shops. A fashionable focus point in trendy bars, restaurants, hotel lobbies and fitness studios. An image carrier in business conference rooms and control centers. NEC M Series fascinates in all kinds on environments - as a stand-alone solution on an elegant aluminium stand,mounted or in multi-display installations.

  • Full 1080p HD resolution.
  • Open architecture expansion slot.
  • Interchangeable black or silver bezel.
  • Digital video interface with HDCP.
  • Thermostatic cooling protection for long life.
  • Simple on-screen menu navigation.
  • SpectraView II Color Calibration Solution.
  • GammaComp MD DICOM and programmable lookup table.
  • Adjustable color temperature (2600-10,000K).
  • CableComp long cable compensation.
  • Available HD tuner, speakers and wall mount.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number M46-IT
Product Name 46-Inch Multeos™ Multi-function HD Widescreen Display with PC Inputs
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2256217 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Transvideo CineMonitor HD8 SBL Evolution - 917TS0068 - ZGC, Inc.
Specs
Input Types Component; HDMI; RGB
Video Format PAL; NTSC
Screen Width 8.46 inch (215 mm)
View Details
Specs
Monitor Type LCD Display
Color Color
Input Types Composite; DVI; Serial Interface (optional feature); S-Video; USB (optional feature); VGA
View Details