Visual Sound, Inc. 42" class (42.0" diagonal) LCD Widescreen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle M4225CCBA

Description
LG Electronics, U.S.A LCD Widescreen Full HD Capable Monitor For digital signage applications, the M4225CCBA large screen LCD monitor is designed to maximize content quality and effect. As a part of the SuperSign Elite-s Solution, the M4225CCBA is built-in ready with the NC1000 media player. Features include an integrated LAN controller that eliminates the need of an IP card and IP interface box to manage multiple displays. Deliver content with the brilliance and clarity of full HD 1080p. With landscape, portrait and 5x5 tile mode matrixing capabilities, the M4225CCBA adapts to your signage needs. Native Display Resolution: 1920 x 1080 WUXGA High Brightness: 700 cd/m2 Contrast Ratio: 1,300:1, 3,000:1 DCR 178°/178° Wide Viewing Angle Viewing Angle and Life Expectancy: Enhanced in Portrait and Landscape Mode Ultra Thin Narrow Bezel: 16.9mm RJ-45 LAN Control RS-232C Control HDMI™/DVI with HDCP ENERGY STAR® 5.0 AND RoHS Compliant Convenient External Speaker-Out Information Display for Serial Number Split Zoom Self Video Wall Up to 5 x 5 matrix - adjusts for bezel width USB Playback Optional Hidden Speakers - SP0000K and Optional Stand - ST0000K 3 Year Limited Warranty
Description
LG Electronics, U.S.A LCD Widescreen Full HD Capable Monitor For digital signage applications, the M4225CCBA large screen LCD monitor is designed to maximize content quality and effect. As a part of the SuperSign Elite-s Solution, the M4225CCBA is built-in ready with the NC1000 media player. Features include an integrated LAN controller that eliminates the need of an IP card and IP interface box to manage multiple displays. Deliver content with the brilliance and clarity of full HD 1080p. With landscape, portrait and 5x5 tile mode matrixing capabilities, the M4225CCBA adapts to your signage needs. Native Display Resolution: 1920 x 1080 WUXGA High Brightness: 700 cd/m2 Contrast Ratio: 1,300:1, 3,000:1 DCR 178°/178° Wide Viewing Angle Viewing Angle and Life Expectancy: Enhanced in Portrait and Landscape Mode Ultra Thin Narrow Bezel: 16.9mm RJ-45 LAN Control RS-232C Control HDMI™/DVI with HDCP ENERGY STAR® 5.0 AND RoHS Compliant Convenient External Speaker-Out Information Display for Serial Number Split Zoom Self Video Wall Up to 5 x 5 matrix - adjusts for bezel width USB Playback Optional Hidden Speakers - SP0000K and Optional Stand - ST0000K 3 Year Limited Warranty

Suppliers

Company
Product
Description
Supplier Links
42
Broomall, PA, USA
42" class (42.0" diagonal) LCD Widescreen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle
M4225CCBA
42" class (42.0" diagonal) LCD Widescreen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle M4225CCBA
LG Electronics, U.S.A LCD Widescreen Full HD Capable Monitor For digital signage applications, the M4225CCBA large screen LCD monitor is designed to maximize content quality and effect. As a part of the SuperSign Elite-s Solution, the M4225CCBA is built-in ready with the NC1000 media player. Features include an integrated LAN controller that eliminates the need of an IP card and IP interface box to manage multiple displays. Deliver content with the brilliance and clarity of full HD 1080p. With landscape, portrait and 5x5 tile mode matrixing capabilities, the M4225CCBA adapts to your signage needs. Native Display Resolution: 1920 x 1080 WUXGA High Brightness: 700 cd/m2 Contrast Ratio: 1,300:1, 3,000:1 DCR 178°/178° Wide Viewing Angle Viewing Angle and Life Expectancy: Enhanced in Portrait and Landscape Mode Ultra Thin Narrow Bezel: 16.9mm RJ-45 LAN Control RS-232C Control HDMI™/DVI with HDCP ENERGY STAR® 5.0 AND RoHS Compliant Convenient External Speaker-Out Information Display for Serial Number Split Zoom Self Video Wall Up to 5 x 5 matrix - adjusts for bezel width USB Playback Optional Hidden Speakers - SP0000K and Optional Stand - ST0000K 3 Year Limited Warranty

LG Electronics, U.S.A

LCD Widescreen Full HD Capable Monitor

For digital signage applications, the M4225CCBA large screen LCD monitor is designed to maximize content quality and effect. As a part of the SuperSign Elite-s Solution, the M4225CCBA is built-in ready with the NC1000 media player. Features include an integrated LAN controller that eliminates the need of an IP card and IP interface box to manage multiple displays. Deliver content with the brilliance and clarity of full HD 1080p. With landscape, portrait and 5x5 tile mode matrixing capabilities, the M4225CCBA adapts to your signage needs.

  • Native Display Resolution: 1920 x 1080 WUXGA
  • High Brightness: 700 cd/m2
  • Contrast Ratio: 1,300:1, 3,000:1 DCR
  • 178°/178° Wide Viewing Angle
  • Viewing Angle and Life Expectancy: Enhanced in Portrait and Landscape Mode
  • Ultra Thin Narrow Bezel: 16.9mm
  • RJ-45 LAN Control
  • RS-232C Control
  • HDMI™/DVI with HDCP
  • ENERGY STAR® 5.0 AND RoHS Compliant
  • Convenient External Speaker-Out
  • Information Display for Serial Number
  • Split Zoom Self Video Wall
  • Up to 5 x 5 matrix - adjusts for bezel width
  • USB Playback
  • Optional Hidden Speakers - SP0000K and Optional Stand - ST0000K
  • 3 Year Limited Warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number M4225CCBA
Product Name 42" class (42.0" diagonal) LCD Widescreen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2765350 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Monitor Type LCD Display
Input Types RGB; VGA; TN (RF)
Screen Resolution XGA (1024 x 768)
View Details
3M Touch Systems
Specs
Monitor Type LCD Display
Input Types DVI; USB; VGA
Screen Resolution SXGA (1280 x 1024)
View Details