Visual Sound, Inc. 42" class (42.0" diagonal) LCD Widescreen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle M4224C-BA

Description
LG Electronics, U.S.A 42" class (42.0" diagonal) LCD Widescreen Full HD Capable Monitor For digital signage applications, the M4224C-BA large screen LCD TV is designed to maximize content quality and effect. Features include a built-in LAN controller that eliminates the need of an IP card and IP interface box to manage multiple TVs. Deliver content with the brilliance and clarity of full HD 1080p. With landscape, portrait and 5x5 tile mode capabilities, the M4224C-BA adapts to your signage needs. Native Display Resolution: 1920 x 1080 (WUXGA) Full 1080p Resolution Ultra Thin Narrow Bezel: 16.9mm (0.67") Backlight Control LAN Control Convenient External Speaker-Out Information Display for Serial Number Viewing Angle and Life Expectancy: Enhanced in Portrait Mode Split Zoom Self Video Wall up to 5 x 5 matrix - adjusts for bezel width High Brightness:700 cd/m2 Contrast Ratio: 3000:1 (DCR) HDMI™ with HDCP Super IPS:178° Viewing Angle OSD and Remote Control Lock RS-232C Control Optional Hidden Speakers ENERGY STAR 5.0 & RoHS Compliant 3 Year Limited Warranty
Description
LG Electronics, U.S.A 42" class (42.0" diagonal) LCD Widescreen Full HD Capable Monitor For digital signage applications, the M4224C-BA large screen LCD TV is designed to maximize content quality and effect. Features include a built-in LAN controller that eliminates the need of an IP card and IP interface box to manage multiple TVs. Deliver content with the brilliance and clarity of full HD 1080p. With landscape, portrait and 5x5 tile mode capabilities, the M4224C-BA adapts to your signage needs. Native Display Resolution: 1920 x 1080 (WUXGA) Full 1080p Resolution Ultra Thin Narrow Bezel: 16.9mm (0.67") Backlight Control LAN Control Convenient External Speaker-Out Information Display for Serial Number Viewing Angle and Life Expectancy: Enhanced in Portrait Mode Split Zoom Self Video Wall up to 5 x 5 matrix - adjusts for bezel width High Brightness:700 cd/m2 Contrast Ratio: 3000:1 (DCR) HDMI™ with HDCP Super IPS:178° Viewing Angle OSD and Remote Control Lock RS-232C Control Optional Hidden Speakers ENERGY STAR 5.0 & RoHS Compliant 3 Year Limited Warranty

Suppliers

Company
Product
Description
Supplier Links
42
Broomall, PA, USA
42" class (42.0" diagonal) LCD Widescreen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle
M4224C-BA
42" class (42.0" diagonal) LCD Widescreen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle M4224C-BA
LG Electronics, U.S.A 42" class (42.0" diagonal) LCD Widescreen Full HD Capable Monitor For digital signage applications, the M4224C-BA large screen LCD TV is designed to maximize content quality and effect. Features include a built-in LAN controller that eliminates the need of an IP card and IP interface box to manage multiple TVs. Deliver content with the brilliance and clarity of full HD 1080p. With landscape, portrait and 5x5 tile mode capabilities, the M4224C-BA adapts to your signage needs. Native Display Resolution: 1920 x 1080 (WUXGA) Full 1080p Resolution Ultra Thin Narrow Bezel: 16.9mm (0.67") Backlight Control LAN Control Convenient External Speaker-Out Information Display for Serial Number Viewing Angle and Life Expectancy: Enhanced in Portrait Mode Split Zoom Self Video Wall up to 5 x 5 matrix - adjusts for bezel width High Brightness:700 cd/m2 Contrast Ratio: 3000:1 (DCR) HDMI™ with HDCP Super IPS:178° Viewing Angle OSD and Remote Control Lock RS-232C Control Optional Hidden Speakers ENERGY STAR 5.0 & RoHS Compliant 3 Year Limited Warranty

LG Electronics, U.S.A

42" class (42.0" diagonal) LCD Widescreen Full HD Capable Monitor

For digital signage applications, the M4224C-BA large screen LCD TV is designed to maximize content quality and effect. Features include a built-in LAN controller that eliminates the need of an IP card and IP interface box to manage multiple TVs. Deliver content with the brilliance and clarity of full HD 1080p. With landscape, portrait and 5x5 tile mode capabilities, the M4224C-BA adapts to your signage needs.

  • Native Display Resolution: 1920 x 1080 (WUXGA) Full 1080p Resolution
  • Ultra Thin Narrow Bezel: 16.9mm (0.67")
  • Backlight Control
  • LAN Control
  • Convenient External Speaker-Out
  • Information Display for Serial Number
  • Viewing Angle and Life Expectancy: Enhanced in Portrait Mode
  • Split Zoom Self Video Wall up to 5 x 5 matrix - adjusts for bezel width
  • High Brightness:700 cd/m2
  • Contrast Ratio: 3000:1 (DCR)
  • HDMI™ with HDCP
  • Super IPS:178° Viewing Angle
  • OSD and Remote Control Lock
  • RS-232C Control
  • Optional Hidden Speakers
  • ENERGY STAR 5.0 & RoHS Compliant
  • 3 Year Limited Warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number M4224C-BA
Product Name 42" class (42.0" diagonal) LCD Widescreen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2256215 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details