Visual Sound, Inc. 42" class (42.0" diagonal) LCD Widescreen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle M4214CCBA

Description
LG Electronics, U.S.A LCD Widescreen Full HD Capable Monitor Designed for Digital Signage Applications, the M4214CCBA large screen LCD Monitor displays advertisements, information and broadcast video with Full HD brilliance. As a part of the SuperSign Solution, the M4214CCBA is built-in ready with the NC2000 media player. Its integrated LAN control enables individual management for multiple displays and eliminates the need for an IP card and an IP Interface box. With landscape, portrait and 5x5 tile mode capabilities, the M4214CCBA adapts to your signage needs 1920 x 1080 WXGA Native Display Resolution 500 cd/m2 High Brightness Contrast Ratio: 1,300:1, 40,000:1 DCR Super IPS Panel 178°/178° Ultra Wide Viewing Angle Viewing Angle and Life Expectancy Enhanced in Portrait and Landscape Mode Built-In Ready with NC2000 Narrow Bezel (30.4mm) RJ-45 LAN Control HDMI™/DVI with HDCP RS-232C Control Convenient External Speaker-Out USB Playback USB Port ENERGY STAR® 5.0 and RoHS Compliant Information Display for Serial Number Split Zoom - Self video wall Up to 5 x 5 matrix - adjusts for bezel width Optional Hidden Speakers 3-Year Limited Warranty
Description
LG Electronics, U.S.A LCD Widescreen Full HD Capable Monitor Designed for Digital Signage Applications, the M4214CCBA large screen LCD Monitor displays advertisements, information and broadcast video with Full HD brilliance. As a part of the SuperSign Solution, the M4214CCBA is built-in ready with the NC2000 media player. Its integrated LAN control enables individual management for multiple displays and eliminates the need for an IP card and an IP Interface box. With landscape, portrait and 5x5 tile mode capabilities, the M4214CCBA adapts to your signage needs 1920 x 1080 WXGA Native Display Resolution 500 cd/m2 High Brightness Contrast Ratio: 1,300:1, 40,000:1 DCR Super IPS Panel 178°/178° Ultra Wide Viewing Angle Viewing Angle and Life Expectancy Enhanced in Portrait and Landscape Mode Built-In Ready with NC2000 Narrow Bezel (30.4mm) RJ-45 LAN Control HDMI™/DVI with HDCP RS-232C Control Convenient External Speaker-Out USB Playback USB Port ENERGY STAR® 5.0 and RoHS Compliant Information Display for Serial Number Split Zoom - Self video wall Up to 5 x 5 matrix - adjusts for bezel width Optional Hidden Speakers 3-Year Limited Warranty

Suppliers

Company
Product
Description
Supplier Links
42
Broomall, PA, USA
42" class (42.0" diagonal) LCD Widescreen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle
M4214CCBA
42" class (42.0" diagonal) LCD Widescreen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle M4214CCBA
LG Electronics, U.S.A LCD Widescreen Full HD Capable Monitor Designed for Digital Signage Applications, the M4214CCBA large screen LCD Monitor displays advertisements, information and broadcast video with Full HD brilliance. As a part of the SuperSign Solution, the M4214CCBA is built-in ready with the NC2000 media player. Its integrated LAN control enables individual management for multiple displays and eliminates the need for an IP card and an IP Interface box. With landscape, portrait and 5x5 tile mode capabilities, the M4214CCBA adapts to your signage needs 1920 x 1080 WXGA Native Display Resolution 500 cd/m2 High Brightness Contrast Ratio: 1,300:1, 40,000:1 DCR Super IPS Panel 178°/178° Ultra Wide Viewing Angle Viewing Angle and Life Expectancy Enhanced in Portrait and Landscape Mode Built-In Ready with NC2000 Narrow Bezel (30.4mm) RJ-45 LAN Control HDMI™/DVI with HDCP RS-232C Control Convenient External Speaker-Out USB Playback USB Port ENERGY STAR® 5.0 and RoHS Compliant Information Display for Serial Number Split Zoom - Self video wall Up to 5 x 5 matrix - adjusts for bezel width Optional Hidden Speakers 3-Year Limited Warranty

LG Electronics, U.S.A

LCD Widescreen Full HD Capable Monitor

Designed for Digital Signage Applications, the M4214CCBA large screen LCD Monitor displays advertisements, information and broadcast video with Full HD brilliance. As a part of the SuperSign Solution, the M4214CCBA is built-in ready with the NC2000 media player. Its integrated LAN control enables individual management for multiple displays and eliminates the need for an IP card and an IP Interface box. With landscape, portrait and 5x5 tile mode capabilities, the M4214CCBA adapts to your signage needs

  • 1920 x 1080 WXGA Native Display Resolution
  • 500 cd/m2 High Brightness
  • Contrast Ratio: 1,300:1, 40,000:1 DCR
  • Super IPS Panel
  • 178°/178° Ultra Wide Viewing Angle
  • Viewing Angle and Life Expectancy Enhanced in Portrait and Landscape Mode
  • Built-In Ready with NC2000
  • Narrow Bezel (30.4mm)
  • RJ-45 LAN Control
  • HDMI™/DVI with HDCP
  • RS-232C Control
  • Convenient External Speaker-Out
  • USB Playback
  • USB Port
  • ENERGY STAR® 5.0 and RoHS Compliant
  • Information Display for Serial Number
  • Split Zoom - Self video wall
  • Up to 5 x 5 matrix - adjusts for bezel width
  • Optional Hidden Speakers
  • 3-Year Limited Warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number M4214CCBA
Product Name 42" class (42.0" diagonal) LCD Widescreen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2256217 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
30
Specs
Other Type/Technology Other Type/Technology; IPS
Color Color
Screen Resolution 2560 x 1600
View Details
 - AP-LD9687122601 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details