Visual Sound, Inc. 42" class (42.0" diagonal) LCD Widescreen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle M4210LCBA

Description
LG Electronics, U.S.A LCD Widescreen Full HD Capable Monitor Designed for Digital Signage Applications, the M4210LCBA large screen LCD Monitor displays advertisements, information and broadcast video with Full HD brilliance. Picture quality is enhanced by a 1920x1080 resolution, 3,000:1 DCR contrast ratio, 500 cd/m2 brightness, and a 178? viewing angle. With landscape, portrait and 5x5 tile mode capabilities, the M4210LCBA adapts to your signage needs. Native Display Resolution: 1920 x 1080 Full HD High Brightness: 500 cd/m2 Contrast Ratio: 1,300:1, 3000:1 DCR Super IPS 178°/178° Ultra Wide Viewing Angle Viewing Angle and Life Expectancy: Enhanced in Portrait and Landscape Mode Narrow Bezel: 30.4mm HDMI™/DVI with HDCP RS-232C Control Convenient External Speaker-Out ENERGY STAR® 5.0 and RoHS Compliant Information Display for Serial Number Split Zoom Self video wall Up to 5 x 5 matrix - adjusts for bezel width Optional Hidden Speakers 3 Year Limited Warranty
Description
LG Electronics, U.S.A LCD Widescreen Full HD Capable Monitor Designed for Digital Signage Applications, the M4210LCBA large screen LCD Monitor displays advertisements, information and broadcast video with Full HD brilliance. Picture quality is enhanced by a 1920x1080 resolution, 3,000:1 DCR contrast ratio, 500 cd/m2 brightness, and a 178? viewing angle. With landscape, portrait and 5x5 tile mode capabilities, the M4210LCBA adapts to your signage needs. Native Display Resolution: 1920 x 1080 Full HD High Brightness: 500 cd/m2 Contrast Ratio: 1,300:1, 3000:1 DCR Super IPS 178°/178° Ultra Wide Viewing Angle Viewing Angle and Life Expectancy: Enhanced in Portrait and Landscape Mode Narrow Bezel: 30.4mm HDMI™/DVI with HDCP RS-232C Control Convenient External Speaker-Out ENERGY STAR® 5.0 and RoHS Compliant Information Display for Serial Number Split Zoom Self video wall Up to 5 x 5 matrix - adjusts for bezel width Optional Hidden Speakers 3 Year Limited Warranty

Suppliers

Company
Product
Description
Supplier Links
42
Broomall, PA, USA
42" class (42.0" diagonal) LCD Widescreen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle
M4210LCBA
42" class (42.0" diagonal) LCD Widescreen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle M4210LCBA
LG Electronics, U.S.A LCD Widescreen Full HD Capable Monitor Designed for Digital Signage Applications, the M4210LCBA large screen LCD Monitor displays advertisements, information and broadcast video with Full HD brilliance. Picture quality is enhanced by a 1920x1080 resolution, 3,000:1 DCR contrast ratio, 500 cd/m2 brightness, and a 178? viewing angle. With landscape, portrait and 5x5 tile mode capabilities, the M4210LCBA adapts to your signage needs. Native Display Resolution: 1920 x 1080 Full HD High Brightness: 500 cd/m2 Contrast Ratio: 1,300:1, 3000:1 DCR Super IPS 178°/178° Ultra Wide Viewing Angle Viewing Angle and Life Expectancy: Enhanced in Portrait and Landscape Mode Narrow Bezel: 30.4mm HDMI™/DVI with HDCP RS-232C Control Convenient External Speaker-Out ENERGY STAR® 5.0 and RoHS Compliant Information Display for Serial Number Split Zoom Self video wall Up to 5 x 5 matrix - adjusts for bezel width Optional Hidden Speakers 3 Year Limited Warranty

LG Electronics, U.S.A

LCD Widescreen Full HD Capable Monitor

Designed for Digital Signage Applications, the M4210LCBA large screen LCD Monitor displays advertisements, information and broadcast video with Full HD brilliance. Picture quality is enhanced by a 1920x1080 resolution, 3,000:1 DCR contrast ratio, 500 cd/m2 brightness, and a 178? viewing angle. With landscape, portrait and 5x5 tile mode capabilities, the M4210LCBA adapts to your signage needs.

  • Native Display Resolution: 1920 x 1080 Full HD
  • High Brightness: 500 cd/m2
  • Contrast Ratio: 1,300:1, 3000:1 DCR
  • Super IPS 178°/178° Ultra Wide Viewing Angle
  • Viewing Angle and Life Expectancy: Enhanced in Portrait and Landscape Mode
  • Narrow Bezel: 30.4mm
  • HDMI™/DVI with HDCP
  • RS-232C Control
  • Convenient External Speaker-Out
  • ENERGY STAR® 5.0 and RoHS Compliant
  • Information Display for Serial Number
  • Split Zoom Self video wall
  • Up to 5 x 5 matrix - adjusts for bezel width
  • Optional Hidden Speakers
  • 3 Year Limited Warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number M4210LCBA
Product Name 42" class (42.0" diagonal) LCD Widescreen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540015 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
24
Specs
Other Type/Technology Other Type/Technology; TN
Color Color
Input Types RGB
View Details
 - AP-LD9687122601 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details