Visual Sound, Inc. 38" class (38.1" diagonal) LCD Stretch Screen Monitor for Digital Signage Applications, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle M3801SCBN

Description
LG Electronics, U.S.A LCD Stretch Screen Monitor for Digital Signage Applications Present information, advertisements and branding in a new way, shape and form. The distinctively versatile M3801SCBN Stretch Screen LCD is an improvement from our first generation stretch screen by adding Full HD compatibility as well as an RJ-45 port for internet connectivity. Approximately half the height of a traditional LCD display, the M3801SCBN allows for a variety of installation options from retail environments to stadiums to quick serve restaurants. Liven up a store front with striking product ads. Enhance a directory in a lobby or flight information with animated content. Whatever the task, you can stretch your possibilities with the LG Stretch Screens. Native Display Resolution 1920 x 502 Contrast Ratio 1,400:1 High Brightness 420 cd/m2 Response Time 5ms (G to G) 178°/178° Ultra Wide Viewing Angle Super IPS™ Technology allows for viewing from almost any angle RS-232C Control RGB & DVI Interface Black Bezel VESA™ Standard Mounting Compatible 3-Year Limited Warranty
Description
LG Electronics, U.S.A LCD Stretch Screen Monitor for Digital Signage Applications Present information, advertisements and branding in a new way, shape and form. The distinctively versatile M3801SCBN Stretch Screen LCD is an improvement from our first generation stretch screen by adding Full HD compatibility as well as an RJ-45 port for internet connectivity. Approximately half the height of a traditional LCD display, the M3801SCBN allows for a variety of installation options from retail environments to stadiums to quick serve restaurants. Liven up a store front with striking product ads. Enhance a directory in a lobby or flight information with animated content. Whatever the task, you can stretch your possibilities with the LG Stretch Screens. Native Display Resolution 1920 x 502 Contrast Ratio 1,400:1 High Brightness 420 cd/m2 Response Time 5ms (G to G) 178°/178° Ultra Wide Viewing Angle Super IPS™ Technology allows for viewing from almost any angle RS-232C Control RGB & DVI Interface Black Bezel VESA™ Standard Mounting Compatible 3-Year Limited Warranty

Suppliers

Company
Product
Description
Supplier Links
38
Broomall, PA, USA
38" class (38.1" diagonal) LCD Stretch Screen Monitor for Digital Signage Applications, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle
M3801SCBN
38" class (38.1" diagonal) LCD Stretch Screen Monitor for Digital Signage Applications, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle M3801SCBN
LG Electronics, U.S.A LCD Stretch Screen Monitor for Digital Signage Applications Present information, advertisements and branding in a new way, shape and form. The distinctively versatile M3801SCBN Stretch Screen LCD is an improvement from our first generation stretch screen by adding Full HD compatibility as well as an RJ-45 port for internet connectivity. Approximately half the height of a traditional LCD display, the M3801SCBN allows for a variety of installation options from retail environments to stadiums to quick serve restaurants. Liven up a store front with striking product ads. Enhance a directory in a lobby or flight information with animated content. Whatever the task, you can stretch your possibilities with the LG Stretch Screens. Native Display Resolution 1920 x 502 Contrast Ratio 1,400:1 High Brightness 420 cd/m2 Response Time 5ms (G to G) 178°/178° Ultra Wide Viewing Angle Super IPS™ Technology allows for viewing from almost any angle RS-232C Control RGB & DVI Interface Black Bezel VESA™ Standard Mounting Compatible 3-Year Limited Warranty

LG Electronics, U.S.A

LCD Stretch Screen Monitor for Digital Signage Applications

Present information, advertisements and branding in a new way, shape and form. The distinctively versatile M3801SCBN Stretch Screen LCD is an improvement from our first generation stretch screen by adding Full HD compatibility as well as an RJ-45 port for internet connectivity. Approximately half the height of a traditional LCD display, the M3801SCBN allows for a variety of installation options from retail environments to stadiums to quick serve restaurants. Liven up a store front with striking product ads. Enhance a directory in a lobby or flight information with animated content. Whatever the task, you can stretch your possibilities with the LG Stretch Screens.

  • Native Display Resolution 1920 x 502
  • Contrast Ratio 1,400:1
  • High Brightness 420 cd/m2
  • Response Time 5ms (G to G)
  • 178°/178° Ultra Wide Viewing Angle
  • Super IPS™ Technology allows for viewing from almost any angle
  • RS-232C Control
  • RGB & DVI Interface
  • Black Bezel
  • VESA™ Standard Mounting Compatible
  • 3-Year Limited Warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number M3801SCBN
Product Name 38" class (38.1" diagonal) LCD Stretch Screen Monitor for Digital Signage Applications, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
LCD Colour Displays - 204632 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MIPI
View Details
4K LCD Displays -  - Planar Systems, Inc.
Planar Systems, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI; VGA (optional feature); IP, Display Port, OPS
View Details