Visual Sound, Inc. 37" class (37.0" diagonal) LCD Widescreen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle M3704CCBA

Description
LG Electronics, U.S.A LCD Widescreen Full HD Capable Monitor Deliver Full HD content via IP with the M3704CCBA LCD monitor. As a part of the SuperSign Elite-s Solution, the M3704CCBA is compatible with the NC1000 media player. A 1920x1080 Full HD resolution, 10,000:1 DCR contrast ratio, and 500 cd/m2 brightness results in detailed and bright images displaying your message with the impact you want. Whether for way finding, information displays, menu boards, or QSR signage, the M3704CCBA brings display innovation for your digital signage needs Native Display Resolution 1920 x 1080 Full HD 1080p High Brightness 500 cd/m2 Contrast Ratio: 1,500:1 TYP., 10,000:1 DCR 178°/178° Ultra Wide Viewing Angle Viewing Angle and Life Expectancy Enhanced in Portrait Mode RJ-45 LAN Control HDMI™/DVI with HDCP RS-232C Control Convenient External Speaker-Out ENERGY STAR® 5.0 AND RoHS Compliant Information Display for Serial Number Split Zoom - Self Video Wall Up to 5 x 5 matrix - adjusts for bezel width USB Playback Temperature Sensor Optional Hidden Speakers and Stand 3 Year Limited Warranty
Description
LG Electronics, U.S.A LCD Widescreen Full HD Capable Monitor Deliver Full HD content via IP with the M3704CCBA LCD monitor. As a part of the SuperSign Elite-s Solution, the M3704CCBA is compatible with the NC1000 media player. A 1920x1080 Full HD resolution, 10,000:1 DCR contrast ratio, and 500 cd/m2 brightness results in detailed and bright images displaying your message with the impact you want. Whether for way finding, information displays, menu boards, or QSR signage, the M3704CCBA brings display innovation for your digital signage needs Native Display Resolution 1920 x 1080 Full HD 1080p High Brightness 500 cd/m2 Contrast Ratio: 1,500:1 TYP., 10,000:1 DCR 178°/178° Ultra Wide Viewing Angle Viewing Angle and Life Expectancy Enhanced in Portrait Mode RJ-45 LAN Control HDMI™/DVI with HDCP RS-232C Control Convenient External Speaker-Out ENERGY STAR® 5.0 AND RoHS Compliant Information Display for Serial Number Split Zoom - Self Video Wall Up to 5 x 5 matrix - adjusts for bezel width USB Playback Temperature Sensor Optional Hidden Speakers and Stand 3 Year Limited Warranty

Suppliers

Company
Product
Description
Supplier Links
37
Broomall, PA, USA
37" class (37.0" diagonal) LCD Widescreen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle
M3704CCBA
37" class (37.0" diagonal) LCD Widescreen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle M3704CCBA
LG Electronics, U.S.A LCD Widescreen Full HD Capable Monitor Deliver Full HD content via IP with the M3704CCBA LCD monitor. As a part of the SuperSign Elite-s Solution, the M3704CCBA is compatible with the NC1000 media player. A 1920x1080 Full HD resolution, 10,000:1 DCR contrast ratio, and 500 cd/m2 brightness results in detailed and bright images displaying your message with the impact you want. Whether for way finding, information displays, menu boards, or QSR signage, the M3704CCBA brings display innovation for your digital signage needs Native Display Resolution 1920 x 1080 Full HD 1080p High Brightness 500 cd/m2 Contrast Ratio: 1,500:1 TYP., 10,000:1 DCR 178°/178° Ultra Wide Viewing Angle Viewing Angle and Life Expectancy Enhanced in Portrait Mode RJ-45 LAN Control HDMI™/DVI with HDCP RS-232C Control Convenient External Speaker-Out ENERGY STAR® 5.0 AND RoHS Compliant Information Display for Serial Number Split Zoom - Self Video Wall Up to 5 x 5 matrix - adjusts for bezel width USB Playback Temperature Sensor Optional Hidden Speakers and Stand 3 Year Limited Warranty

LG Electronics, U.S.A

LCD Widescreen Full HD Capable Monitor

Deliver Full HD content via IP with the M3704CCBA LCD monitor. As a part of the SuperSign Elite-s Solution, the M3704CCBA is compatible with the NC1000 media player. A 1920x1080 Full HD resolution, 10,000:1 DCR contrast ratio, and 500 cd/m2 brightness results in detailed and bright images displaying your message with the impact you want. Whether for way finding, information displays, menu boards, or QSR signage, the M3704CCBA brings display innovation for your digital signage needs

  • Native Display Resolution 1920 x 1080
  • Full HD 1080p
  • High Brightness 500 cd/m2
  • Contrast Ratio: 1,500:1 TYP., 10,000:1 DCR
  • 178°/178° Ultra Wide Viewing Angle
  • Viewing Angle and Life Expectancy
  • Enhanced in Portrait Mode
  • RJ-45 LAN Control
  • HDMI™/DVI with HDCP
  • RS-232C Control
  • Convenient External Speaker-Out
  • ENERGY STAR® 5.0 AND RoHS Compliant
  • Information Display for Serial Number
  • Split Zoom - Self Video Wall
  • Up to 5 x 5 matrix - adjusts for bezel width
  • USB Playback
  • Temperature Sensor
  • Optional Hidden Speakers and Stand
  • 3 Year Limited Warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number M3704CCBA
Product Name 37" class (37.0" diagonal) LCD Widescreen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 697539 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types RS485
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
55
Specs
Other Type/Technology Other Type/Technology; SPVA (P-DID)
Color Color
Input Types DVI; HDMI; RGB; VGA
View Details
 - AP-LD9687104101 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details