Visual Sound, Inc. 32" class (31.5" diagonal) LCD Widescreen HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle M3204CCBA

Description
LG Electronics, U.S.A 32" class (31.5" diagonal) LCD Widescreen HD Capable Monitor Deliver HD content via IP with the M3204CCBA LCD monitor. As a part of the SuperSign Digital Signage Solution, the M3204CCBA is built-in ready with the NC2000 media player. A 20,000:1 DCR contrast ratio, 450 cd/m2 brightness and 1366x768 resolution results in detailed and bright images displaying your message with the impact you want. Whether for way finding, information displays, menu boards, or QSR signage, the M3204CCBA brings display innovation for your digital signage needs Native Display Resolution: 1366 x 768 High Brightness: 450 cd/m2 Contrast Ratio: 3,000:1 Typ. 20,000:1 DCR 178°/178° Ultra Wide Viewing Angle Viewing Angle and Life Expectancy: Enhanced in Portrait Mode Built-In Ready with NC2000 RJ-45 LAN Control HDMI™/DVI with HDCP RS-232C Control Convenient External Speaker-Out ENERGY STAR® 5.0 and RoHS Compliant Information Display for Serial Number Split Zoom Self video wall Up to 5 x 5 matrix adjusts for bezel width USB Playback USB Port Temperature Sensor Optional Hidden Speakers 3 Year Limited Warranty
Description
LG Electronics, U.S.A 32" class (31.5" diagonal) LCD Widescreen HD Capable Monitor Deliver HD content via IP with the M3204CCBA LCD monitor. As a part of the SuperSign Digital Signage Solution, the M3204CCBA is built-in ready with the NC2000 media player. A 20,000:1 DCR contrast ratio, 450 cd/m2 brightness and 1366x768 resolution results in detailed and bright images displaying your message with the impact you want. Whether for way finding, information displays, menu boards, or QSR signage, the M3204CCBA brings display innovation for your digital signage needs Native Display Resolution: 1366 x 768 High Brightness: 450 cd/m2 Contrast Ratio: 3,000:1 Typ. 20,000:1 DCR 178°/178° Ultra Wide Viewing Angle Viewing Angle and Life Expectancy: Enhanced in Portrait Mode Built-In Ready with NC2000 RJ-45 LAN Control HDMI™/DVI with HDCP RS-232C Control Convenient External Speaker-Out ENERGY STAR® 5.0 and RoHS Compliant Information Display for Serial Number Split Zoom Self video wall Up to 5 x 5 matrix adjusts for bezel width USB Playback USB Port Temperature Sensor Optional Hidden Speakers 3 Year Limited Warranty

Suppliers

Company
Product
Description
Supplier Links
32
Broomall, PA, USA
32" class (31.5" diagonal) LCD Widescreen HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle
M3204CCBA
32" class (31.5" diagonal) LCD Widescreen HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle M3204CCBA
LG Electronics, U.S.A 32" class (31.5" diagonal) LCD Widescreen HD Capable Monitor Deliver HD content via IP with the M3204CCBA LCD monitor. As a part of the SuperSign Digital Signage Solution, the M3204CCBA is built-in ready with the NC2000 media player. A 20,000:1 DCR contrast ratio, 450 cd/m2 brightness and 1366x768 resolution results in detailed and bright images displaying your message with the impact you want. Whether for way finding, information displays, menu boards, or QSR signage, the M3204CCBA brings display innovation for your digital signage needs Native Display Resolution: 1366 x 768 High Brightness: 450 cd/m2 Contrast Ratio: 3,000:1 Typ. 20,000:1 DCR 178°/178° Ultra Wide Viewing Angle Viewing Angle and Life Expectancy: Enhanced in Portrait Mode Built-In Ready with NC2000 RJ-45 LAN Control HDMI™/DVI with HDCP RS-232C Control Convenient External Speaker-Out ENERGY STAR® 5.0 and RoHS Compliant Information Display for Serial Number Split Zoom Self video wall Up to 5 x 5 matrix adjusts for bezel width USB Playback USB Port Temperature Sensor Optional Hidden Speakers 3 Year Limited Warranty

LG Electronics, U.S.A

32" class (31.5" diagonal) LCD Widescreen HD Capable Monitor

Deliver HD content via IP with the M3204CCBA LCD monitor. As a part of the SuperSign Digital Signage Solution, the M3204CCBA is built-in ready with the NC2000 media player. A 20,000:1 DCR contrast ratio, 450 cd/m2 brightness and 1366x768 resolution results in detailed and bright images displaying your message with the impact you want. Whether for way finding, information displays, menu boards, or QSR signage, the M3204CCBA brings display innovation for your digital signage needs

  • Native Display Resolution: 1366 x 768
  • High Brightness: 450 cd/m2
  • Contrast Ratio: 3,000:1 Typ. 20,000:1 DCR
  • 178°/178° Ultra Wide Viewing Angle
  • Viewing Angle and Life Expectancy: Enhanced in Portrait Mode
  • Built-In Ready with NC2000
  • RJ-45 LAN Control
  • HDMI™/DVI with HDCP
  • RS-232C Control
  • Convenient External Speaker-Out
  • ENERGY STAR® 5.0 and RoHS Compliant
  • Information Display for Serial Number
  • Split Zoom Self video wall
  • Up to 5 x 5 matrix adjusts for bezel width
  • USB Playback
  • USB Port
  • Temperature Sensor
  • Optional Hidden Speakers
  • 3 Year Limited Warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number M3204CCBA
Product Name 32" class (31.5" diagonal) LCD Widescreen HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428536 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
46
Specs
Other Type/Technology Other Type/Technology; SPVA (P-DID)
Color Color
Input Types DVI; HDMI; RGB; VGA
View Details
 - AP-LD9687122601 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details