Visual Sound, Inc. 32" class (31.5" diagonal) Touch Screen LCD Widescreen HD Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle M3202T-BA

Description
LG Electronics, U.S.A 32" class (31.5" diagonal) Touch Screen LCD Widescreen HD Monitor Innovative, interactive, sleek, and slender, LG LCD touchscreen monitors are gaining widespread attention. It's a new approach to communicate and engage in retail or commercial settings. LG has the perfect touch with 178° viewing angles, HD compatibility and class sizes from 32" and up. 3M™ DST Integrated Touch with fast accurate touch response Native Display Resolution: 1366 x 768 (WXGA) Convenient External Speaker-Out Information Display for Serial Number Viewing Angle and Life Expectancy: Enhanced in Portrait Mode (M3202C-BA) LG's Exclusive XD Engine™ High Brightness: 500 cd/m2 Contrast Ratio: 3000:1 (DCR) HDMI™ with HDCP 178° Viewing Angle (S-IPS) Temperature Sensor RS-232C Control Optional Hidden Speakers 3 Year Limited Warranty
Description
LG Electronics, U.S.A 32" class (31.5" diagonal) Touch Screen LCD Widescreen HD Monitor Innovative, interactive, sleek, and slender, LG LCD touchscreen monitors are gaining widespread attention. It's a new approach to communicate and engage in retail or commercial settings. LG has the perfect touch with 178° viewing angles, HD compatibility and class sizes from 32" and up. 3M™ DST Integrated Touch with fast accurate touch response Native Display Resolution: 1366 x 768 (WXGA) Convenient External Speaker-Out Information Display for Serial Number Viewing Angle and Life Expectancy: Enhanced in Portrait Mode (M3202C-BA) LG's Exclusive XD Engine™ High Brightness: 500 cd/m2 Contrast Ratio: 3000:1 (DCR) HDMI™ with HDCP 178° Viewing Angle (S-IPS) Temperature Sensor RS-232C Control Optional Hidden Speakers 3 Year Limited Warranty

Suppliers

Company
Product
Description
Supplier Links
32
Broomall, PA, USA
32" class (31.5" diagonal) Touch Screen LCD Widescreen HD Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle
M3202T-BA
32" class (31.5" diagonal) Touch Screen LCD Widescreen HD Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle M3202T-BA
LG Electronics, U.S.A 32" class (31.5" diagonal) Touch Screen LCD Widescreen HD Monitor Innovative, interactive, sleek, and slender, LG LCD touchscreen monitors are gaining widespread attention. It's a new approach to communicate and engage in retail or commercial settings. LG has the perfect touch with 178° viewing angles, HD compatibility and class sizes from 32" and up. 3M™ DST Integrated Touch with fast accurate touch response Native Display Resolution: 1366 x 768 (WXGA) Convenient External Speaker-Out Information Display for Serial Number Viewing Angle and Life Expectancy: Enhanced in Portrait Mode (M3202C-BA) LG's Exclusive XD Engine™ High Brightness: 500 cd/m2 Contrast Ratio: 3000:1 (DCR) HDMI™ with HDCP 178° Viewing Angle (S-IPS) Temperature Sensor RS-232C Control Optional Hidden Speakers 3 Year Limited Warranty

LG Electronics, U.S.A

32" class (31.5" diagonal) Touch Screen LCD Widescreen HD Monitor

Innovative, interactive, sleek, and slender, LG LCD touchscreen monitors are gaining widespread attention. It's a new approach to communicate and engage in retail or commercial settings. LG has the perfect touch with 178° viewing angles, HD compatibility and class sizes from 32" and up.

  • 3M™ DST Integrated Touch with fast accurate touch response
  • Native Display Resolution: 1366 x 768 (WXGA)
  • Convenient External Speaker-Out
  • Information Display for Serial Number
  • Viewing Angle and Life Expectancy: Enhanced in Portrait Mode (M3202C-BA)
  • LG's Exclusive XD Engine™
  • High Brightness: 500 cd/m2
  • Contrast Ratio: 3000:1 (DCR)
  • HDMI™ with HDCP
  • 178° Viewing Angle (S-IPS)
  • Temperature Sensor
  • RS-232C Control
  • Optional Hidden Speakers
  • 3 Year Limited Warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number M3202T-BA
Product Name 32" class (31.5" diagonal) Touch Screen LCD Widescreen HD Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 351810 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types Ethernet, USB
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
iVu Remote Display -  - Banner Engineering Corp.
Banner Engineering Corp.
Specs
Monitor Type LCD Display
Screen Resolution QVGA (320 x 240)
Diagonal Screen Size 3.5 inch (88.9 mm)
View Details