Visual Sound, Inc. Wireless In-Ear Monitor System M3

Description
Audio-Technica U.S., Inc. Audio-Technica's advanced M3 IEM system offers a full range of professional in-ear monitoring features, with a choice of 1321 UHF channels and easy-to-read LCD information displays on both transmitter and receiver for setting preferences. The stereo monitor system is equipped with Audio-Technica's versatile Personal Mix Control, which allows volume and mix control of two independent signals on stage, via controls on the M3R stereo body-pack receiver. While up to 16 complete M3 systems may be used simultaneously, any number of M3R stereo receivers can operate on the same frequency with a single M3T stereo transmitter. The M3T Stereo Transmitter is equipped with two XLR/¼" combo input connectors into which users can connect line-level inputs (from a mixing console, for example). The M3T also offers a headphone output that allows you to monitor transmitter input signals directly.
Description
Audio-Technica U.S., Inc. Audio-Technica's advanced M3 IEM system offers a full range of professional in-ear monitoring features, with a choice of 1321 UHF channels and easy-to-read LCD information displays on both transmitter and receiver for setting preferences. The stereo monitor system is equipped with Audio-Technica's versatile Personal Mix Control, which allows volume and mix control of two independent signals on stage, via controls on the M3R stereo body-pack receiver. While up to 16 complete M3 systems may be used simultaneously, any number of M3R stereo receivers can operate on the same frequency with a single M3T stereo transmitter. The M3T Stereo Transmitter is equipped with two XLR/¼" combo input connectors into which users can connect line-level inputs (from a mixing console, for example). The M3T also offers a headphone output that allows you to monitor transmitter input signals directly.

Suppliers

Company
Product
Description
Supplier Links
Wireless In-Ear Monitor System - M3 - Visual Sound, Inc.
Broomall, PA, USA
Wireless In-Ear Monitor System
M3
Wireless In-Ear Monitor System M3
Audio-Technica U.S., Inc. Audio-Technica's advanced M3 IEM system offers a full range of professional in-ear monitoring features, with a choice of 1321 UHF channels and easy-to-read LCD information displays on both transmitter and receiver for setting preferences. The stereo monitor system is equipped with Audio-Technica's versatile Personal Mix Control, which allows volume and mix control of two independent signals on stage, via controls on the M3R stereo body-pack receiver. While up to 16 complete M3 systems may be used simultaneously, any number of M3R stereo receivers can operate on the same frequency with a single M3T stereo transmitter. The M3T Stereo Transmitter is equipped with two XLR/¼" combo input connectors into which users can connect line-level inputs (from a mixing console, for example). The M3T also offers a headphone output that allows you to monitor transmitter input signals directly.

Audio-Technica U.S., Inc.

Audio-Technica's advanced M3 IEM system offers a full range of professional in-ear monitoring features, with a choice of 1321 UHF channels and easy-to-read LCD information displays on both transmitter and receiver for setting preferences. The stereo monitor system is equipped with Audio-Technica's versatile Personal Mix Control, which allows volume and mix control of two independent signals on stage, via controls on the M3R stereo body-pack receiver. While up to 16 complete M3 systems may be used simultaneously, any number of M3R stereo receivers can operate on the same frequency with a single M3T stereo transmitter. The M3T Stereo Transmitter is equipped with two XLR/¼" combo input connectors into which users can connect line-level inputs (from a mixing console, for example). The M3T also offers a headphone output that allows you to monitor transmitter input signals directly.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number M3
Product Name Wireless In-Ear Monitor System
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM73D122V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
The Micros Microphone - M1250B Miniaturized Condenser Microphone - AUDIX Corporation
Specs
Directivity Omnidirectional; Directional; Cardioid; Supercardioid; Hypercardioid
Frequency Response 50 to 19000 Hz
Sensitivity 10 mV/Pa (68946 mV/psi)
View Details