Visual Sound, Inc. Wireless In-Ear Monitor System M2

Description
Audio-Technica U.S., Inc. The M2 Wireless In-Ear Monitor System is designed to make professional in-ear monitoring features accessible for performers who want to be free from the problems associated with floor wedges. The stereo monitor system offers Personal Mix Control, which gives each musician volume and mix control of two independent signals on stage, via easy-to-use controls on the M2R stereo body-pack receiver. The wireless UHF M2T Stereo Transmitter provides a choice of 100 selectable frequencies and is equipped with two XLR/¼" combo input connectors into which users can connect line-level inputs. While up to 10 complete M2 systems may be used on stage simultaneously, any number of M2R stereo receivers may be used on the same frequency with a single M2T stereo transmitter. These rugged systems are built to stand up to the inevitable bumps of life on the road, delivering clear, natural sound for touring and installed-sound uses. M2 Components EP3 Headphones In-ear dynamic headphones offer high-fidelity sound and excellent isolation M2T Stereo Transmitter Wireless UHF transmitter (frequency-agile) offers 100 user-selectable frequencies M2R Stereo Receiver Personal Mix Control in a lightweight body-pack
Description
Audio-Technica U.S., Inc. The M2 Wireless In-Ear Monitor System is designed to make professional in-ear monitoring features accessible for performers who want to be free from the problems associated with floor wedges. The stereo monitor system offers Personal Mix Control, which gives each musician volume and mix control of two independent signals on stage, via easy-to-use controls on the M2R stereo body-pack receiver. The wireless UHF M2T Stereo Transmitter provides a choice of 100 selectable frequencies and is equipped with two XLR/¼" combo input connectors into which users can connect line-level inputs. While up to 10 complete M2 systems may be used on stage simultaneously, any number of M2R stereo receivers may be used on the same frequency with a single M2T stereo transmitter. These rugged systems are built to stand up to the inevitable bumps of life on the road, delivering clear, natural sound for touring and installed-sound uses. M2 Components EP3 Headphones In-ear dynamic headphones offer high-fidelity sound and excellent isolation M2T Stereo Transmitter Wireless UHF transmitter (frequency-agile) offers 100 user-selectable frequencies M2R Stereo Receiver Personal Mix Control in a lightweight body-pack

Suppliers

Company
Product
Description
Supplier Links
Wireless In-Ear Monitor System - M2 - Visual Sound, Inc.
Broomall, PA, USA
Wireless In-Ear Monitor System
M2
Wireless In-Ear Monitor System M2
Audio-Technica U.S., Inc. The M2 Wireless In-Ear Monitor System is designed to make professional in-ear monitoring features accessible for performers who want to be free from the problems associated with floor wedges. The stereo monitor system offers Personal Mix Control, which gives each musician volume and mix control of two independent signals on stage, via easy-to-use controls on the M2R stereo body-pack receiver. The wireless UHF M2T Stereo Transmitter provides a choice of 100 selectable frequencies and is equipped with two XLR/¼" combo input connectors into which users can connect line-level inputs. While up to 10 complete M2 systems may be used on stage simultaneously, any number of M2R stereo receivers may be used on the same frequency with a single M2T stereo transmitter. These rugged systems are built to stand up to the inevitable bumps of life on the road, delivering clear, natural sound for touring and installed-sound uses. M2 Components EP3 Headphones In-ear dynamic headphones offer high-fidelity sound and excellent isolation M2T Stereo Transmitter Wireless UHF transmitter (frequency-agile) offers 100 user-selectable frequencies M2R Stereo Receiver Personal Mix Control in a lightweight body-pack

Audio-Technica U.S., Inc.

The M2 Wireless In-Ear Monitor System is designed to make professional in-ear monitoring features accessible for performers who want to be free from the problems associated with floor wedges. The stereo monitor system offers Personal Mix Control, which gives each musician volume and mix control of two independent signals on stage, via easy-to-use controls on the M2R stereo body-pack receiver. The wireless UHF M2T Stereo Transmitter provides a choice of 100 selectable frequencies and is equipped with two XLR/¼" combo input connectors into which users can connect line-level inputs. While up to 10 complete M2 systems may be used on stage simultaneously, any number of M2R stereo receivers may be used on the same frequency with a single M2T stereo transmitter. These rugged systems are built to stand up to the inevitable bumps of life on the road, delivering clear, natural sound for touring and installed-sound uses.
M2 Components
EP3 Headphones
In-ear dynamic headphones offer high-fidelity sound and excellent isolation
M2T Stereo Transmitter
Wireless UHF transmitter (frequency-agile) offers 100 user-selectable frequencies
M2R Stereo Receiver
Personal Mix Control in a lightweight body-pack

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number M2
Product Name Wireless In-Ear Monitor System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM66D120AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details
Condenser Vocal Microphone - USB12 Condenser Vocal Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 50 to 16000 Hz
Sensitivity 1.3 mV/Pa (8963 mV/psi)
View Details