Visual Sound, Inc. Microphone Input with Compressor M-61 Series

Description
TOA Electronics, Inc. For balanced, low impedance mics. Compressor function prevents overload and distortion. Choose from two connector types: female XLR or removable terminal block. *Controls/Functions: High and Low Cut Filters, Compressor Sensitivity, and Phantom Power *Performance Input: 600 tb *Input Sensitivity: -70 to -50 dBu *Gain (Adjustable): 32 to 52 dB *Maximum Input: -4 dB *Signal to Noise (S/N): -126 dBu (EIN 200 Ohm) *Physical Connector*: M-61F: XLR-F, M-61S: Removable Terminal Block
Description
TOA Electronics, Inc. For balanced, low impedance mics. Compressor function prevents overload and distortion. Choose from two connector types: female XLR or removable terminal block. *Controls/Functions: High and Low Cut Filters, Compressor Sensitivity, and Phantom Power *Performance Input: 600 tb *Input Sensitivity: -70 to -50 dBu *Gain (Adjustable): 32 to 52 dB *Maximum Input: -4 dB *Signal to Noise (S/N): -126 dBu (EIN 200 Ohm) *Physical Connector*: M-61F: XLR-F, M-61S: Removable Terminal Block

Suppliers

Company
Product
Description
Supplier Links
Microphone Input with Compressor - M-61 Series - Visual Sound, Inc.
Broomall, PA, USA
Microphone Input with Compressor
M-61 Series
Microphone Input with Compressor M-61 Series
TOA Electronics, Inc. For balanced, low impedance mics. Compressor function prevents overload and distortion. Choose from two connector types: female XLR or removable terminal block. *Controls/Functions: High and Low Cut Filters, Compressor Sensitivity, and Phantom Power *Performance Input: 600 tb *Input Sensitivity: -70 to -50 dBu *Gain (Adjustable): 32 to 52 dB *Maximum Input: -4 dB *Signal to Noise (S/N): -126 dBu (EIN 200 Ohm) *Physical Connector*: M-61F: XLR-F, M-61S: Removable Terminal Block

TOA Electronics, Inc.

For balanced, low impedance mics. Compressor function prevents overload and distortion. Choose from two connector types: female XLR or removable terminal block. *Controls/Functions: High and Low Cut Filters, Compressor Sensitivity, and Phantom Power
*Performance Input: 600 tb
*Input Sensitivity: -70 to -50 dBu
*Gain (Adjustable): 32 to 52 dB
*Maximum Input: -4 dB
*Signal to Noise (S/N): -126 dBu (EIN 200 Ohm)
*Physical Connector*: M-61F: XLR-F, M-61S: Removable Terminal Block

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number M-61 Series
Product Name Microphone Input with Compressor
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM64D121AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-6022SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Dynamic Vocal Microphone - OM2 Dynamic Vocal Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 50 to 16000 Hz
Sensitivity 1.7 mV/Pa (11721 mV/psi)
View Details