Visual Sound, Inc. Madras Loudspeaker M 15

Description
Dynacord The MADRAS M15 mid/high frequency range is reproduced by an Electro-Voice ND6 neodymium driver with 3" voice-coil while an Electro-Voice EVX155 transmits the bass frequency range. The integrated power amplifier provides discrete low and high range channels, an integrated active frequency crossover (Linkwitz-Riley, 124Hz, 24dB/octave) and signal processing. Selecting "FULL-RANGE" or "MID-HIGH" operation is possible via switch button. A high-efficiency Class-H power amplifier provides the low range signal. Consequential use of Class-H technology reduces power dissipation, power consumption as well as the power amp's weight noticeably. High range audio signal amplification is realized via a separate power amplifier. Both power amp blocks are convection-cooled, resulting in no disturbing noise from running fans. The power output capacity of 600W (460W + 140W) allows peak sound pressure levels of more than 128dB at lowest distortion rates. The achievable coverage range approximately doubles the scope of conventional passive loudspeaker systems. The wide radiation angle of 80°x 55° eliminates alignment problems inherent to narrow-angled speaker systems.
Description
Dynacord The MADRAS M15 mid/high frequency range is reproduced by an Electro-Voice ND6 neodymium driver with 3" voice-coil while an Electro-Voice EVX155 transmits the bass frequency range. The integrated power amplifier provides discrete low and high range channels, an integrated active frequency crossover (Linkwitz-Riley, 124Hz, 24dB/octave) and signal processing. Selecting "FULL-RANGE" or "MID-HIGH" operation is possible via switch button. A high-efficiency Class-H power amplifier provides the low range signal. Consequential use of Class-H technology reduces power dissipation, power consumption as well as the power amp's weight noticeably. High range audio signal amplification is realized via a separate power amplifier. Both power amp blocks are convection-cooled, resulting in no disturbing noise from running fans. The power output capacity of 600W (460W + 140W) allows peak sound pressure levels of more than 128dB at lowest distortion rates. The achievable coverage range approximately doubles the scope of conventional passive loudspeaker systems. The wide radiation angle of 80°x 55° eliminates alignment problems inherent to narrow-angled speaker systems.

Suppliers

Company
Product
Description
Supplier Links
Madras Loudspeaker - M 15 - Visual Sound, Inc.
Broomall, PA, USA
Madras Loudspeaker
M 15
Madras Loudspeaker M 15
Dynacord The MADRAS M15 mid/high frequency range is reproduced by an Electro-Voice ND6 neodymium driver with 3" voice-coil while an Electro-Voice EVX155 transmits the bass frequency range. The integrated power amplifier provides discrete low and high range channels, an integrated active frequency crossover (Linkwitz-Riley, 124Hz, 24dB/octave) and signal processing. Selecting "FULL-RANGE" or "MID-HIGH" operation is possible via switch button. A high-efficiency Class-H power amplifier provides the low range signal. Consequential use of Class-H technology reduces power dissipation, power consumption as well as the power amp's weight noticeably. High range audio signal amplification is realized via a separate power amplifier. Both power amp blocks are convection-cooled, resulting in no disturbing noise from running fans. The power output capacity of 600W (460W + 140W) allows peak sound pressure levels of more than 128dB at lowest distortion rates. The achievable coverage range approximately doubles the scope of conventional passive loudspeaker systems. The wide radiation angle of 80°x 55° eliminates alignment problems inherent to narrow-angled speaker systems.

Dynacord

The MADRAS M15 mid/high frequency range is reproduced by an Electro-Voice ND6 neodymium driver with 3" voice-coil while an Electro-Voice EVX155 transmits the bass frequency range. The integrated power amplifier provides discrete low and high range channels, an integrated active frequency crossover (Linkwitz-Riley, 124Hz, 24dB/octave) and signal processing. Selecting "FULL-RANGE" or "MID-HIGH" operation is possible via switch button.
A high-efficiency Class-H power amplifier provides the low range signal. Consequential use of Class-H technology reduces power dissipation, power consumption as well as the power amp's weight noticeably. High range audio signal amplification is realized via a separate power amplifier. Both power amp blocks are convection-cooled, resulting in no disturbing noise from running fans.
The power output capacity of 600W (460W + 140W) allows peak sound pressure levels of more than 128dB at lowest distortion rates. The achievable coverage range approximately doubles the scope of conventional passive loudspeaker systems. The wide radiation angle of 80°x 55° eliminates alignment problems inherent to narrow-angled speaker systems.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number M 15
Product Name Madras Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speakers - 526804 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
EW-100 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 29 to 120 Hz
Weight 13151.93 g (464.00 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details