Visual Sound, Inc. CORUS PRO Loudspeaker M 12

Description
Dynacord This 2-way monitor cabinet is the "all-rounder" amongst monitor systems offering high sound pressure level and outstanding intelligibility. The Lo/Mid range between 80 Hz and 4 kHz is reproduced by a Dynacord woofer LFT 3008 while a Dynacord HFT 3008 Constant Directivity horn system transmits frequencies above 4 kHz. Thermal breakers and halogen protectors prevent that the loudspeaker components are damaged by critical output levels and short-term thermal overload. The enclosure of the M12 is made of highly dense 16 mm Mediapan. All connections of enclosure parts as well as the entire internal bracing are slotted and glued. The cabinet's surface is coated with hard-wearing, matt black structure lacquer. Additional front-protection for the loudspeaker systems is gained through an extremely robust, powder-coated metal grille. The terminal board of the M12 offers two Speakontype connectors that ensure secure connection and trouble-free carrying the signal through. The carrying handle allows safe and easy transportation while 8 comprehensive rubber footstands offer secure stand. Through its speaker pole-mount flange on one side, the M12 can be mounted in a variety of ways
Description
Dynacord This 2-way monitor cabinet is the "all-rounder" amongst monitor systems offering high sound pressure level and outstanding intelligibility. The Lo/Mid range between 80 Hz and 4 kHz is reproduced by a Dynacord woofer LFT 3008 while a Dynacord HFT 3008 Constant Directivity horn system transmits frequencies above 4 kHz. Thermal breakers and halogen protectors prevent that the loudspeaker components are damaged by critical output levels and short-term thermal overload. The enclosure of the M12 is made of highly dense 16 mm Mediapan. All connections of enclosure parts as well as the entire internal bracing are slotted and glued. The cabinet's surface is coated with hard-wearing, matt black structure lacquer. Additional front-protection for the loudspeaker systems is gained through an extremely robust, powder-coated metal grille. The terminal board of the M12 offers two Speakontype connectors that ensure secure connection and trouble-free carrying the signal through. The carrying handle allows safe and easy transportation while 8 comprehensive rubber footstands offer secure stand. Through its speaker pole-mount flange on one side, the M12 can be mounted in a variety of ways

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
CORUS PRO Loudspeaker
M 12
CORUS PRO Loudspeaker M 12
Dynacord This 2-way monitor cabinet is the "all-rounder" amongst monitor systems offering high sound pressure level and outstanding intelligibility. The Lo/Mid range between 80 Hz and 4 kHz is reproduced by a Dynacord woofer LFT 3008 while a Dynacord HFT 3008 Constant Directivity horn system transmits frequencies above 4 kHz. Thermal breakers and halogen protectors prevent that the loudspeaker components are damaged by critical output levels and short-term thermal overload. The enclosure of the M12 is made of highly dense 16 mm Mediapan. All connections of enclosure parts as well as the entire internal bracing are slotted and glued. The cabinet's surface is coated with hard-wearing, matt black structure lacquer. Additional front-protection for the loudspeaker systems is gained through an extremely robust, powder-coated metal grille. The terminal board of the M12 offers two Speakontype connectors that ensure secure connection and trouble-free carrying the signal through. The carrying handle allows safe and easy transportation while 8 comprehensive rubber footstands offer secure stand. Through its speaker pole-mount flange on one side, the M12 can be mounted in a variety of ways

Dynacord

This 2-way monitor cabinet is the "all-rounder" amongst monitor systems offering high sound pressure level and outstanding intelligibility. The Lo/Mid range between 80 Hz and 4 kHz is reproduced by a Dynacord woofer LFT 3008 while a Dynacord HFT 3008 Constant Directivity horn system transmits frequencies above 4 kHz. Thermal breakers and halogen protectors prevent that the loudspeaker components are damaged by critical output levels and short-term thermal overload. The enclosure of the M12 is made of highly dense 16 mm Mediapan. All connections of enclosure parts as well as the entire internal bracing are slotted and glued. The cabinet's surface is coated with hard-wearing, matt black structure lacquer. Additional front-protection for the loudspeaker systems is gained through an extremely robust, powder-coated metal grille. The terminal board of the M12 offers two Speakontype connectors that ensure secure connection and trouble-free carrying the signal through. The carrying handle allows safe and easy transportation while 8 comprehensive rubber footstands offer secure stand. Through its speaker pole-mount flange on one side, the M12 can be mounted in a variety of ways

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number M 12
Product Name CORUS PRO Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 8 ohms
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - TA6FD00-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 147 Hz
View Details