Visual Sound, Inc. Microphone Input with Mute-Receive M-11S

Description
TOA Electronics, Inc. For balanced, low impedance mics. Responds to mute bus activation, normally-on or normally-off. *Controls/Functions: Microphone Preamplifier with Muting Gain Control, High and Low Cut Filters, Mute to on or off, and Phantom Power *Performance Input: 600 tb *Input Sensitivity: -70 to -50 dBu *Gain (Adjustable): 32 to 52 dB *Maximum Input: -14 dB *Signal to Noise (S/N): -126 dBu (EIN 200 Ohm) *Physical Connector: Removable Terminal Block
Description
TOA Electronics, Inc. For balanced, low impedance mics. Responds to mute bus activation, normally-on or normally-off. *Controls/Functions: Microphone Preamplifier with Muting Gain Control, High and Low Cut Filters, Mute to on or off, and Phantom Power *Performance Input: 600 tb *Input Sensitivity: -70 to -50 dBu *Gain (Adjustable): 32 to 52 dB *Maximum Input: -14 dB *Signal to Noise (S/N): -126 dBu (EIN 200 Ohm) *Physical Connector: Removable Terminal Block

Suppliers

Company
Product
Description
Supplier Links
Microphone Input with Mute-Receive - M-11S - Visual Sound, Inc.
Broomall, PA, USA
Microphone Input with Mute-Receive
M-11S
Microphone Input with Mute-Receive M-11S
TOA Electronics, Inc. For balanced, low impedance mics. Responds to mute bus activation, normally-on or normally-off. *Controls/Functions: Microphone Preamplifier with Muting Gain Control, High and Low Cut Filters, Mute to on or off, and Phantom Power *Performance Input: 600 tb *Input Sensitivity: -70 to -50 dBu *Gain (Adjustable): 32 to 52 dB *Maximum Input: -14 dB *Signal to Noise (S/N): -126 dBu (EIN 200 Ohm) *Physical Connector: Removable Terminal Block

TOA Electronics, Inc.

For balanced, low impedance mics. Responds to mute bus activation, normally-on or normally-off. *Controls/Functions: Microphone Preamplifier with Muting Gain Control, High and Low Cut Filters, Mute to on or off, and Phantom Power
*Performance Input: 600 tb
*Input Sensitivity: -70 to -50 dBu
*Gain (Adjustable): 32 to 52 dB
*Maximum Input: -14 dB
*Signal to Noise (S/N): -126 dBu (EIN 200 Ohm)
*Physical Connector: Removable Terminal Block

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number M-11S
Product Name Microphone Input with Mute-Receive
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM73D122V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Condenser Vocal Microphone - CX112B Condenser Vocal Condenser Instrument Studio Condenser Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 20 to 20000 Hz
Sensitivity 18 mV/Pa (124104 mV/psi)
View Details