Visual Sound, Inc. High Impedance Microphone Input M-03P

Description
TOA Electronics, Inc. For unbalanced, high impedance mics. *Controls/Functions: Gain Control, High and Low Cut Filters and Performance *Input: 50 k ub *Input Sensitivity: -60 to -40 dBu *Gain (Adjustable): 22 to 42 dB *Maximum Input: -8 dB *Signal to Noise (S/N): 70 dBu (S/N) *Physical Connector: M-03P: 1/4" Phone Jack
Description
TOA Electronics, Inc. For unbalanced, high impedance mics. *Controls/Functions: Gain Control, High and Low Cut Filters and Performance *Input: 50 k ub *Input Sensitivity: -60 to -40 dBu *Gain (Adjustable): 22 to 42 dB *Maximum Input: -8 dB *Signal to Noise (S/N): 70 dBu (S/N) *Physical Connector: M-03P: 1/4" Phone Jack

Suppliers

Company
Product
Description
Supplier Links
High Impedance Microphone Input - M-03P - Visual Sound, Inc.
Broomall, PA, USA
High Impedance Microphone Input
M-03P
High Impedance Microphone Input M-03P
TOA Electronics, Inc. For unbalanced, high impedance mics. *Controls/Functions: Gain Control, High and Low Cut Filters and Performance *Input: 50 k ub *Input Sensitivity: -60 to -40 dBu *Gain (Adjustable): 22 to 42 dB *Maximum Input: -8 dB *Signal to Noise (S/N): 70 dBu (S/N) *Physical Connector: M-03P: 1/4" Phone Jack

TOA Electronics, Inc.

For unbalanced, high impedance mics. *Controls/Functions: Gain Control, High and Low Cut Filters and Performance
*Input: 50 k ub
*Input Sensitivity: -60 to -40 dBu
*Gain (Adjustable): 22 to 42 dB
*Maximum Input: -8 dB
*Signal to Noise (S/N): 70 dBu (S/N)
*Physical Connector: M-03P: 1/4" Phone Jack

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number M-03P
Product Name High Impedance Microphone Input
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details