Christie
Offering the latest generation of inorganic LCD panel technology, 4DColor - the Christie LX700 presents real color, real bright, in a LCD platform. At 7000 ANSI lumens it is an ideal proj...
Offering the latest generation of inorganic LCD panel technology, 4DColor - the Christie LX700 presents real color, real bright, in a LCD platform. At 7000 ANSI lumens it is an ideal projector for auditoriums, large venues and houses of worship. The premium features and performance of the Christie LX700 also ensures high impact in corporate boardrooms. Boasting 4DColor technology, inorganic LCD panels and 10-bit, the Christie LX700 offers all the advantages of an LCD projector along with enhanced color and image performance. An easy to set up, portable projector with a variety of lens choices, 2200:1 contrast ratio, 1024 x 768 (XGA) resolution, and true digital connections, the Christie LX700 has all the features to ensure your presentations have the high impact you envisioned. Additional features include a built-in light shutter/drowser that allows you to completely eliminate light for greater visual impact. The AutoFilter cartridge system continually monitors the airflow and checks for blockage. It automatically rotates to a clean filter sheet every 1000 hours for up to 10,000 hours of filter cartridge life. Extended lamp life, up to 3000 hours when run in eco mode, makes the Christie LX700, a single lamp projector, a low cost of ownership resource.
New 4DColor technology with Color Control Device optical engine - for real color performance in a high brightness presentation (7000 ANSI lumens)
Latest generation of Inorganic LCD Panels - creates a "Natural Black" state for increased contrast ratio, and sharper images
True 10-bit image processing - Flawless image quality and greater color depth
True digital connections with full AV inputs - complete input flexibility, compatible with most computers and video sources including 1080p sources
AutoFilter System - for up to10,000 hours of maintenance-free operation
Built in shutter (light dowser) - dip to complete darkness for show impact
Optional Network Module - monitor and control the projector or a fleet of projects from anywhere you can get online
Suite of optional lens - match the lens to your needs
Kensington compatible slot and menu security options - asset protection from theft and tampering
Christie
Offering the latest generation of inorganic LCD panel technology, 4DColor - the Christie LX700 presents real color, real bright, in a LCD platform.
At 7000 ANSI lumens it is an ideal proj...
Offering the latest generation of inorganic LCD panel technology, 4DColor - the Christie LX700 presents real color, real bright, in a LCD platform.
At 7000 ANSI lumens it is an ideal projector for auditoriums, large venues and houses of worship. The premium features and performance of the Christie LX700 also ensures high impact in corporate boardrooms.
Boasting 4DColor technology, inorganic LCD panels and 10-bit, the Christie LX700 offers all the advantages of an LCD projector along with enhanced color and image performance. An easy to set up, portable projector with a variety of lens choices, 2200:1 contrast ratio, 1024 x 768 (XGA) resolution, and true digital connections, the Christie LX700 has all the features to ensure your presentations have the high impact you envisioned.
Additional features include a built-in light shutter/drowser that allows you to completely eliminate light for greater visual impact.
The AutoFilter cartridge system continually monitors the airflow and checks for blockage. It automatically rotates to a clean filter sheet every 1000 hours for up to 10,000 hours of filter cartridge life. Extended lamp life, up to 3000 hours when run in eco mode, makes the Christie LX700, a single lamp projector, a low cost of ownership resource.
- New 4DColor technology with Color Control Device optical engine - for real color performance in a high brightness presentation (7000 ANSI lumens)
- Latest generation of Inorganic LCD Panels - creates a "Natural Black" state for increased contrast ratio, and sharper images
- True 10-bit image processing - Flawless image quality and greater color depth
- True digital connections with full AV inputs - complete input flexibility, compatible with most computers and video sources including 1080p sources
- AutoFilter System - for up to10,000 hours of maintenance-free operation
- Built in shutter (light dowser) - dip to complete darkness for show impact
- Optional Network Module - monitor and control the projector or a fleet of projects from anywhere you can get online
- Suite of optional lens - match the lens to your needs
- Kensington compatible slot and menu security options - asset protection from theft and tampering