Visual Sound, Inc. 30 inch TFT LCD Display / TV LWX-30AMS-3

Description
MoniVision/Chun Yun USA, Inc. 30 inch TFT LCD Display / TV Resolution: 1280 x 768 Pixels (WXGA). Brightness: 500 cd/m2. Contrast: 500:1. Viewing Angle Degree: H : 170 / V : 170. 0.5025 mm x 0.5025 mm Pixel Pitch. Response time (Gray to Gray) : 16 ms. HDTV Ready:480i / 480p / 1080i / 720p. VESA VGA, SVGA, XGA Compatible. Built in 5W x 2 Stereo Speakers. SRS (WOW) Surrounding Sound. DVI Input and RS-232 Port. 3D Motion De-interlacing and 3:2 Pull Down. 3D Comb Filter. Photo Frame: JPEG Format (Opt.).
Description
MoniVision/Chun Yun USA, Inc. 30 inch TFT LCD Display / TV Resolution: 1280 x 768 Pixels (WXGA). Brightness: 500 cd/m2. Contrast: 500:1. Viewing Angle Degree: H : 170 / V : 170. 0.5025 mm x 0.5025 mm Pixel Pitch. Response time (Gray to Gray) : 16 ms. HDTV Ready:480i / 480p / 1080i / 720p. VESA VGA, SVGA, XGA Compatible. Built in 5W x 2 Stereo Speakers. SRS (WOW) Surrounding Sound. DVI Input and RS-232 Port. 3D Motion De-interlacing and 3:2 Pull Down. 3D Comb Filter. Photo Frame: JPEG Format (Opt.).

Suppliers

Company
Product
Description
Supplier Links
30 inch TFT LCD Display / TV - LWX-30AMS-3 - Visual Sound, Inc.
Broomall, PA, USA
30 inch TFT LCD Display / TV
LWX-30AMS-3
30 inch TFT LCD Display / TV LWX-30AMS-3
MoniVision/Chun Yun USA, Inc. 30 inch TFT LCD Display / TV Resolution: 1280 x 768 Pixels (WXGA). Brightness: 500 cd/m2. Contrast: 500:1. Viewing Angle Degree: H : 170 / V : 170. 0.5025 mm x 0.5025 mm Pixel Pitch. Response time (Gray to Gray) : 16 ms. HDTV Ready:480i / 480p / 1080i / 720p. VESA VGA, SVGA, XGA Compatible. Built in 5W x 2 Stereo Speakers. SRS (WOW) Surrounding Sound. DVI Input and RS-232 Port. 3D Motion De-interlacing and 3:2 Pull Down. 3D Comb Filter. Photo Frame: JPEG Format (Opt.).

MoniVision/Chun Yun USA, Inc.

30 inch TFT LCD Display / TV

  • Resolution: 1280 x 768 Pixels (WXGA).
  • Brightness: 500 cd/m2.
  • Contrast: 500:1.
  • Viewing Angle Degree: H : 170 / V : 170.
  • 0.5025 mm x 0.5025 mm Pixel Pitch.
  • Response time (Gray to Gray) : 16 ms.
  • HDTV Ready:480i / 480p / 1080i / 720p.
  • VESA VGA, SVGA, XGA Compatible.
  • Built in 5W x 2 Stereo Speakers.
  • SRS (WOW) Surrounding Sound.
  • DVI Input and RS-232 Port.
  • 3D Motion De-interlacing and 3:2 Pull Down.
  • 3D Comb Filter.
  • Photo Frame: JPEG Format (Opt.).
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LWX-30AMS-3
Product Name 30 inch TFT LCD Display / TV
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

VFD Displays - 1914927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Types Serial Interface; Serial
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
27
Specs
Other Type/Technology Other Type/Technology; IPS
Color Color
Screen Resolution 2560 x 1440
View Details
 - AP-LD9687174501 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details