NEC Display Solutions 27" Widescreen Color-Critical Desktop Monitor w/ SpectraViewII PA271W-BK-SV

Description
The 27" NEC MultiSync PA271W, a widescreen LCD display ideal for graphics and photography applications, makes even your most demanding color-critical projects seem simple. This model touts a dynamic design, wide color gamut, 14-bit 3D LUT, eco-conscious features, high brightness and many cutting-edge technologies. It also features the SpectraViewII Color Calibration Solution, which combines a customized wide color gamut measurement sensor with sophisticated software, resulting in a highly accurate, reliable, repeatable and feature-rich display calibration and profiling solution. DisplayPort provides maximum display performance 97.1% coverage of AdobeRGB color space Superior screen performance (1000:1 contrast ratio, 2560 x 1440 native resolution, 300cd/m2 brightness) Supports 14-bit 3D internal programmable lookup tables (LUTs) for calibration AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions DisplaySync Pro™ controls two computers with only one keyboard and mouse Color Vision Emulation for type P/D/T supporting Color Universal Design , which includes software and colorimeter, helps the display achieve accurate, consistent and repeatable color performance
Description
The 27" NEC MultiSync PA271W, a widescreen LCD display ideal for graphics and photography applications, makes even your most demanding color-critical projects seem simple. This model touts a dynamic design, wide color gamut, 14-bit 3D LUT, eco-conscious features, high brightness and many cutting-edge technologies. It also features the SpectraViewII Color Calibration Solution, which combines a customized wide color gamut measurement sensor with sophisticated software, resulting in a highly accurate, reliable, repeatable and feature-rich display calibration and profiling solution. DisplayPort provides maximum display performance 97.1% coverage of AdobeRGB color space Superior screen performance (1000:1 contrast ratio, 2560 x 1440 native resolution, 300cd/m2 brightness) Supports 14-bit 3D internal programmable lookup tables (LUTs) for calibration AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions DisplaySync Pro™ controls two computers with only one keyboard and mouse Color Vision Emulation for type P/D/T supporting Color Universal Design , which includes software and colorimeter, helps the display achieve accurate, consistent and repeatable color performance

Suppliers

Company
Product
Description
Supplier Links
27
Itasca, IL, USA
27" Widescreen Color-Critical Desktop Monitor w/ SpectraViewII
PA271W-BK-SV
27" Widescreen Color-Critical Desktop Monitor w/ SpectraViewII PA271W-BK-SV
The 27" NEC MultiSync PA271W, a widescreen LCD display ideal for graphics and photography applications, makes even your most demanding color-critical projects seem simple. This model touts a dynamic design, wide color gamut, 14-bit 3D LUT, eco-conscious features, high brightness and many cutting-edge technologies. It also features the SpectraViewII Color Calibration Solution, which combines a customized wide color gamut measurement sensor with sophisticated software, resulting in a highly accurate, reliable, repeatable and feature-rich display calibration and profiling solution. DisplayPort provides maximum display performance 97.1% coverage of AdobeRGB color space Superior screen performance (1000:1 contrast ratio, 2560 x 1440 native resolution, 300cd/m2 brightness) Supports 14-bit 3D internal programmable lookup tables (LUTs) for calibration AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions DisplaySync Pro™ controls two computers with only one keyboard and mouse Color Vision Emulation for type P/D/T supporting Color Universal Design , which includes software and colorimeter, helps the display achieve accurate, consistent and repeatable color performance

The 27" NEC MultiSync PA271W, a widescreen LCD display ideal for graphics and photography applications, makes even your most demanding color-critical projects seem simple. This model touts a dynamic design, wide color gamut, 14-bit 3D LUT, eco-conscious features, high brightness and many cutting-edge technologies. It also features the SpectraViewII Color Calibration Solution, which combines a customized wide color gamut measurement sensor with sophisticated software, resulting in a highly accurate, reliable, repeatable and feature-rich display calibration and profiling solution.

  • DisplayPort provides maximum display performance
  • 97.1% coverage of AdobeRGB color space
  • Superior screen performance (1000:1 contrast ratio, 2560 x 1440 native resolution, 300cd/m2 brightness)
  • Supports 14-bit 3D internal programmable lookup tables (LUTs) for calibration
  • AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions
  • DisplaySync Pro™ controls two computers with only one keyboard and mouse
  • Color Vision Emulation for type P/D/T supporting Color Universal Design
  • , which includes software and colorimeter, helps the display achieve accurate, consistent and repeatable color performance
Supplier's Site

Technical Specifications

  NEC Display Solutions
Product Category Video Displays
Product Number PA271W-BK-SV
Product Name 27" Widescreen Color-Critical Desktop Monitor w/ SpectraViewII
Other Type/Technology Other Type/Technology; IPS
Unlock Full Specs
to access all available technical data

Similar Products

ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
LCD Colour Displays - 2543616 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types LVDS
View Details
Large Format LCD Displays -  - Planar Systems, Inc.
Planar Systems, Inc.
Specs
Monitor Type LCD Display
Features Audio Capabilities (optional feature)
Color Color
View Details
TFT Monitors - High Reliability - AOD700 - GPEG International Ltd.
Specs
Monitor Type LCD Display
View Details