Christie
The Christie LW400 offers all the features you have been looking for in a business projector, native wide resolution with perfect brightness for a small to medium sized room, in an unobtrusive size, at an affordable price. The Wide XGA (1280 x 800) resolution is a natural fit to today's computer resolutions. To keep pace with market demand, the Christie LW400 offers resolution for pixel-to-pixel compatibility with the latest laptops and video sources. High brightness with 4000 ANSI lumens from a single lamp allows you to keep the lights on during your presentation; keeping your meeting rooms bright for working and note taking. Weighing less than 16lbs, this compact projector will fit into its surroundings comfortably. The Christie LW400 is perfectly sized for meeting rooms, classrooms, training rooms, executive briefing centers and boardrooms. The sturdy side handle and rugged cabinet provides "grab and go" convenience. The Christie LW400 utilizes an inorganic 3LCD light engine. This new crystal alignment technology produces a more natural black state to greatly improve black levels for a broader, dynamic range. This advancement enables the Christie LW400 to achieve richer detail in dark video scenes. The Christie LW400 can be customized to your specific applications. It is configured with 6 standard inputs so this projector will accept signals from a broad range of sources. Options of four high performance lenses, with a horizontal and vertical lens shift feature, ensures you can position the projector almost anywhere and match the right size image on screen for your specific installation need. The Christie LW400 is a low cost of ownership projector, competitively priced with a broad range of features. As a single lamp projector, lamp replacements costs with low power demands, only 460W consumption, are reduced making this projector an affordable choice.
4000 ANSI lumens provides high brightness
1000:1 contrast ratio provides image clarity
True WXGA native resolution (1280 x 800)
New inorganic 3LCD light engine design for the darkest black and smoothest imaging
Sturdy carrying handle and rugged cabinet
Christie
The Christie LW400 offers all the features you have been looking for in a business projector, native wide resolution with perfect brightness for a small to medium sized room, in an unobtrusive size, at an affordable price.
The Wide XGA (1280 x 800) resolution is a natural fit to today's computer resolutions. To keep pace with market demand, the Christie LW400 offers resolution for pixel-to-pixel compatibility with the latest laptops and video sources.
High brightness with 4000 ANSI lumens from a single lamp allows you to keep the lights on during your presentation; keeping your meeting rooms bright for working and note taking.
Weighing less than 16lbs, this compact projector will fit into its surroundings comfortably. The Christie LW400 is perfectly sized for meeting rooms, classrooms, training rooms, executive briefing centers and boardrooms. The sturdy side handle and rugged cabinet provides "grab and go" convenience.
The Christie LW400 utilizes an inorganic 3LCD light engine. This new crystal alignment technology produces a more natural black state to greatly improve black levels for a broader, dynamic range. This advancement enables the Christie LW400 to achieve richer detail in dark video scenes.
The Christie LW400 can be customized to your specific applications. It is configured with 6 standard inputs so this projector will accept signals from a broad range of sources. Options of four high performance lenses, with a horizontal and vertical lens shift feature, ensures you can position the projector almost anywhere and match the right size image on screen for your specific installation need.
The Christie LW400 is a low cost of ownership projector, competitively priced with a broad range of features. As a single lamp projector, lamp replacements costs with low power demands, only 460W consumption, are reduced making this projector an affordable choice.
- 4000 ANSI lumens provides high brightness
- 1000:1 contrast ratio provides image clarity
- True WXGA native resolution (1280 x 800)
- New inorganic 3LCD light engine design for the darkest black and smoothest imaging
- Sturdy carrying handle and rugged cabinet