Optoma TW865-NL 6000 ANSI Lumens 4000:1 3D-Ready DLP Large Venue Projector At a Glance: Exceptional image quality and outstanding reliability
Single lamp, high brightness - 6000 ANSI lumens
Flexible optional lenses – Throw rations from 1 to 3.07:1
Streamline administration with network control and management via RS-232 or RJ45 ports
Three-year warranty – One-year lamp coverage
A Brilliant Projection Choice
The Optoma TW865-NL is a superbly crafted single lamp 6000 lumen mid to large venue projector that delivers exceptional image quality and offers an impressive array of advanced standard features.
The Optoma TW865-NL large venue projector features a sealed light engine, which ensures that the TW865-NL delivers bright, vibrantly colored images for the life of the product. Additionally, the TW865-NL is built with a center-mount lens design for ease of installation. The TW865-NL has been meticulously designed to ensure it delivers the most outstanding, trouble-free projector experience for our customers.
The TW865-NL offers an impressive selection of motorized accessory lenses to meet most needs. The motorized zoom, focus and lens shift feature makes installation a breeze.
The TW865-NL comes standard with a variety of features to enhance viewing experience and ease of use. Some of these standard features include: mechanical shutter, side-loading lamp design, self-cleaning filter, 360-degree operation, BrilliantColor technology, 120Hz 3D projection capability, 24x7 operation, Crestron RoomView for remote management and PJ Link for LAN support.
This large venue business projector is ideal for installation in mid to large size conference rooms, training rooms, auditoriums, house of worship, command and control operations. In short the TW865-NL is perfect anywhere installation flexibility and reliability is required.
Leading the DLP Market in the Americas
Optoma Technology is the leading manufacturer of Texas Instrument's DLP® projectors in North and South America. TI's DLP features multi-color processing to produce accurate and vibrant colors on the screen.
Optoma's product line offers products designed to meet the needs of any kind of user, from mobile professionals, gamers and home theaters to much larger theater installations. Designed and built to deliver reliability, usability and image quality, Optoma projectors help users get the most out of their digital content, encourage collaboration and communicate clearly and effectively. Optoma projectors are designed to provide the features that you need today and a path to grow into other capabilities as you need them.
Lower Cost of Ownership
The projection lamp is rated to last up to 2500 hours in ECO mode or 2000 hours in Bright mode. And with its side-loading lamp bay, the projector never has to be uninstalled for lamp replacement.
A three-year Optoma Express Replacement Service, with one-year lamp coverage, is standard.
Green by Design
As an Optoma ProJect Green™ projector, the TW865-NL has been designed and manufactured for eco-friendliness, to:
Consume less than 0.5 Watt power in standby ECO mode A 75% savings over the standard Active standby mode.
Are designed to limit energy use, with programmable automatic shut down and remote management and control.
Employ long-life materials and components.
Use components that are lead-free on all printed circuit boards.
Use no polystyrene foam in the packing materials
Comply with RoHS standards to phase out the use of hazardous materials. What's in the box: Projector, AC power cord, VGA to VGA cable, remote control, wired remote adapter cable (2.5mm male to 3.5mm female), batteries for remote, RS-232 cable, lens cap, multilingual CD-ROM user's manual, quick start card and warranty card.
Single lamp, high brightness 6000 ANSI lumens
Flexible optional lenses Throw ratios from 1 to 3.07:1
Streamline administration with network control and management via RS-232 or RJ45 ports
Three-year warranty One-year lamp coverage
Optoma TW865-NL 6000 ANSI Lumens 4000:1 3D-Ready DLP Large Venue Projector
At a Glance: Exceptional image quality and outstanding reliability
- Single lamp, high brightness - 6000 ANSI lumens
- Flexible optional lenses – Throw rations from 1 to 3.07:1
- Streamline administration with network control and management via RS-232 or RJ45 ports
- Three-year warranty – One-year lamp coverage
A Brilliant Projection Choice
The Optoma TW865-NL is a superbly crafted single lamp 6000 lumen mid to large venue projector that delivers exceptional image quality and offers an impressive array of advanced standard features.
The Optoma TW865-NL large venue projector features a sealed light engine, which ensures that the TW865-NL delivers bright, vibrantly colored images for the life of the product. Additionally, the TW865-NL is built with a center-mount lens design for ease of installation. The TW865-NL has been meticulously designed to ensure it delivers the most outstanding, trouble-free projector experience for our customers.
The TW865-NL offers an impressive selection of motorized accessory lenses to meet most needs. The motorized zoom, focus and lens shift feature makes installation a breeze.
The TW865-NL comes standard with a variety of features to enhance viewing experience and ease of use. Some of these standard features include: mechanical shutter, side-loading lamp design, self-cleaning filter, 360-degree operation, BrilliantColor technology, 120Hz 3D projection capability, 24x7 operation, Crestron RoomView for remote management and PJ Link for LAN support.
This large venue business projector is ideal for installation in mid to large size conference rooms, training rooms, auditoriums, house of worship, command and control operations. In short the TW865-NL is perfect anywhere installation flexibility and reliability is required.
Leading the DLP Market in the Americas
Optoma Technology is the leading manufacturer of Texas Instrument's DLP® projectors in North and South America. TI's DLP features multi-color processing to produce accurate and vibrant colors on the screen.
Optoma's product line offers products designed to meet the needs of any kind of user, from mobile professionals, gamers and home theaters to much larger theater installations. Designed and built to deliver reliability, usability and image quality, Optoma projectors help users get the most out of their digital content, encourage collaboration and communicate clearly and effectively. Optoma projectors are designed to provide the features that you need today and a path to grow into other capabilities as you need them.
Lower Cost of Ownership
The projection lamp is rated to last up to 2500 hours in ECO mode or 2000 hours in Bright mode. And with its side-loading lamp bay, the projector never has to be uninstalled for lamp replacement.
A three-year Optoma Express Replacement Service, with one-year lamp coverage, is standard.
Green by Design
As an Optoma ProJect Green™ projector, the TW865-NL has been designed and manufactured for eco-friendliness, to:
- Consume less than 0.5 Watt power in standby ECO mode A 75% savings over the standard Active standby mode.
- Are designed to limit energy use, with programmable automatic shut down and remote management and control.
- Employ long-life materials and components.
- Use components that are lead-free on all printed circuit boards.
- Use no polystyrene foam in the packing materials
- Comply with RoHS standards to phase out the use of hazardous materials. What's in the box: Projector, AC power cord, VGA to VGA cable, remote control, wired remote adapter cable (2.5mm male to 3.5mm female), batteries for remote, RS-232 cable, lens cap, multilingual CD-ROM user's manual, quick start card and warranty card.
- Single lamp, high brightness 6000 ANSI lumens
- Flexible optional lenses Throw ratios from 1 to 3.07:1
- Streamline administration with network control and management via RS-232 or RJ45 ports
- Three-year warranty One-year lamp coverage