Canon Professional Engineering & Solutions Group
Featuring network capability, easy-to-use controls, added security features and advanced image-optimizing technology- the LV-7380 epitomizes convenience while producing images of the superior quality ...
Featuring network capability, easy-to-use controls, added security features and advanced image-optimizing technology- the LV-7380 epitomizes convenience while producing images of the superior quality for which Canon is renowned. The LV-7380 was designed with a high-efficiency power supply, and other energy-saving features such as sleep timer, quick startup and a carbon meter. The projector also features DVI-I support and less than 1W standby power consumption. In addition, the projector's improved lamp lighting system can now deliver up to 5,000 hours of lamp life. Compact and lightweight, the LV-7380's built-in carrying handle makes for easy transportation to wherever presentations are needed
Native XGA Resolution (1024 x 768)
3000 Lumens
1.2x Optical Zoom Lens
Lamp Life Up to 5,000 Hours
Time and Energy Efficient
Color Management
Image Optimization
Flexible Connectivity with DVI-I Terminal
Projector Control and Management
Advanced User Security
User Friendly Design
Quiet Operation
Portable and Convenient
Simple Installation and Maintenance
Canon Professional Engineering & Solutions Group
Featuring network capability, easy-to-use controls, added security features and advanced image-optimizing technology- the LV-7380 epitomizes convenience while producing images of the superior quality ...
Featuring network capability, easy-to-use controls, added security features and advanced image-optimizing technology- the LV-7380 epitomizes convenience while producing images of the superior quality for which Canon is renowned. The LV-7380 was designed with a high-efficiency power supply, and other energy-saving features such as sleep timer, quick startup and a carbon meter. The projector also features DVI-I support and less than 1W standby power consumption. In addition, the projector's improved lamp lighting system can now deliver up to 5,000 hours of lamp life. Compact and lightweight, the LV-7380's built-in carrying handle makes for easy transportation to wherever presentations are needed
- Native XGA Resolution (1024 x 768)
- 3000 Lumens
- 1.2x Optical Zoom Lens
- Lamp Life Up to 5,000 Hours
- Time and Energy Efficient
- Color Management
- Image Optimization
- Flexible Connectivity with DVI-I Terminal
- Projector Control and Management
- Advanced User Security
- User Friendly Design
- Quiet Operation
- Portable and Convenient
- Simple Installation and Maintenance