Canon Professional Engineering & Solutions Group
The LV-7370 offers native XGA resolution, 3000 lumens of brightness and LCD technology. Other key features include a 1.2x optical zoom lens, easy to navigate on-screen menu, and a sophisticated new design for easy portability or ceiling installation.
The LV-7370 multimedia projector's sophisticated design allows for both easy portability and ceiling installation. An array of easy-to-use features such as updated control panel and easy-to-navigate onscreen menu, make the LV-7370 simpler to use than ever before. In addition to producing images of superior quality for which Canon is renowned, its network capabilities and added security features make the LV-7370 the perfect solution for users in corporate or educational environments.
Native XGA Resolution
3000 Lumens
1.2x Optical Zoom Lens
DVI-I Interface (HDCP Compliant)
Built-In Network Connection
Wide Range of Connectivity
Flexible Image Settings
Screen Color Correction
Color Management
7-Watt Speaker
Sophisticated New Design
Time and Energy Efficient
Easy-to-Use Flexibility
3-Year Parts and Labor Limited Warranty
Canon Professional Engineering & Solutions Group
The LV-7370 offers native XGA resolution, 3000 lumens of brightness and LCD technology. Other key features include a 1.2x optical zoom lens, easy to navigate on-screen menu, and a sophisticated new design for easy portability or ceiling installation.
The LV-7370 multimedia projector's sophisticated design allows for both easy portability and ceiling installation. An array of easy-to-use features such as updated control panel and easy-to-navigate onscreen menu, make the LV-7370 simpler to use than ever before. In addition to producing images of superior quality for which Canon is renowned, its network capabilities and added security features make the LV-7370 the perfect solution for users in corporate or educational environments.
- Native XGA Resolution
- 3000 Lumens
- 1.2x Optical Zoom Lens
- DVI-I Interface (HDCP Compliant)
- Built-In Network Connection
- Wide Range of Connectivity
- Flexible Image Settings
- Screen Color Correction
- Color Management
- 7-Watt Speaker
- Sophisticated New Design
- Time and Energy Efficient
- Easy-to-Use Flexibility
- 3-Year Parts and Labor Limited Warranty