Visual Sound, Inc. Attenuator-5K ohm Potentiometer, Rackmount LV-5K-RM

Description
Lowell Manufacturing Company LV-5K-RM: Rackmount VC (5K ohm potentiometer, 1-gang) MONO STANDARD (5K ohm): features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Black adhesive dial scale with knob, mounting hardware and Pocket-ID™ label area.
Description
Lowell Manufacturing Company LV-5K-RM: Rackmount VC (5K ohm potentiometer, 1-gang) MONO STANDARD (5K ohm): features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Black adhesive dial scale with knob, mounting hardware and Pocket-ID™ label area.

Suppliers

Company
Product
Description
Supplier Links
Attenuator-5K ohm Potentiometer, Rackmount - LV-5K-RM - Visual Sound, Inc.
Broomall, PA, USA
Attenuator-5K ohm Potentiometer, Rackmount
LV-5K-RM
Attenuator-5K ohm Potentiometer, Rackmount LV-5K-RM
Lowell Manufacturing Company LV-5K-RM: Rackmount VC (5K ohm potentiometer, 1-gang) MONO STANDARD (5K ohm): features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Black adhesive dial scale with knob, mounting hardware and Pocket-ID™ label area.

Lowell Manufacturing Company

LV-5K-RM: Rackmount VC (5K ohm potentiometer, 1-gang)
MONO STANDARD (5K ohm): features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Black adhesive dial scale with knob, mounting hardware and Pocket-ID™ label area.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LV-5K-RM
Product Name Attenuator-5K ohm Potentiometer, Rackmount
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speakers - 526799 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 8 ohms
Size 1.00 inch (26 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - KC42C-8A - MISCO
Specs
Nominal Power 40 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details