Visual Sound, Inc. Attenuator-50 ohm Potentiometer, Rackmount LV-50S-RM

Description
Lowell Manufacturing Company LV-50S-RM: Rackmount VC (50 ohm potentiometer, 1-gang) MONO STANDARD (50 ohm): features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Black adhesive dial scale with knob, mounting hardware and Pocket-ID™ label area.
Description
Lowell Manufacturing Company LV-50S-RM: Rackmount VC (50 ohm potentiometer, 1-gang) MONO STANDARD (50 ohm): features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Black adhesive dial scale with knob, mounting hardware and Pocket-ID™ label area.

Suppliers

Company
Product
Description
Supplier Links
Attenuator-50 ohm Potentiometer, Rackmount - LV-50S-RM - Visual Sound, Inc.
Broomall, PA, USA
Attenuator-50 ohm Potentiometer, Rackmount
LV-50S-RM
Attenuator-50 ohm Potentiometer, Rackmount LV-50S-RM
Lowell Manufacturing Company LV-50S-RM: Rackmount VC (50 ohm potentiometer, 1-gang) MONO STANDARD (50 ohm): features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Black adhesive dial scale with knob, mounting hardware and Pocket-ID™ label area.

Lowell Manufacturing Company

LV-50S-RM: Rackmount VC (50 ohm potentiometer, 1-gang)
MONO STANDARD (50 ohm): features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Black adhesive dial scale with knob, mounting hardware and Pocket-ID™ label area.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LV-50S-RM
Product Name Attenuator-50 ohm Potentiometer, Rackmount
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speaker Drivers - 4318715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.61 inch (41 mm)
View Details
W0v3 12-inch Subwoofer Driver (300 W, 4 Ω) - 12W0v3-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details
Home Audio, Outdoor Speaker - Voyager 7 Outdoor Speakers - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 150 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details