Visual Sound, Inc. Tile Bridge-LUH-15T, Galvanized Steel, Round Opening, 23.75L LUH-TBAR

Description
Lowell Manufacturing Company Tile Bridge-LUH-15T, Galvanized Steel, Round Opening, 23.75L
Description
Lowell Manufacturing Company Tile Bridge-LUH-15T, Galvanized Steel, Round Opening, 23.75L

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Tile Bridge-LUH-15T, Galvanized Steel, Round Opening, 23.75L
LUH-TBAR
Tile Bridge-LUH-15T, Galvanized Steel, Round Opening, 23.75L LUH-TBAR
Lowell Manufacturing Company Tile Bridge-LUH-15T, Galvanized Steel, Round Opening, 23.75L

Lowell Manufacturing Company

Tile Bridge-LUH-15T, Galvanized Steel, Round Opening, 23.75L

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LUH-TBAR
Product Name Tile Bridge-LUH-15T, Galvanized Steel, Round Opening, 23.75L
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM302GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Speakers - 526944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.79 inch (20 mm)
View Details
BC Tweeter, 1
Specs
Nominal Power 50 watts
Sensitivity 93.9 dB
Resonance Frequency 1070 Hz
View Details