Visual Sound, Inc. Masking Speaker-8in Spkr, 1 x 2 Tile System, 15W, 70V, 700cu in LT810-SM810RS

Description
Lowell Manufacturing Company LT-series (music/paging/maskin g): single-system solution for paging and masking. The 1' x 2' assembly replaces half of (non-tegular) 2' x 2' ceiling tile. Ideal for use where ceiling to deck space is limited. Includes 2 speakers with transformers, 1' x 2' subplate with grille and partitioned backbox. Paging driver fires down to provide clear voice transmission, masking driver fires up to shape background sound levels for improved privacy in open environments with drop ceilings. Ships ready-to-install. Speaker size: 8" (1'x2' or 2'x2' assembly).
Description
Lowell Manufacturing Company LT-series (music/paging/maskin g): single-system solution for paging and masking. The 1' x 2' assembly replaces half of (non-tegular) 2' x 2' ceiling tile. Ideal for use where ceiling to deck space is limited. Includes 2 speakers with transformers, 1' x 2' subplate with grille and partitioned backbox. Paging driver fires down to provide clear voice transmission, masking driver fires up to shape background sound levels for improved privacy in open environments with drop ceilings. Ships ready-to-install. Speaker size: 8" (1'x2' or 2'x2' assembly).

Suppliers

Company
Product
Description
Supplier Links
Masking Speaker-8in Spkr, 1 x 2 Tile System, 15W, 70V, 700cu in - LT810-SM810RS - Visual Sound, Inc.
Broomall, PA, USA
Masking Speaker-8in Spkr, 1 x 2 Tile System, 15W, 70V, 700cu in
LT810-SM810RS
Masking Speaker-8in Spkr, 1 x 2 Tile System, 15W, 70V, 700cu in LT810-SM810RS
Lowell Manufacturing Company LT-series (music/paging/maskin g): single-system solution for paging and masking. The 1' x 2' assembly replaces half of (non-tegular) 2' x 2' ceiling tile. Ideal for use where ceiling to deck space is limited. Includes 2 speakers with transformers, 1' x 2' subplate with grille and partitioned backbox. Paging driver fires down to provide clear voice transmission, masking driver fires up to shape background sound levels for improved privacy in open environments with drop ceilings. Ships ready-to-install. Speaker size: 8" (1'x2' or 2'x2' assembly).

Lowell Manufacturing Company

LT-series (music/paging/masking): single-system solution for paging and masking. The 1' x 2' assembly replaces half of (non-tegular) 2' x 2' ceiling tile. Ideal for use where ceiling to deck space is limited. Includes 2 speakers with transformers, 1' x 2' subplate with grille and partitioned backbox. Paging driver fires down to provide clear voice transmission, masking driver fires up to shape background sound levels for improved privacy in open environments with drop ceilings. Ships ready-to-install. Speaker size: 8" (1'x2' or 2'x2' assembly).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LT810-SM810RS
Product Name Masking Speaker-8in Spkr, 1 x 2 Tile System, 15W, 70V, 700cu in
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details