Visual Sound, Inc. Speaker Package-8in Spkr, 1 x 2 Tile System, 12W, 8 ohm LT805BB

Description
Lowell Manufacturing Company LT (music/paging): patented speaker system (U.S. patent no's. 7,120,269; D467579; 7,643,647-B2) is designed for fast installation in suspended tile ceilings. Two sizes: 1'x2' assembly replaces half of a non-tegular 2'x2' tile or one-fourth of a 2'x4' tile; 2' x 2' assembly replaces a standard or tegular 2'x2' tile. Assembly ships ready-to-install with speaker leads that exit through a 0.5" Romex clamp for easy field connections. Assembly is supported by T-bar grid and, where required by code, can also be secured to ceiling grid with seismic clamps or cables (not included). System includes factory-wired speaker mounted to a 1'x2' or 2'x2' subplate with grille, and backbox. Some models include a transformer. Performance: systems with CT830-driver/8XD4-ba ckbox combination are suitable for music performance applications (lounges, lobbies, etc.). Systems with 805 or 810 speaker (with or without backbox) are for commercial paging and background music. Speaker size: 4" or 8
Description
Lowell Manufacturing Company LT (music/paging): patented speaker system (U.S. patent no's. 7,120,269; D467579; 7,643,647-B2) is designed for fast installation in suspended tile ceilings. Two sizes: 1'x2' assembly replaces half of a non-tegular 2'x2' tile or one-fourth of a 2'x4' tile; 2' x 2' assembly replaces a standard or tegular 2'x2' tile. Assembly ships ready-to-install with speaker leads that exit through a 0.5" Romex clamp for easy field connections. Assembly is supported by T-bar grid and, where required by code, can also be secured to ceiling grid with seismic clamps or cables (not included). System includes factory-wired speaker mounted to a 1'x2' or 2'x2' subplate with grille, and backbox. Some models include a transformer. Performance: systems with CT830-driver/8XD4-ba ckbox combination are suitable for music performance applications (lounges, lobbies, etc.). Systems with 805 or 810 speaker (with or without backbox) are for commercial paging and background music. Speaker size: 4" or 8

Suppliers

Company
Product
Description
Supplier Links
Speaker Package-8in Spkr, 1 x 2 Tile System, 12W, 8 ohm - LT805BB - Visual Sound, Inc.
Broomall, PA, USA
Speaker Package-8in Spkr, 1 x 2 Tile System, 12W, 8 ohm
LT805BB
Speaker Package-8in Spkr, 1 x 2 Tile System, 12W, 8 ohm LT805BB
Lowell Manufacturing Company LT (music/paging): patented speaker system (U.S. patent no's. 7,120,269; D467579; 7,643,647-B2) is designed for fast installation in suspended tile ceilings. Two sizes: 1'x2' assembly replaces half of a non-tegular 2'x2' tile or one-fourth of a 2'x4' tile; 2' x 2' assembly replaces a standard or tegular 2'x2' tile. Assembly ships ready-to-install with speaker leads that exit through a 0.5" Romex clamp for easy field connections. Assembly is supported by T-bar grid and, where required by code, can also be secured to ceiling grid with seismic clamps or cables (not included). System includes factory-wired speaker mounted to a 1'x2' or 2'x2' subplate with grille, and backbox. Some models include a transformer. Performance: systems with CT830-driver/8XD4-ba ckbox combination are suitable for music performance applications (lounges, lobbies, etc.). Systems with 805 or 810 speaker (with or without backbox) are for commercial paging and background music. Speaker size: 4" or 8

Lowell Manufacturing Company

LT (music/paging): patented speaker system (U.S. patent no's. 7,120,269; D467579; 7,643,647-B2) is designed for fast installation in suspended tile ceilings. Two sizes: 1'x2' assembly replaces half of a non-tegular 2'x2' tile or one-fourth of a 2'x4' tile; 2' x 2' assembly replaces a standard or tegular 2'x2' tile. Assembly ships ready-to-install with speaker leads that exit through a 0.5" Romex clamp for easy field connections. Assembly is supported by T-bar grid and, where required by code, can also be secured to ceiling grid with seismic clamps or cables (not included). System includes factory-wired speaker mounted to a 1'x2' or 2'x2' subplate with grille, and backbox. Some models include a transformer. Performance: systems with CT830-driver/8XD4-backbox combination are suitable for music performance applications (lounges, lobbies, etc.). Systems with 805 or 810 speaker (with or without backbox) are for commercial paging and background music. Speaker size: 4" or 8

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LT805BB
Product Name Speaker Package-8in Spkr, 1 x 2 Tile System, 12W, 8 ohm
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526989 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 94 dB
Size 6.69 inch (170 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details