Visual Sound, Inc. Masking Speaker-8in Spkr, 2 x 2 Tile System, 15W, 70V, 700cu in LT2810-SM810RS

Description
Lowell Manufacturing Company LT-series (music/paging/maskin g): single-system solution for paging and masking. The 1' x 2' assembly replaces half of (non-tegular) 2' x 2' ceiling tile. Ideal for use where ceiling to deck space is limited. Includes 2 speakers with transformers, 1' x 2' subplate with grille and partitioned backbox. Paging driver fires down to provide clear voice transmission, masking driver fires up to shape background sound levels for improved privacy in open environments with drop ceilings. Ships ready-to-install. Speaker size: 8" (1'x2' or 2'x2' assembly).
Description
Lowell Manufacturing Company LT-series (music/paging/maskin g): single-system solution for paging and masking. The 1' x 2' assembly replaces half of (non-tegular) 2' x 2' ceiling tile. Ideal for use where ceiling to deck space is limited. Includes 2 speakers with transformers, 1' x 2' subplate with grille and partitioned backbox. Paging driver fires down to provide clear voice transmission, masking driver fires up to shape background sound levels for improved privacy in open environments with drop ceilings. Ships ready-to-install. Speaker size: 8" (1'x2' or 2'x2' assembly).

Suppliers

Company
Product
Description
Supplier Links
Masking Speaker-8in Spkr, 2 x 2 Tile System, 15W, 70V, 700cu in - LT2810-SM810RS - Visual Sound, Inc.
Broomall, PA, USA
Masking Speaker-8in Spkr, 2 x 2 Tile System, 15W, 70V, 700cu in
LT2810-SM810RS
Masking Speaker-8in Spkr, 2 x 2 Tile System, 15W, 70V, 700cu in LT2810-SM810RS
Lowell Manufacturing Company LT-series (music/paging/maskin g): single-system solution for paging and masking. The 1' x 2' assembly replaces half of (non-tegular) 2' x 2' ceiling tile. Ideal for use where ceiling to deck space is limited. Includes 2 speakers with transformers, 1' x 2' subplate with grille and partitioned backbox. Paging driver fires down to provide clear voice transmission, masking driver fires up to shape background sound levels for improved privacy in open environments with drop ceilings. Ships ready-to-install. Speaker size: 8" (1'x2' or 2'x2' assembly).

Lowell Manufacturing Company

LT-series (music/paging/masking): single-system solution for paging and masking. The 1' x 2' assembly replaces half of (non-tegular) 2' x 2' ceiling tile. Ideal for use where ceiling to deck space is limited. Includes 2 speakers with transformers, 1' x 2' subplate with grille and partitioned backbox. Paging driver fires down to provide clear voice transmission, masking driver fires up to shape background sound levels for improved privacy in open environments with drop ceilings. Ships ready-to-install. Speaker size: 8" (1'x2' or 2'x2' assembly).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LT2810-SM810RS
Product Name Masking Speaker-8in Spkr, 2 x 2 Tile System, 15W, 70V, 700cu in
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 8 ohms
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS4-120-1MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Home Audio, In-Wall Speaker - HSi 455 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Sensitivity 88 dB
View Details