Visual Sound, Inc. Speaker Package-8in Spkr, 2 x 2 Tile System, 50W, 70V, .8cu ft LT2-8A-TM32-Vb

Description
Lowell Manufacturing Company LT (music/paging): patented speaker system (U.S. patent no's. 7,120,269; D467579; 7,643,647-B2) is designed for fast installation in suspended tile ceilings. Two sizes: 1'x2' assembly replaces half of a non-tegular 2'x2' tile or one-fourth of a 2'x4' tile; 2' x 2' assembly replaces a standard or tegular 2'x2' tile. Assembly ships ready-to-install with speaker leads that exit through a 0.5" Romex clamp for easy field connections. Assembly is supported by T-bar grid and, where required by code, can also be secured to ceiling grid with seismic clamps or cables (not included). System includes factory-wired speaker mounted to a 1'x2' or 2'x2' subplate with grille, and backbox. Some models include a transformer. Performance: systems with CT830-driver/8XD4-ba ckbox combination are suitable for music performance applications (lounges, lobbies, etc.). Systems with 805 or 810 speaker (with or without backbox) are for commercial paging and background music. Speaker size: 4" or 8 Choose 1' x 2' tile assemblies with integral patented T-bar support or 2' x 2' tile replacement systems Systems install quickly into suspended tile ceilings and are supported by the T-bar grid Systems include a wired speaker, transformer, grille, and .8 cu.ft. backbox for extended low frequency performance Fine perforated grilles blend with ceiling tiles and provide excellent acoustic transparency Speaker selection includes 6" or 8" coaxial, or 8" subwoofer driver with optional 70V transformer
Description
Lowell Manufacturing Company LT (music/paging): patented speaker system (U.S. patent no's. 7,120,269; D467579; 7,643,647-B2) is designed for fast installation in suspended tile ceilings. Two sizes: 1'x2' assembly replaces half of a non-tegular 2'x2' tile or one-fourth of a 2'x4' tile; 2' x 2' assembly replaces a standard or tegular 2'x2' tile. Assembly ships ready-to-install with speaker leads that exit through a 0.5" Romex clamp for easy field connections. Assembly is supported by T-bar grid and, where required by code, can also be secured to ceiling grid with seismic clamps or cables (not included). System includes factory-wired speaker mounted to a 1'x2' or 2'x2' subplate with grille, and backbox. Some models include a transformer. Performance: systems with CT830-driver/8XD4-ba ckbox combination are suitable for music performance applications (lounges, lobbies, etc.). Systems with 805 or 810 speaker (with or without backbox) are for commercial paging and background music. Speaker size: 4" or 8 Choose 1' x 2' tile assemblies with integral patented T-bar support or 2' x 2' tile replacement systems Systems install quickly into suspended tile ceilings and are supported by the T-bar grid Systems include a wired speaker, transformer, grille, and .8 cu.ft. backbox for extended low frequency performance Fine perforated grilles blend with ceiling tiles and provide excellent acoustic transparency Speaker selection includes 6" or 8" coaxial, or 8" subwoofer driver with optional 70V transformer

Suppliers

Company
Product
Description
Supplier Links
Speaker Package-8in Spkr, 2 x 2 Tile System, 50W, 70V, .8cu ft - LT2-8A-TM32-Vb - Visual Sound, Inc.
Broomall, PA, USA
Speaker Package-8in Spkr, 2 x 2 Tile System, 50W, 70V, .8cu ft
LT2-8A-TM32-Vb
Speaker Package-8in Spkr, 2 x 2 Tile System, 50W, 70V, .8cu ft LT2-8A-TM32-Vb
Lowell Manufacturing Company LT (music/paging): patented speaker system (U.S. patent no's. 7,120,269; D467579; 7,643,647-B2) is designed for fast installation in suspended tile ceilings. Two sizes: 1'x2' assembly replaces half of a non-tegular 2'x2' tile or one-fourth of a 2'x4' tile; 2' x 2' assembly replaces a standard or tegular 2'x2' tile. Assembly ships ready-to-install with speaker leads that exit through a 0.5" Romex clamp for easy field connections. Assembly is supported by T-bar grid and, where required by code, can also be secured to ceiling grid with seismic clamps or cables (not included). System includes factory-wired speaker mounted to a 1'x2' or 2'x2' subplate with grille, and backbox. Some models include a transformer. Performance: systems with CT830-driver/8XD4-ba ckbox combination are suitable for music performance applications (lounges, lobbies, etc.). Systems with 805 or 810 speaker (with or without backbox) are for commercial paging and background music. Speaker size: 4" or 8 Choose 1' x 2' tile assemblies with integral patented T-bar support or 2' x 2' tile replacement systems Systems install quickly into suspended tile ceilings and are supported by the T-bar grid Systems include a wired speaker, transformer, grille, and .8 cu.ft. backbox for extended low frequency performance Fine perforated grilles blend with ceiling tiles and provide excellent acoustic transparency Speaker selection includes 6" or 8" coaxial, or 8" subwoofer driver with optional 70V transformer

Lowell Manufacturing Company

LT (music/paging): patented speaker system (U.S. patent no's. 7,120,269; D467579; 7,643,647-B2) is designed for fast installation in suspended tile ceilings. Two sizes: 1'x2' assembly replaces half of a non-tegular 2'x2' tile or one-fourth of a 2'x4' tile; 2' x 2' assembly replaces a standard or tegular 2'x2' tile. Assembly ships ready-to-install with speaker leads that exit through a 0.5" Romex clamp for easy field connections. Assembly is supported by T-bar grid and, where required by code, can also be secured to ceiling grid with seismic clamps or cables (not included). System includes factory-wired speaker mounted to a 1'x2' or 2'x2' subplate with grille, and backbox. Some models include a transformer. Performance: systems with CT830-driver/8XD4-backbox combination are suitable for music performance applications (lounges, lobbies, etc.). Systems with 805 or 810 speaker (with or without backbox) are for commercial paging and background music. Speaker size: 4" or 8

  • Choose 1' x 2' tile assemblies with integral patented T-bar support or 2' x 2' tile replacement systems
  • Systems install quickly into suspended tile ceilings and are supported by the T-bar grid
  • Systems include a wired speaker, transformer, grille, and .8 cu.ft. backbox for extended low frequency performance
  • Fine perforated grilles blend with ceiling tiles and provide excellent acoustic transparency
  • Speaker selection includes 6" or 8" coaxial, or 8" subwoofer driver with optional 70V transformer
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LT2-8A-TM32-Vb
Product Name Speaker Package-8in Spkr, 2 x 2 Tile System, 50W, 70V, .8cu ft
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Miniature Speakers - 7564605 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
CF-70 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 300 watts
Impedance 4 ohms
Sensitivity 96 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details