Visual Sound, Inc. Speaker Package-8in Spkr, 2 x 2 Tile System, 20W, 70V, .8cu ft LT2-830-TM16-Vb

Description
Lowell Manufacturing Company LT (music/paging): patented speaker system (U.S. patent no's. 7,120,269; D467579; 7,643,647-B2) is designed for fast installation in suspended tile ceilings. Two sizes: 1'x2' assembly replaces half of a non-tegular 2'x2' tile or one-fourth of a 2'x4' tile; 2' x 2' assembly replaces a standard or tegular 2'x2' tile. Assembly ships ready-to-install with speaker leads that exit through a 0.5" Romex clamp for easy field connections. Assembly is supported by T-bar grid and, where required by code, can also be secured to ceiling grid with seismic clamps or cables (not included). System includes factory-wired speaker mounted to a 1'x2' or 2'x2' subplate with grille, and backbox. Some models include a transformer. Performance: systems with CT830-driver/8XD4-ba ckbox combination are suitable for music performance applications (lounges, lobbies, etc.). Systems with 805 or 810 speaker (with or without backbox) are for commercial paging and background music. Speaker size: 4" or 8 Choose 1' x 2' tile assemblies with integral patented T-bar support or 2' x 2' tile replacement systems Systems install quickly into suspended tile ceilings and are supported by the T-bar grid Systems include a wired speaker, transformer, grille, and .8 cu.ft. backbox for extended low frequency performance Fine perforated grilles blend with ceiling tiles and provide excellent acoustic transparency Speaker selection includes 6" or 8" coaxial, or 8" subwoofer driver with optional 70V transformer
Description
Lowell Manufacturing Company LT (music/paging): patented speaker system (U.S. patent no's. 7,120,269; D467579; 7,643,647-B2) is designed for fast installation in suspended tile ceilings. Two sizes: 1'x2' assembly replaces half of a non-tegular 2'x2' tile or one-fourth of a 2'x4' tile; 2' x 2' assembly replaces a standard or tegular 2'x2' tile. Assembly ships ready-to-install with speaker leads that exit through a 0.5" Romex clamp for easy field connections. Assembly is supported by T-bar grid and, where required by code, can also be secured to ceiling grid with seismic clamps or cables (not included). System includes factory-wired speaker mounted to a 1'x2' or 2'x2' subplate with grille, and backbox. Some models include a transformer. Performance: systems with CT830-driver/8XD4-ba ckbox combination are suitable for music performance applications (lounges, lobbies, etc.). Systems with 805 or 810 speaker (with or without backbox) are for commercial paging and background music. Speaker size: 4" or 8 Choose 1' x 2' tile assemblies with integral patented T-bar support or 2' x 2' tile replacement systems Systems install quickly into suspended tile ceilings and are supported by the T-bar grid Systems include a wired speaker, transformer, grille, and .8 cu.ft. backbox for extended low frequency performance Fine perforated grilles blend with ceiling tiles and provide excellent acoustic transparency Speaker selection includes 6" or 8" coaxial, or 8" subwoofer driver with optional 70V transformer

Suppliers

Company
Product
Description
Supplier Links
Speaker Package-8in Spkr, 2 x 2 Tile System, 20W, 70V, .8cu ft - LT2-830-TM16-Vb - Visual Sound, Inc.
Broomall, PA, USA
Speaker Package-8in Spkr, 2 x 2 Tile System, 20W, 70V, .8cu ft
LT2-830-TM16-Vb
Speaker Package-8in Spkr, 2 x 2 Tile System, 20W, 70V, .8cu ft LT2-830-TM16-Vb
Lowell Manufacturing Company LT (music/paging): patented speaker system (U.S. patent no's. 7,120,269; D467579; 7,643,647-B2) is designed for fast installation in suspended tile ceilings. Two sizes: 1'x2' assembly replaces half of a non-tegular 2'x2' tile or one-fourth of a 2'x4' tile; 2' x 2' assembly replaces a standard or tegular 2'x2' tile. Assembly ships ready-to-install with speaker leads that exit through a 0.5" Romex clamp for easy field connections. Assembly is supported by T-bar grid and, where required by code, can also be secured to ceiling grid with seismic clamps or cables (not included). System includes factory-wired speaker mounted to a 1'x2' or 2'x2' subplate with grille, and backbox. Some models include a transformer. Performance: systems with CT830-driver/8XD4-ba ckbox combination are suitable for music performance applications (lounges, lobbies, etc.). Systems with 805 or 810 speaker (with or without backbox) are for commercial paging and background music. Speaker size: 4" or 8 Choose 1' x 2' tile assemblies with integral patented T-bar support or 2' x 2' tile replacement systems Systems install quickly into suspended tile ceilings and are supported by the T-bar grid Systems include a wired speaker, transformer, grille, and .8 cu.ft. backbox for extended low frequency performance Fine perforated grilles blend with ceiling tiles and provide excellent acoustic transparency Speaker selection includes 6" or 8" coaxial, or 8" subwoofer driver with optional 70V transformer

Lowell Manufacturing Company

LT (music/paging): patented speaker system (U.S. patent no's. 7,120,269; D467579; 7,643,647-B2) is designed for fast installation in suspended tile ceilings. Two sizes: 1'x2' assembly replaces half of a non-tegular 2'x2' tile or one-fourth of a 2'x4' tile; 2' x 2' assembly replaces a standard or tegular 2'x2' tile. Assembly ships ready-to-install with speaker leads that exit through a 0.5" Romex clamp for easy field connections. Assembly is supported by T-bar grid and, where required by code, can also be secured to ceiling grid with seismic clamps or cables (not included). System includes factory-wired speaker mounted to a 1'x2' or 2'x2' subplate with grille, and backbox. Some models include a transformer. Performance: systems with CT830-driver/8XD4-backbox combination are suitable for music performance applications (lounges, lobbies, etc.). Systems with 805 or 810 speaker (with or without backbox) are for commercial paging and background music. Speaker size: 4" or 8

  • Choose 1' x 2' tile assemblies with integral patented T-bar support or 2' x 2' tile replacement systems
  • Systems install quickly into suspended tile ceilings and are supported by the T-bar grid
  • Systems include a wired speaker, transformer, grille, and .8 cu.ft. backbox for extended low frequency performance
  • Fine perforated grilles blend with ceiling tiles and provide excellent acoustic transparency
  • Speaker selection includes 6" or 8" coaxial, or 8" subwoofer driver with optional 70V transformer
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LT2-830-TM16-Vb
Product Name Speaker Package-8in Spkr, 2 x 2 Tile System, 20W, 70V, .8cu ft
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
GQ Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 37 ohms
Sensitivity 110 dB
Size 0.25 inch (6 mm)
View Details