Visual Sound, Inc. 8 Inch Two-Way Bi-Amplified Studio Monitor LSR4328P

Description
JBL Professional The 4328P is designed for working in home studios or small project studios, for music and audio elements for television, feature films and electronic games. Advanced Linear Spatial Reference design ensures flatter-off-axis response for greater clarity at the mix position RMC™ Room Mode Correction provides electronic control of room modes Integrated bi-amplification with factory calibrated sensitivities Silk dome transducer with Elliptical Oblate Spheroidal waveguide for precise pattern control Magnetically shielded transducers minimize interference when used in close proximityto video monitors Reinforced enclosure and convenient mounting points for mounted installation Integral handles facilitate ease of positioning
Description
JBL Professional The 4328P is designed for working in home studios or small project studios, for music and audio elements for television, feature films and electronic games. Advanced Linear Spatial Reference design ensures flatter-off-axis response for greater clarity at the mix position RMC™ Room Mode Correction provides electronic control of room modes Integrated bi-amplification with factory calibrated sensitivities Silk dome transducer with Elliptical Oblate Spheroidal waveguide for precise pattern control Magnetically shielded transducers minimize interference when used in close proximityto video monitors Reinforced enclosure and convenient mounting points for mounted installation Integral handles facilitate ease of positioning

Suppliers

Company
Product
Description
Supplier Links
8 Inch Two-Way Bi-Amplified Studio Monitor - LSR4328P - Visual Sound, Inc.
Broomall, PA, USA
8 Inch Two-Way Bi-Amplified Studio Monitor
LSR4328P
8 Inch Two-Way Bi-Amplified Studio Monitor LSR4328P
JBL Professional The 4328P is designed for working in home studios or small project studios, for music and audio elements for television, feature films and electronic games. Advanced Linear Spatial Reference design ensures flatter-off-axis response for greater clarity at the mix position RMC™ Room Mode Correction provides electronic control of room modes Integrated bi-amplification with factory calibrated sensitivities Silk dome transducer with Elliptical Oblate Spheroidal waveguide for precise pattern control Magnetically shielded transducers minimize interference when used in close proximityto video monitors Reinforced enclosure and convenient mounting points for mounted installation Integral handles facilitate ease of positioning

JBL Professional

The 4328P is designed for working in home studios or small project studios, for music and audio elements for television, feature films and electronic games.

  • Advanced Linear Spatial Reference design ensures flatter-off-axis response for greater clarity at the mix position
  • RMC™ Room Mode Correction provides electronic control of room modes
  • Integrated bi-amplification with factory calibrated sensitivities
  • Silk dome transducer with Elliptical Oblate Spheroidal waveguide for precise pattern control
  • Magnetically shielded transducers minimize interference when used in close proximityto video monitors
  • Reinforced enclosure and convenient mounting points for mounted installation
  • Integral handles facilitate ease of positioning
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LSR4328P
Product Name 8 Inch Two-Way Bi-Amplified Studio Monitor
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7542093 - RS Components, Ltd.
Specs
Size 0.59 inch (15 mm)
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Dynamic Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
SPL 110 dB
Maximum Power 0.0100 watts
Sensitivity 65 dB
View Details