Visual Sound, Inc. 8 Inch Two-Way Bi-Amplified Studio Monitor, 230 Volts LSR4328P/230

Description
JBL Professional The 4328P is designed for working in home studios or small project studios, for music and audio elements for television, feature films and electronic games. Same as LSR4328P but in 230 volts. Advanced Linear Spatial Reference design ensures flatter-off-axis response for greater clarity at the mix position RMC™ Room Mode Correction provides electronic control of room modes Integrated bi-amplification with factory calibrated sensitivities Silk dome transducer with Elliptical Oblate Spheroidal waveguide for precise pattern control Magnetically shielded transducers minimize interference when used in close proximityto video monitors Reinforced enclosure and convenient mounting points for mounted installation Integral handles facilitate ease of positioning
Description
JBL Professional The 4328P is designed for working in home studios or small project studios, for music and audio elements for television, feature films and electronic games. Same as LSR4328P but in 230 volts. Advanced Linear Spatial Reference design ensures flatter-off-axis response for greater clarity at the mix position RMC™ Room Mode Correction provides electronic control of room modes Integrated bi-amplification with factory calibrated sensitivities Silk dome transducer with Elliptical Oblate Spheroidal waveguide for precise pattern control Magnetically shielded transducers minimize interference when used in close proximityto video monitors Reinforced enclosure and convenient mounting points for mounted installation Integral handles facilitate ease of positioning

Suppliers

Company
Product
Description
Supplier Links
8 Inch Two-Way Bi-Amplified Studio Monitor, 230 Volts - LSR4328P/230 - Visual Sound, Inc.
Broomall, PA, USA
8 Inch Two-Way Bi-Amplified Studio Monitor, 230 Volts
LSR4328P/230
8 Inch Two-Way Bi-Amplified Studio Monitor, 230 Volts LSR4328P/230
JBL Professional The 4328P is designed for working in home studios or small project studios, for music and audio elements for television, feature films and electronic games. Same as LSR4328P but in 230 volts. Advanced Linear Spatial Reference design ensures flatter-off-axis response for greater clarity at the mix position RMC™ Room Mode Correction provides electronic control of room modes Integrated bi-amplification with factory calibrated sensitivities Silk dome transducer with Elliptical Oblate Spheroidal waveguide for precise pattern control Magnetically shielded transducers minimize interference when used in close proximityto video monitors Reinforced enclosure and convenient mounting points for mounted installation Integral handles facilitate ease of positioning

JBL Professional

The 4328P is designed for working in home studios or small project studios, for music and audio elements for television, feature films and electronic games. Same as LSR4328P but in 230 volts.

  • Advanced Linear Spatial Reference design ensures flatter-off-axis response for greater clarity at the mix position
  • RMC™ Room Mode Correction provides electronic control of room modes
  • Integrated bi-amplification with factory calibrated sensitivities
  • Silk dome transducer with Elliptical Oblate Spheroidal waveguide for precise pattern control
  • Magnetically shielded transducers minimize interference when used in close proximityto video monitors
  • Reinforced enclosure and convenient mounting points for mounted installation
  • Integral handles facilitate ease of positioning
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LSR4328P/230
Product Name 8 Inch Two-Way Bi-Amplified Studio Monitor, 230 Volts
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 526866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 20000 Hz
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Compact Powered Speakers - 20 W Stereo - 3 1/2
Specs
Size 3.50 inch (89 mm)
Application MusicAudio
View Details