Visual Sound, Inc. Column Array line source loudspeaker system LS832

Description
EAW - Eastern Acoustic Works, Inc. High performance Column Array system. System includes (8)4-in. woofers and (3)1-in. soft dome tweeters. Line source coupling effects yield a 20° vertical dispersion to below 630 Hz. Excellent for highly reverberant spaces with low ceilings. EAWs LS832 line source loudspeaker system brings the classic column speaker up to date. Sophisticated frequency shading and all-pass filtering integrates the eight 4-inch woofers and three 1-inch soft dome tweeters -- maximizing the benefits of line source coupling while eliminating destructive interference. The system maintains a well behaved nominal vertical dispersion of 20° to below 630 Hz. At 500 Hz the vertical dispersion is still 45°. With the enclosure baffle defining a gentle arc -- the drivers form a curved line source to help prevent the vertical pattern from collapsing in the crossover region. At the same time -- the drivers act as direct radiators in the horizontal plane -- giving the system an extra-wide 140° horizontal dispersion with response that meets professional standards for fidelity and intelligibility.
Description
EAW - Eastern Acoustic Works, Inc. High performance Column Array system. System includes (8)4-in. woofers and (3)1-in. soft dome tweeters. Line source coupling effects yield a 20° vertical dispersion to below 630 Hz. Excellent for highly reverberant spaces with low ceilings. EAWs LS832 line source loudspeaker system brings the classic column speaker up to date. Sophisticated frequency shading and all-pass filtering integrates the eight 4-inch woofers and three 1-inch soft dome tweeters -- maximizing the benefits of line source coupling while eliminating destructive interference. The system maintains a well behaved nominal vertical dispersion of 20° to below 630 Hz. At 500 Hz the vertical dispersion is still 45°. With the enclosure baffle defining a gentle arc -- the drivers form a curved line source to help prevent the vertical pattern from collapsing in the crossover region. At the same time -- the drivers act as direct radiators in the horizontal plane -- giving the system an extra-wide 140° horizontal dispersion with response that meets professional standards for fidelity and intelligibility.

Suppliers

Company
Product
Description
Supplier Links
Column Array line source loudspeaker system - LS832 - Visual Sound, Inc.
Broomall, PA, USA
Column Array line source loudspeaker system
LS832
Column Array line source loudspeaker system LS832
EAW - Eastern Acoustic Works, Inc. High performance Column Array system. System includes (8)4-in. woofers and (3)1-in. soft dome tweeters. Line source coupling effects yield a 20° vertical dispersion to below 630 Hz. Excellent for highly reverberant spaces with low ceilings. EAWs LS832 line source loudspeaker system brings the classic column speaker up to date. Sophisticated frequency shading and all-pass filtering integrates the eight 4-inch woofers and three 1-inch soft dome tweeters -- maximizing the benefits of line source coupling while eliminating destructive interference. The system maintains a well behaved nominal vertical dispersion of 20° to below 630 Hz. At 500 Hz the vertical dispersion is still 45°. With the enclosure baffle defining a gentle arc -- the drivers form a curved line source to help prevent the vertical pattern from collapsing in the crossover region. At the same time -- the drivers act as direct radiators in the horizontal plane -- giving the system an extra-wide 140° horizontal dispersion with response that meets professional standards for fidelity and intelligibility.

EAW - Eastern Acoustic Works, Inc.

High performance Column Array system. System includes (8)4-in. woofers and (3)1-in. soft dome tweeters. Line source coupling effects yield a 20° vertical dispersion to below 630 Hz. Excellent for highly reverberant spaces with low ceilings.

EAWs LS832 line source loudspeaker system brings the classic column speaker up to date. Sophisticated frequency shading and all-pass filtering integrates the eight 4-inch woofers and three 1-inch soft dome tweeters -- maximizing the benefits of line source coupling while eliminating destructive interference. The system maintains a well behaved nominal vertical dispersion of 20° to below 630 Hz. At 500 Hz the vertical dispersion is still 45°. With the enclosure baffle defining a gentle arc -- the drivers form a curved line source to help prevent the vertical pattern from collapsing in the crossover region. At the same time -- the drivers act as direct radiators in the horizontal plane -- giving the system an extra-wide 140° horizontal dispersion with response that meets professional standards for fidelity and intelligibility.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LS832
Product Name Column Array line source loudspeaker system
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7716991 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
ASHP and ASUP Amplified Speakers - ASUP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 725 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details
W1v2 13.5-inch Subwoofer Driver (350 W, 8 Ω) - 13W1v2-8 - JL Audio, Inc.
Specs
Nominal Power 350 watts
Impedance 8 ohms
Size 13.50 inch (343 mm)
View Details