Visual Sound, Inc. Lightweight Speaker Stands LS2

Description
Samson Technologies Corp. Pair of Heavy-duty telescoping tripod stands which are adjustable, up to 6 feet in height with 13/8 inch diameter adapter fits virtually all PA speakers. *Pair of Heavy-duty telescoping tripod stands *Adjustable, up to 6 feet in height *13/8 inch diameter adapter fits virtually all PA speakers *Road-ready steel construction *55 lb/25 kg handling capacity (per stand)
Description
Samson Technologies Corp. Pair of Heavy-duty telescoping tripod stands which are adjustable, up to 6 feet in height with 13/8 inch diameter adapter fits virtually all PA speakers. *Pair of Heavy-duty telescoping tripod stands *Adjustable, up to 6 feet in height *13/8 inch diameter adapter fits virtually all PA speakers *Road-ready steel construction *55 lb/25 kg handling capacity (per stand)

Suppliers

Company
Product
Description
Supplier Links
Lightweight Speaker Stands - LS2 - Visual Sound, Inc.
Broomall, PA, USA
Lightweight Speaker Stands
LS2
Lightweight Speaker Stands LS2
Samson Technologies Corp. Pair of Heavy-duty telescoping tripod stands which are adjustable, up to 6 feet in height with 13/8 inch diameter adapter fits virtually all PA speakers. *Pair of Heavy-duty telescoping tripod stands *Adjustable, up to 6 feet in height *13/8 inch diameter adapter fits virtually all PA speakers *Road-ready steel construction *55 lb/25 kg handling capacity (per stand)

Samson Technologies Corp.

Pair of Heavy-duty telescoping tripod stands which are adjustable, up to 6 feet in height with 13/8 inch diameter adapter fits virtually all PA speakers.

*Pair of Heavy-duty telescoping tripod stands *Adjustable, up to 6 feet in height *13/8 inch diameter adapter fits virtually all PA speakers *Road-ready steel construction *55 lb/25 kg handling capacity (per stand)

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LS2
Product Name Lightweight Speaker Stands
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Miniature Speakers - 1218640 - RS Components, Ltd.
Specs
Impedance 50 ohms
Size 0.63 inch (16 mm)
View Details
Energy Power Bar Elite Soundbar -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 250 watts
Frequency Response 40 to 20000 Hz
Weight 3174.60 g (112.00 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details