Visual Sound, Inc. LM-503HD Triple 5" Universal LCD Monitor LM-503HD

Description
TV One Triple 5" High Defination Universal LCD Monitor in a Rackmount Frame Inputs: SD/HD-SDI, PC, YC, YUV/YPbPr via 3-BNC CV via BNC PC resolutions up to 1024x768. HD to 1080p NEW Front Panel Tally Indicators with external input. NTSC-PAL Auto-detection. LM-503HD is a high performance Multi-format, Triple 5" Color LCD Monitor for the broadcast and professional market. A multitude of video signal formats may be accurately monitored. The high brightness, wide viewing angle, excellent contrast ratio and high definition color result in an outstanding image. The unit features inputs for SDI (either SD or HD) with an active output, Analog RGBHV, YPbPr Component Video, a Composite Video and a YC input. NTSC and PAL Television Standards are supported and automatically detected. Front panel Tally LED's can be activated external via the DB9 connector. The Menu contains all the necessary controls to adjust Contrast, Brightness, Sharpness, Color Level (R-G-B), and other parameters necessary for optimum monitor performance. Results of these adjustments can be viewed via the On Screen Display. A rack mount kit is included that can tilt up or down. Although the monitor has excellent viewing angles, the tilt feature can be beneficial when circumstances necessitate mounting the monitor considerably above or below normal eye level.
Description
TV One Triple 5" High Defination Universal LCD Monitor in a Rackmount Frame Inputs: SD/HD-SDI, PC, YC, YUV/YPbPr via 3-BNC CV via BNC PC resolutions up to 1024x768. HD to 1080p NEW Front Panel Tally Indicators with external input. NTSC-PAL Auto-detection. LM-503HD is a high performance Multi-format, Triple 5" Color LCD Monitor for the broadcast and professional market. A multitude of video signal formats may be accurately monitored. The high brightness, wide viewing angle, excellent contrast ratio and high definition color result in an outstanding image. The unit features inputs for SDI (either SD or HD) with an active output, Analog RGBHV, YPbPr Component Video, a Composite Video and a YC input. NTSC and PAL Television Standards are supported and automatically detected. Front panel Tally LED's can be activated external via the DB9 connector. The Menu contains all the necessary controls to adjust Contrast, Brightness, Sharpness, Color Level (R-G-B), and other parameters necessary for optimum monitor performance. Results of these adjustments can be viewed via the On Screen Display. A rack mount kit is included that can tilt up or down. Although the monitor has excellent viewing angles, the tilt feature can be beneficial when circumstances necessitate mounting the monitor considerably above or below normal eye level.

Suppliers

Company
Product
Description
Supplier Links
LM-503HD Triple 5
Broomall, PA, USA
LM-503HD Triple 5" Universal LCD Monitor
LM-503HD
LM-503HD Triple 5" Universal LCD Monitor LM-503HD
TV One Triple 5" High Defination Universal LCD Monitor in a Rackmount Frame Inputs: SD/HD-SDI, PC, YC, YUV/YPbPr via 3-BNC CV via BNC PC resolutions up to 1024x768. HD to 1080p NEW Front Panel Tally Indicators with external input. NTSC-PAL Auto-detection. LM-503HD is a high performance Multi-format, Triple 5" Color LCD Monitor for the broadcast and professional market. A multitude of video signal formats may be accurately monitored. The high brightness, wide viewing angle, excellent contrast ratio and high definition color result in an outstanding image. The unit features inputs for SDI (either SD or HD) with an active output, Analog RGBHV, YPbPr Component Video, a Composite Video and a YC input. NTSC and PAL Television Standards are supported and automatically detected. Front panel Tally LED's can be activated external via the DB9 connector. The Menu contains all the necessary controls to adjust Contrast, Brightness, Sharpness, Color Level (R-G-B), and other parameters necessary for optimum monitor performance. Results of these adjustments can be viewed via the On Screen Display. A rack mount kit is included that can tilt up or down. Although the monitor has excellent viewing angles, the tilt feature can be beneficial when circumstances necessitate mounting the monitor considerably above or below normal eye level.

TV One

Triple 5" High Defination Universal LCD Monitor in a Rackmount Frame Inputs: SD/HD-SDI, PC, YC, YUV/YPbPr via 3-BNC CV via BNC PC resolutions up to 1024x768. HD to 1080p NEW Front Panel Tally Indicators with external input. NTSC-PAL Auto-detection.

LM-503HD is a high performance Multi-format, Triple 5" Color LCD Monitor for the broadcast and professional market. A multitude of video signal formats may be accurately monitored. The high brightness, wide viewing angle, excellent contrast ratio and high definition color result in an outstanding image. The unit features inputs for SDI (either SD or HD) with an active output, Analog RGBHV, YPbPr Component Video, a Composite Video and a YC input. NTSC and PAL Television Standards are supported and automatically detected. Front panel Tally LED's can be activated external via the DB9 connector. The Menu contains all the necessary controls to adjust Contrast, Brightness, Sharpness, Color Level (R-G-B), and other parameters necessary for optimum monitor performance. Results of these adjustments can be viewed via the On Screen Display. A rack mount kit is included that can tilt up or down. Although the monitor has excellent viewing angles, the tilt feature can be beneficial when circumstances necessitate mounting the monitor considerably above or below normal eye level.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LM-503HD
Product Name LM-503HD Triple 5" Universal LCD Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204635 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types MIPI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
23
Specs
Color Color
Input Types RGB
Screen Resolution 1920 x 1080 (1080p)
View Details
 - AP-LD9687174501 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details