Visual Sound, Inc. LM-404R Quad 4.0" Rackmount LCD Monitors LM-404R

Description
TV One LM-682R, LM-563R and LM-404R are high performance Color LCD Monitors in unique rackmount housings that tilt up or down to optimize the viewing angle. This is particularly beneficial when circumstances necessitate that the monitors be mounted above or below normal eye level. All models feature high brightness, Active Matrix LCD Displays with wide viewing angles and excellent contrast ratios. They are flicker-free, low radiation, light weight, space saving and feature low power consumption. Each model is powered by a single 12VDC power source that can mount on the rear of the monitor housing for convenience. A Universal AC Adapter is provided and is fitted with a Locking DC Plug for security of connection. NTSC and PAL TV Standards are supported and are automatically detected. A Mirror Image Switch to horizontally reverse the image is provided on the rear panel for each individual display. LM-404R is a high performance Quad Color LCD Monitor featuring four 4.0" displays each with a Composite Video and an S-Video input. Vertically Tiltable Rackmount Housing Multiple Sizes and Configurations Composite and S-Video Inputs High Brightness LCD Panels Professional Grade LCD Displays Wide Viewing Angle Universal AC Power Adapter Locking DC Power Plug
Description
TV One LM-682R, LM-563R and LM-404R are high performance Color LCD Monitors in unique rackmount housings that tilt up or down to optimize the viewing angle. This is particularly beneficial when circumstances necessitate that the monitors be mounted above or below normal eye level. All models feature high brightness, Active Matrix LCD Displays with wide viewing angles and excellent contrast ratios. They are flicker-free, low radiation, light weight, space saving and feature low power consumption. Each model is powered by a single 12VDC power source that can mount on the rear of the monitor housing for convenience. A Universal AC Adapter is provided and is fitted with a Locking DC Plug for security of connection. NTSC and PAL TV Standards are supported and are automatically detected. A Mirror Image Switch to horizontally reverse the image is provided on the rear panel for each individual display. LM-404R is a high performance Quad Color LCD Monitor featuring four 4.0" displays each with a Composite Video and an S-Video input. Vertically Tiltable Rackmount Housing Multiple Sizes and Configurations Composite and S-Video Inputs High Brightness LCD Panels Professional Grade LCD Displays Wide Viewing Angle Universal AC Power Adapter Locking DC Power Plug

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
LM-404R Quad 4.0" Rackmount LCD Monitors
LM-404R
LM-404R Quad 4.0" Rackmount LCD Monitors LM-404R
TV One LM-682R, LM-563R and LM-404R are high performance Color LCD Monitors in unique rackmount housings that tilt up or down to optimize the viewing angle. This is particularly beneficial when circumstances necessitate that the monitors be mounted above or below normal eye level. All models feature high brightness, Active Matrix LCD Displays with wide viewing angles and excellent contrast ratios. They are flicker-free, low radiation, light weight, space saving and feature low power consumption. Each model is powered by a single 12VDC power source that can mount on the rear of the monitor housing for convenience. A Universal AC Adapter is provided and is fitted with a Locking DC Plug for security of connection. NTSC and PAL TV Standards are supported and are automatically detected. A Mirror Image Switch to horizontally reverse the image is provided on the rear panel for each individual display. LM-404R is a high performance Quad Color LCD Monitor featuring four 4.0" displays each with a Composite Video and an S-Video input. Vertically Tiltable Rackmount Housing Multiple Sizes and Configurations Composite and S-Video Inputs High Brightness LCD Panels Professional Grade LCD Displays Wide Viewing Angle Universal AC Power Adapter Locking DC Power Plug

TV One

LM-682R, LM-563R and LM-404R are high performance Color LCD Monitors in unique rackmount housings that tilt up or down to optimize the viewing angle. This is particularly beneficial when circumstances necessitate that the monitors be mounted above or below normal eye level. All models feature high brightness, Active Matrix LCD Displays with wide viewing angles and excellent contrast ratios. They are flicker-free, low radiation, light weight, space saving and feature low power consumption. Each model is powered by a single 12VDC power source that can mount on the rear of the monitor housing for convenience. A Universal AC Adapter is provided and is fitted with a Locking DC Plug for security of connection. NTSC and PAL TV Standards are supported and are automatically detected. A Mirror Image Switch to horizontally reverse the image is provided on the rear panel for each individual display. LM-404R is a high performance Quad Color LCD Monitor featuring four 4.0" displays each with a Composite Video and an S-Video input.

  • Vertically Tiltable Rackmount Housing
  • Multiple Sizes and Configurations
  • Composite and S-Video Inputs
  • High Brightness LCD Panels
  • Professional Grade LCD Displays
  • Wide Viewing Angle
  • Universal AC Power Adapter
  • Locking DC Power Plug
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LM-404R
Product Name LM-404R Quad 4.0" Rackmount LCD Monitors
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428533 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types USB
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
42
Specs
Color Color
Input Types HDMI; RGB; VGA
Screen Resolution 1920 x 1080 (1080p)
View Details
 - AP-LD9687104101 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details