Visual Sound, Inc. LM-1750HD HDTV COLOR MONITOR LM-1750HD

Description
TV One 17" High Difinition Universal LCD Monitor in a Rackmount Frame The LM-1750HD is a high performance Multi-format 17" Color LCD Monitor for the broadcast and professional market. A multitude of video signal formats may be accurately monitored. The high brightness, wide viewing angle, excellent contrast ratio and high definition color result in an outstanding image. The unit features inputs for SDI (either SD or HD) with an active output, HDMI, Analog RGBHV, YUV or YPbPr Component Video and 2x Composite Video. An YC input is available and can be used in lieu of one of the Composite inputs. NTSC and PAL Television Standards are supported and automatically detected. Five Stereo inputs are also provided and dual internal speakers driven by a 3 watt amplifier provide stereo audio monitoring capability. Front panel Tally LED's can be activated external via the DB9 connector. The Menu contains all the necessary controls to adjust Contrast, Brightness, Sharpness, Color, Hue, Black Stretch and other parameters necessary for optimum monitor performance. Results of these adjustments can be viewed via the On Screen Display. A Sync Delay (Pulse Cross) mode allows viewing of the vertical and horizontal sync and vertical blanking intervals. A Blue Only mode facilitates accurate monitor setup when viewing color bars. The metal case has a standard VESA mount on the rear panel. A rackmount kit is included that can tilt up or down. Although the monitor has excellent viewing angles, the tilt feature can be beneficial when circumstances necessitate mounting the monitor considerably above or below normal eye level. Inputs: SD/HD-SDI, HDMI, Analog RGBHV, Component, Composite and YC (S-Video) Resolutions up to 1400x900, 1080p High Brightness, Pro Grade LCD Panels 16.7 Million Colors 5x Stereo Audio Inputs Blue Only and Sync Delay modes for easy setup Tally LED's 130° Left/Right and 120° Up/Down View Angles Vertically Tiltable Rackmount Housing Locking External DC Power Supply
Description
TV One 17" High Difinition Universal LCD Monitor in a Rackmount Frame The LM-1750HD is a high performance Multi-format 17" Color LCD Monitor for the broadcast and professional market. A multitude of video signal formats may be accurately monitored. The high brightness, wide viewing angle, excellent contrast ratio and high definition color result in an outstanding image. The unit features inputs for SDI (either SD or HD) with an active output, HDMI, Analog RGBHV, YUV or YPbPr Component Video and 2x Composite Video. An YC input is available and can be used in lieu of one of the Composite inputs. NTSC and PAL Television Standards are supported and automatically detected. Five Stereo inputs are also provided and dual internal speakers driven by a 3 watt amplifier provide stereo audio monitoring capability. Front panel Tally LED's can be activated external via the DB9 connector. The Menu contains all the necessary controls to adjust Contrast, Brightness, Sharpness, Color, Hue, Black Stretch and other parameters necessary for optimum monitor performance. Results of these adjustments can be viewed via the On Screen Display. A Sync Delay (Pulse Cross) mode allows viewing of the vertical and horizontal sync and vertical blanking intervals. A Blue Only mode facilitates accurate monitor setup when viewing color bars. The metal case has a standard VESA mount on the rear panel. A rackmount kit is included that can tilt up or down. Although the monitor has excellent viewing angles, the tilt feature can be beneficial when circumstances necessitate mounting the monitor considerably above or below normal eye level. Inputs: SD/HD-SDI, HDMI, Analog RGBHV, Component, Composite and YC (S-Video) Resolutions up to 1400x900, 1080p High Brightness, Pro Grade LCD Panels 16.7 Million Colors 5x Stereo Audio Inputs Blue Only and Sync Delay modes for easy setup Tally LED's 130° Left/Right and 120° Up/Down View Angles Vertically Tiltable Rackmount Housing Locking External DC Power Supply

Suppliers

Company
Product
Description
Supplier Links
LM-1750HD HDTV COLOR MONITOR - LM-1750HD - Visual Sound, Inc.
Broomall, PA, USA
LM-1750HD HDTV COLOR MONITOR
LM-1750HD
LM-1750HD HDTV COLOR MONITOR LM-1750HD
TV One 17" High Difinition Universal LCD Monitor in a Rackmount Frame The LM-1750HD is a high performance Multi-format 17" Color LCD Monitor for the broadcast and professional market. A multitude of video signal formats may be accurately monitored. The high brightness, wide viewing angle, excellent contrast ratio and high definition color result in an outstanding image. The unit features inputs for SDI (either SD or HD) with an active output, HDMI, Analog RGBHV, YUV or YPbPr Component Video and 2x Composite Video. An YC input is available and can be used in lieu of one of the Composite inputs. NTSC and PAL Television Standards are supported and automatically detected. Five Stereo inputs are also provided and dual internal speakers driven by a 3 watt amplifier provide stereo audio monitoring capability. Front panel Tally LED's can be activated external via the DB9 connector. The Menu contains all the necessary controls to adjust Contrast, Brightness, Sharpness, Color, Hue, Black Stretch and other parameters necessary for optimum monitor performance. Results of these adjustments can be viewed via the On Screen Display. A Sync Delay (Pulse Cross) mode allows viewing of the vertical and horizontal sync and vertical blanking intervals. A Blue Only mode facilitates accurate monitor setup when viewing color bars. The metal case has a standard VESA mount on the rear panel. A rackmount kit is included that can tilt up or down. Although the monitor has excellent viewing angles, the tilt feature can be beneficial when circumstances necessitate mounting the monitor considerably above or below normal eye level. Inputs: SD/HD-SDI, HDMI, Analog RGBHV, Component, Composite and YC (S-Video) Resolutions up to 1400x900, 1080p High Brightness, Pro Grade LCD Panels 16.7 Million Colors 5x Stereo Audio Inputs Blue Only and Sync Delay modes for easy setup Tally LED's 130° Left/Right and 120° Up/Down View Angles Vertically Tiltable Rackmount Housing Locking External DC Power Supply

TV One

17" High Difinition Universal LCD Monitor in a Rackmount Frame

The LM-1750HD is a high performance Multi-format 17" Color LCD Monitor for the broadcast and professional market. A multitude of video signal formats may be accurately monitored. The high brightness, wide viewing angle, excellent contrast ratio and high definition color result in an outstanding image. The unit features inputs for SDI (either SD or HD) with an active output, HDMI, Analog RGBHV, YUV or YPbPr Component Video and 2x Composite Video. An YC input is available and can be used in lieu of one of the Composite inputs. NTSC and PAL Television Standards are supported and automatically detected. Five Stereo inputs are also provided and dual internal speakers driven by a 3 watt amplifier provide stereo audio monitoring capability. Front panel Tally LED's can be activated external via the DB9 connector. The Menu contains all the necessary controls to adjust Contrast, Brightness, Sharpness, Color, Hue, Black Stretch and other parameters necessary for optimum monitor performance. Results of these adjustments can be viewed via the On Screen Display. A Sync Delay (Pulse Cross) mode allows viewing of the vertical and horizontal sync and vertical blanking intervals. A Blue Only mode facilitates accurate monitor setup when viewing color bars. The metal case has a standard VESA mount on the rear panel. A rackmount kit is included that can tilt up or down. Although the monitor has excellent viewing angles, the tilt feature can be beneficial when circumstances necessitate mounting the monitor considerably above or below normal eye level.

  • Inputs: SD/HD-SDI, HDMI, Analog RGBHV, Component, Composite and YC (S-Video)
  • Resolutions up to 1400x900, 1080p
  • High Brightness, Pro Grade LCD Panels
  • 16.7 Million Colors
  • 5x Stereo Audio Inputs
  • Blue Only and Sync Delay modes for easy setup
  • Tally LED's
  • 130° Left/Right and 120° Up/Down View Angles
  • Vertically Tiltable Rackmount Housing
  • Locking External DC Power Supply
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LM-1750HD
Product Name LM-1750HD HDTV COLOR MONITOR
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 697540 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types UART, USB
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
SlimLine 1U Solar 15.0
Specs
Monitor Type LCD Display
Features Picture in Picture; Audio Capabilities (optional feature); Zoom Capabilities
Color Color; Monochrome
View Details
ThinkCentre TIO 23.8
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types DP, 3in1
View Details