Visual Sound, Inc. 17-in TFT-LCD SXGA Monitor (1280x1024) LM-170AU

Description
JVC Professional Products Company 17-in TFT-LCD SXGA Monitor (1280x1024) Rugged professional design Heavy metal cabinet and stand Slim bezel Protected corners Selectable color temperature from high, low, user1, user2 Users can store individual levels of each RGB color Scan size select (over/100%/user). Screen size can be selected per input (except for computer signals) Remote terminal Control lock Direct front control buttons: Chroma, Phase, Contrast, Brightness, Menu Control Quick input selection BNC connectors for video DVI-D and D-sub 15-pin connectors for computer 16:9 / 4:3 aspect ratio selection VESA 100 mount Screw holes for installation Flush wall mounting capability Rack mountable Built-in power supply
Description
JVC Professional Products Company 17-in TFT-LCD SXGA Monitor (1280x1024) Rugged professional design Heavy metal cabinet and stand Slim bezel Protected corners Selectable color temperature from high, low, user1, user2 Users can store individual levels of each RGB color Scan size select (over/100%/user). Screen size can be selected per input (except for computer signals) Remote terminal Control lock Direct front control buttons: Chroma, Phase, Contrast, Brightness, Menu Control Quick input selection BNC connectors for video DVI-D and D-sub 15-pin connectors for computer 16:9 / 4:3 aspect ratio selection VESA 100 mount Screw holes for installation Flush wall mounting capability Rack mountable Built-in power supply

Suppliers

Company
Product
Description
Supplier Links
17-in TFT-LCD SXGA Monitor (1280x1024) - LM-170AU - Visual Sound, Inc.
Broomall, PA, USA
17-in TFT-LCD SXGA Monitor (1280x1024)
LM-170AU
17-in TFT-LCD SXGA Monitor (1280x1024) LM-170AU
JVC Professional Products Company 17-in TFT-LCD SXGA Monitor (1280x1024) Rugged professional design Heavy metal cabinet and stand Slim bezel Protected corners Selectable color temperature from high, low, user1, user2 Users can store individual levels of each RGB color Scan size select (over/100%/user). Screen size can be selected per input (except for computer signals) Remote terminal Control lock Direct front control buttons: Chroma, Phase, Contrast, Brightness, Menu Control Quick input selection BNC connectors for video DVI-D and D-sub 15-pin connectors for computer 16:9 / 4:3 aspect ratio selection VESA 100 mount Screw holes for installation Flush wall mounting capability Rack mountable Built-in power supply

JVC Professional Products Company

17-in TFT-LCD SXGA Monitor (1280x1024)

  • Rugged professional design
  • Heavy metal cabinet and stand
  • Slim bezel
  • Protected corners
  • Selectable color temperature from high, low, user1, user2
  • Users can store individual levels of each RGB color
  • Scan size select (over/100%/user). Screen size can be selected per input (except for computer signals)
  • Remote terminal
  • Control lock
  • Direct front control buttons: Chroma, Phase, Contrast, Brightness, Menu Control
  • Quick input selection
  • BNC connectors for video
  • DVI-D and D-sub 15-pin connectors for computer
  • 16:9 / 4:3 aspect ratio selection
  • VESA 100 mount
  • Screw holes for installation
  • Flush wall mounting capability
  • Rack mountable
  • Built-in power supply
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LM-170AU
Product Name 17-in TFT-LCD SXGA Monitor (1280x1024)
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2540014 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
Hawk Eye 18
Secure Communication Systems
Specs
Monitor Type LCD Display
Features Ruggidized Housing
Color Color
View Details
12.1
Specs
Monitor Type LCD Display; LED Display
Other Type/Technology Other Type/Technology; LED LCD
Input Types DVI; HDMI; VGA; VGA + HDMI + DVI video input
View Details