Visual Sound, Inc. High performance Color LCD Monitor. LM-1520R

Description
TV One High performance Color LCD Monitors for the professional market. Their respective sizes are 15" and 19" diagonally and they are housed in unique rack mount housings that tilt up or down to optimize the viewing angle. This is particularly beneficial when circumstances necessitate that the monitors be mounted above or below normal eye level. Also included is an integrated swivel stand on the rear of both units to allow table top use if desired. Both models feature high brightness, Active Matrix LCD Displays with wide viewing angles and excellent contrast ratios. They are flicker-free, low radiation, space saving and feature low power consumption. NTSC and PAL Television Standards are supported and automatically detected. Both models have two Composite Video, one YC and three Stereo Audio Inputs. The Composite Video Inputs are automatically terminated. Also, HD-15 and DVI-D PC inputs are provided and can accommodate resolutions up to XGA for the LM-1520R and SXGA for the LM-1920R. Dual built in speakers are driven by two 1 watt amplifiers to provide stereo audio monitoring capabilities. The unit's Menu contains all the necessary controls to adjust Contrast, Brightness, Color, Hue and other parameters necessary for optimum monitor performance. Results of these adjustments can be viewed via the On Screen Display.
Description
TV One High performance Color LCD Monitors for the professional market. Their respective sizes are 15" and 19" diagonally and they are housed in unique rack mount housings that tilt up or down to optimize the viewing angle. This is particularly beneficial when circumstances necessitate that the monitors be mounted above or below normal eye level. Also included is an integrated swivel stand on the rear of both units to allow table top use if desired. Both models feature high brightness, Active Matrix LCD Displays with wide viewing angles and excellent contrast ratios. They are flicker-free, low radiation, space saving and feature low power consumption. NTSC and PAL Television Standards are supported and automatically detected. Both models have two Composite Video, one YC and three Stereo Audio Inputs. The Composite Video Inputs are automatically terminated. Also, HD-15 and DVI-D PC inputs are provided and can accommodate resolutions up to XGA for the LM-1520R and SXGA for the LM-1920R. Dual built in speakers are driven by two 1 watt amplifiers to provide stereo audio monitoring capabilities. The unit's Menu contains all the necessary controls to adjust Contrast, Brightness, Color, Hue and other parameters necessary for optimum monitor performance. Results of these adjustments can be viewed via the On Screen Display.

Suppliers

Company
Product
Description
Supplier Links
High performance Color LCD Monitor. - LM-1520R - Visual Sound, Inc.
Broomall, PA, USA
High performance Color LCD Monitor.
LM-1520R
High performance Color LCD Monitor. LM-1520R
TV One High performance Color LCD Monitors for the professional market. Their respective sizes are 15" and 19" diagonally and they are housed in unique rack mount housings that tilt up or down to optimize the viewing angle. This is particularly beneficial when circumstances necessitate that the monitors be mounted above or below normal eye level. Also included is an integrated swivel stand on the rear of both units to allow table top use if desired. Both models feature high brightness, Active Matrix LCD Displays with wide viewing angles and excellent contrast ratios. They are flicker-free, low radiation, space saving and feature low power consumption. NTSC and PAL Television Standards are supported and automatically detected. Both models have two Composite Video, one YC and three Stereo Audio Inputs. The Composite Video Inputs are automatically terminated. Also, HD-15 and DVI-D PC inputs are provided and can accommodate resolutions up to XGA for the LM-1520R and SXGA for the LM-1920R. Dual built in speakers are driven by two 1 watt amplifiers to provide stereo audio monitoring capabilities. The unit's Menu contains all the necessary controls to adjust Contrast, Brightness, Color, Hue and other parameters necessary for optimum monitor performance. Results of these adjustments can be viewed via the On Screen Display.

TV One

High performance Color LCD Monitors for the professional market.

Their respective sizes are 15" and 19" diagonally and they are housed in unique rack mount housings that tilt up or down to optimize the viewing angle. This is particularly beneficial when circumstances necessitate that the monitors be mounted above or below normal eye level. Also included is an integrated swivel stand on the rear of both units to allow table top use if desired. Both models feature high brightness, Active Matrix LCD Displays with wide viewing angles and excellent contrast ratios. They are flicker-free, low radiation, space saving and feature low power consumption. NTSC and PAL Television Standards are supported and automatically detected. Both models have two Composite Video, one YC and three Stereo Audio Inputs. The Composite Video Inputs are automatically terminated. Also, HD-15 and DVI-D PC inputs are provided and can accommodate resolutions up to XGA for the LM-1520R and SXGA for the LM-1920R. Dual built in speakers are driven by two 1 watt amplifiers to provide stereo audio monitoring capabilities. The unit's Menu contains all the necessary controls to adjust Contrast, Brightness, Color, Hue and other parameters necessary for optimum monitor performance. Results of these adjustments can be viewed via the On Screen Display.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LM-1520R
Product Name High performance Color LCD Monitor.
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2487341 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types FPC
View Details
12.1
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types Composite; S-Video; VGA
View Details
3M Touch Systems
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details